Bearing Isolator Oil Seals and Grease Seals
from Web Seal Inc.
Web Seal offers a variety of dynamic seal types to accommodate normal to extreme environments: Back-up rings. Bearing isolators. EMI/RFI seals. Excluder seals. U-cups. V-cups. Wipers. Mechanical seals. Oil seals. Piston seals. Polypaks. Radial seal shafts. Spring-loaded seals. Thrust washers [See More]
- Seal Type: Bearing Isolator
from Miba Industrial Bearings
Higher Efficiency for your Turbomachinery. The key to maximizing efficiency is installing seals that can run with close clearances and maintain these clearances even after a normal rub occurs. High efficiency and performance helps your plant to save money. Improving Oil-Guard Design. One of the... [See More]
- Seal Type: Clearance / Labyrinth Seal; Bearing Isolator
- Housing I.D. or Seal O.D.: ? to 40
- Seal Construction: Rubber / Polymer
- Material (ASTM Abbreviation): Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE); Sintered Bronze (optional feature); Stainless Steel (optional feature); Felt (optional feature); Aluminum, Fluorosint, Nickel Graphite; Nickel Silver, Ni-resist, TORLON/ DURATRON, VESPEL
from Emerson Bearing Co.
Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals. [See More]
- Seal Type: Bearing Isolator
- Shaft O.D. or Seal I.D.: 3.38
- Design Units: English
- Housing I.D. or Seal O.D.: 4.38