Split Seal Oil Seals and Grease Seals
2 Results
Large Diameter Seal -- HS Split Series
from SKF/Global
from SKF/Global
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]
- Seal Type: Single Lip Oil Seal
- Sealing Direction: Axial Seal
- Seal Construction: Rubber / Polymer
- Design Units: English
Rotary Shaft Seals -- Bakery Dough Flo Seal
from CinchSeal
from CinchSeal
Downtime and lost production caused by premature bearing failures or seal leakage issues are two major concerns in the bakery industry. These issues are eliminated when using CinchSeal, which provides industrial baking solutions. With the 316L stainless-steel construction and split design, our seal... [See More]
- Seal Construction: Single Metal Case
- Seal Features: Split Seal
- Sealing Direction: Axial Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone