Internal / Rod Seal Oil Seals and Grease Seals
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could be a concern. Double acting fluid... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Fabric-Base
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case; Opposed Dual Element
- Seal Type: Single Lip Oil Seal
- Design Units: English
from FTL Technology
FTL Technology has a distinguished pedigree supplying pneumatic seals across a wide range of industries. Our expert engineers understand the unique requirements of an application, translating this into a pneumatic seal specification that will delivery outstanding performance in the field. Ensuring... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Pressure: 145
from Freudenberg Sealing Technologies
The cassette seals consist of a Simmerring Oil Seal and an unlosable, integrated running surface. Thanks to the rational system solution with an integrated labyrinth, the complete unit provides high protection against impurities. In addition, the combination seals are particularly suitable for use... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Clearance / Labyrinth Seal
from Greene, Tweed & Co.
These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with... [See More]
- Seal Orientation: Rod Seal
- Shaft O.D. or Seal I.D.: 0.2480 to 15.5
- Seal Construction: Double Metal Case; Rubber / Polymer
- Housing I.D. or Seal O.D.: 0.4230 to 15.97
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of fluids. [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer; Opposed Dual Element (optional feature)
- Seal Type: Single Lip Oil Seal; Double Lip Oil Seal (optional feature)
- Design Units: Metric
from VanSeal
Additional materials may be available, pressures to 250 psi [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Seal Type: Single Lip Oil Seal
- Design Units: English
from Freudenberg Sealing Technologies
The caps of Freudenberg Sealing Technologies are available in various designs: from the standard solution and designs with a vulcanised reinforcement plate to numerous special shapes. The caps are characterised by their stable structural design. They are used for the safe sealing of round holes in... [See More]
- Seal Orientation: Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
- Design Units: English; Metric
from Greene, Tweed & Co.
The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced... [See More]
- Seal Orientation: Rod Seal
- Shaft O.D. or Seal I.D.: 0.2480 to 13
- Seal Construction: Double Metal Case; Rubber / Polymer
- Housing I.D. or Seal O.D.: 0.4360 to 13.35
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles provide the added benefits of:... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Double Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English
from VanSeal
Intermediate pressure lip seal with rubber O.D., pressures to 100 psi [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Seal Type: Single Lip Oil Seal
- Design Units: English
from Freudenberg Sealing Technologies
Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These sealing elements are used in the steel industry, for example, and wherever high requirements are placed on seal... [See More]
- Seal Orientation: Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
- Design Units: English; Metric
from Greene, Tweed & Co.
The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring œspring to maintain the constant radial compression that results in continual... [See More]
- Seal Orientation: Rod Seal
- Seal Features: Spring-energized; Integral Wiper / Scraper
- Seal Construction: Single Metal Case; Rubber / Polymer
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from VanSeal
Intermediate pressure lip seal with excluder and rubber O.D. [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Seal Type: Double Lip Oil Seal
- Design Units: English
from Freudenberg Sealing Technologies
Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of Freudenberg Sealing... [See More]
- Seal Orientation: Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
- Design Units: English; Metric
from Greene, Tweed & Co.
Greene, Tweed offers a variety of scrapers and wipers to match any. application challenge. From harsh media to extreme environmental. conditions, Greene, Tweed provides the most reliable materials. and scraper designs available for customization in any application. AVALON ®... [See More]
- Seal Orientation: Rod Seal
- Shaft O.D. or Seal I.D.: 0.4980 to 13
- Seal Construction: Single Metal Case; Double Metal Case (optional feature); Rubber / Polymer
- Housing I.D. or Seal O.D.: 0.7900 to 13.49
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Seal Type: Double Lip Oil Seal
- Design Units: English
from Freudenberg Sealing Technologies
The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating medium from escaping from... [See More]
- Seal Orientation: Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, TPU
- Design Units: English; Metric
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Seal Type: Single Lip Oil Seal
- Design Units: English
from Freudenberg Sealing Technologies
The shaft repair sleeves of Freudenberg Sealing Technologies are a fast and affordable solution for use in repairs for the lasting recovery of perfect functioning. They are simply pushed over the worn running surface. The shaft repair sleeves are used as an integrated running surface for the radial... [See More]
- Seal Orientation: Rod Seal
- Material (ASTM Abbreviation): NG304
- Design Units: English; Metric
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from VanSeal
Additional materials may be available, excluder, pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Seal Type: Double Lip Oil Seal
- Design Units: English
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Seal Type: Single Lip Oil Seal
- Design Units: English
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Seal Type: Triple Lip Oil Seal
- Design Units: Metric
from EQYO
Series Specifics: Static and moderate speed dynamic sealing. Moderate to high spring load. Good for low temperature and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from EQYO
Series Specifics: Dynamic applications. Low spring load with good resilence. Good for high temperature and high pressure. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from EQYO
Series Specifics: Dynamic applications. APS spring provides constant extremely light load and excellent resilence. Excellent for low friction applications. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low... [See More]
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Design Units: Metric