Seal is Spring-energized Oil Seals and Grease Seals
from CT Gasket & Polymer Co., Inc.
CTG Inc. manufactures PTFE and elastomeric spring energized seals and sealing systems. Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring... [See More]
- Seal Type: U-ring / Block Vee Ring
- Design Units: English
- Seal Construction: Rubber / Polymer; Non-opposed Dual Element
- Shaft O.D. or Seal I.D.: 0.1250 to 9.5
from Seal Science, Inc.
Rotary Lip Seals – are designed to be retained in the housings to minimize the possibility of the seal rotating with the shaft. This is accomplished with a press fit metal can, metal retaining ring, or backing plate. [See More]
- Seal Type: Single Lip Oil Seal
- Operating Temperature: -320 to 550
- Seal Orientation: Piston Seal
- Seal Features: Spring-energized
from Trelleborg Sealing Solutions Germany GmbH
Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a rubber sealing lip, metal case and a spiraled... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from Hi-Tech Seals, Inc.
SpectraSeals ® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals ® are... [See More]
- Seal Type: Double Lip Oil Seal
- Operating Temperature: -450 to 450
- Seal Orientation: Symmetric Seal
- Seal Features: Spring-energized
from SKF/North America
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]
- Seal Type: Single Lip Oil Seal
- Shaft O.D. or Seal I.D.: 26.5
- Design Units: English
- Housing I.D. or Seal O.D.: 28
from T-LON Products, Inc.
The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Helical wound ribbon spring. The spring maintains a constant live compression load... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from SKF/Global
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]
- Seal Type: Single Lip Oil Seal
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from KC Seals, Inc.
With a combined knowledge of machining plastics for over 35 years, K.C. Seals specializes in CNC Milling and CNC turning. We work with state of the art CNC equipment and our years of industry knowledge has kept us one step above the competition when it comes to tight tolerance, precision machined... [See More]
- Seal Features: Spring-energized
from Greene, Tweed & Co.
These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with... [See More]
- Seal Construction: Double Metal Case; Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.2480 to 15.5
- Seal Orientation: Rod Seal
- Housing I.D. or Seal O.D.: 0.4230 to 15.97
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case; Opposed Dual Element
- Design Units: English
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Design Units: Metric
from Seal Science, Inc.
Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the seal... [See More]
- Seal Type: Single Lip Oil Seal
- Operating Temperature: -320 to 550
- Seal Orientation: Piston Seal
- Seal Features: Spring-energized
from Trelleborg Sealing Solutions Germany GmbH
Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals,... [See More]
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from T-LON Products, Inc.
The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Slantpitch spring. The spring maintains a constant live compression load and is... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from Greene, Tweed & Co.
The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced... [See More]
- Seal Construction: Double Metal Case; Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.2480 to 13
- Seal Orientation: Rod Seal
- Housing I.D. or Seal O.D.: 0.4360 to 13.35
from VanSeal
Additional materials may be available, pressures to 250 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Design Units: Metric
from T-LON Products, Inc.
The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live compression load... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from Greene, Tweed & Co.
The MSE® seal's superior designed dual-lip body offers improved sealing performance. An unlimited number of custom-engineered MSE configurations are available. Greene, Tweed's MSE seals [See More]
- Seal Type: Double Lip Oil Seal
- Shaft O.D. or Seal I.D.: 0.1100 to 60
- Design Units: English
- Pressure: 19000
from VanSeal
Intermediate pressure lip seal with rubber O.D., pressures to 100 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Series Specifics: Static and moderate speed dynamic sealing. Moderate to high spring load. Good for low temperature and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Greene, Tweed & Co.
The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring œspring to maintain the constant radial compression that results in continual... [See More]
- Seal Construction: Single Metal Case; Rubber / Polymer
- Seal Features: Spring-energized; Integral Wiper / Scraper
- Seal Orientation: Rod Seal
from VanSeal
Intermediate pressure lip seal with excluder and rubber O.D. [See More]
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Series Specifics: Dynamic applications. Low spring load with good resilence. Good for high temperature and high pressure. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Greene, Tweed & Co.
Greene, Tweed offers a variety of scrapers and wipers to match any. application challenge. From harsh media to extreme environmental. conditions, Greene, Tweed provides the most reliable materials. and scraper designs available for customization in any application. AVALON ®... [See More]
- Seal Construction: Single Metal Case; Double Metal Case (optional feature); Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.4980 to 13
- Seal Orientation: Rod Seal
- Housing I.D. or Seal O.D.: 0.7900 to 13.49
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Series Specifics: Dynamic applications. APS spring provides constant extremely light load and excellent resilence. Excellent for low friction applications. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Series Specifics: Static or slow angular movement. Heavy duty, high load spring with continuous contact along the entire sealing lip. Excellent for cryogenic temperatures and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Piston Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from VanSeal
Additional materials may be available, excluder, pressures to 25 psi [See More]
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Series Specifics: Static or dynamic applications. RP II spring offers the highest deflection. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Symmetric Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English