Nitrile - Highly Saturated (HNBR) Oil Seals and Grease Seals
from FTL Technology
Cassette seals have been specifically developed to have excellent sealing efficiency of the lubrication media whilst offering the maximum protection from external contamination. Cassette seals are therefore a common solution in wheel end applications in the Transportation industry for ‘Off... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Highly Saturated Nitrile (HNBR)
- Seal Type: Single Lip Oil Seal
from Freudenberg Sealing Technologies
Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These sealing elements are used in the steel industry, for example, and wherever high requirements are placed on seal... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
- Design Units: English; Metric
- Seal Orientation: Rod Seal
from SKF/Global
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]
- Material (ASTM Abbreviation): Highly Saturated Nitrile (HNBR)
- Design Units: English
- Seal Type: Single Lip Oil Seal
- Shaft O.D. or Seal I.D.: 10.5
from FTL Technology
Rotary Seals involve rotational motion from a shaft and housing. Used in oscillating or rotating parts, their primary function is to keep lubricated fluids in, whilst preventing the ingress of contaminants, such as mud and water. Important factors to consider when choosing a rotary seal is the... [See More]
- Material (ASTM Abbreviation): Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR)
- Pressure: 72.52
- Speed: 7874
from Freudenberg Sealing Technologies
Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of Freudenberg Sealing... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
- Design Units: English; Metric
- Seal Orientation: Rod Seal
from FTL Technology
Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The robust simple design of mechanical face seals can be... [See More]
- Material (ASTM Abbreviation): Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)