Fluoroelastomer (FKM - Viton®, Fluorel®, etc.) Oil Seals and Grease Seals

19 Results
Axial Shaft Seal - MVR Series -- MVR1-10
from SKF/Global

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
  • Seal Construction: Single Metal Case
  • Seal Type: Single Lip Oil Seal; V-ring
  • Sealing Direction: Axial Seal
Cassette Seals
from FTL Technology

Cassette seals have been specifically developed to have excellent sealing efficiency of the lubrication media whilst offering the maximum protection from external contamination. Cassette seals are therefore a common solution in wheel end applications in the Transportation industry for ‘Off... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Highly Saturated Nitrile (HNBR)
  • Seal Type: Single Lip Oil Seal
End Caps -- Radial Seals
from Freudenberg Sealing Technologies

The caps of Freudenberg Sealing Technologies are available in various designs: from the standard solution and designs with a vulcanised reinforcement plate to numerous special shapes. The caps are characterised by their stable structural design. They are used for the safe sealing of round holes in... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
  • Design Units: English; Metric
  • Seal Orientation: Rod Seal
Oil Seals -- OSV DL Style
from Hi-Tech Seals, Inc.

The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of fluids. [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM)
  • Seal Construction: Rubber / Polymer
  • Seal Type: Double Lip Oil Seal
  • Seal Orientation: Rod Seal
Rotary Shaft Seal -- 712120
from SKF/North America

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM)
  • Design Units: English
  • Seal Type: Single Lip Oil Seal
  • Shaft O.D. or Seal I.D.: 0.6250
Rotary Radial Oil Seals - TSS type TRE and Stefa type CB
from Trelleborg Sealing Solutions Germany GmbH

Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a rubber sealing lip, metal case and a spiraled... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Single Lip Oil Seal
  • Design Units: Metric
Axial Shaft Seal - MVR Series -- MVR2-15
from SKF/Global

SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing lubricants and exclude contaminants. As well as providing superior sealing performance, the HDL seal compensates for... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
  • Seal Construction: Single Metal Case
  • Seal Type: Single Lip Oil Seal; V-ring
  • Sealing Direction: Axial Seal
Radial Shaft Seals -- Radial Seals
from Freudenberg Sealing Technologies

Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These sealing elements are used in the steel industry, for example, and wherever high requirements are placed on seal... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
  • Design Units: English; Metric
  • Seal Orientation: Rod Seal
Rotary Radial Oil Seals - TSS type TRE and Stefa type CC
from Trelleborg Sealing Solutions Germany GmbH

Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals,... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Double Lip Oil Seal
  • Design Units: Metric
Large Diameter Seal -- HS Solid Series
from SKF/Global

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Longlife™
  • Seal Construction: Rubber / Polymer
  • Seal Type: Single Lip Oil Seal
  • Sealing Direction: Axial Seal
Radial Shaft Seals-Simmerring® -- Radial Seals
from Freudenberg Sealing Technologies

Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of Freudenberg Sealing... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
  • Design Units: English; Metric
  • Seal Orientation: Rod Seal
Scrapers - Turcon® Excluder® 2 with O-Ring
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Excluder ® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. The O-Ring... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Single Lip Oil Seal
  • Design Units: Metric
Rod Seals (Hydraulic) -- Hydraulics
from Freudenberg Sealing Technologies

The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating medium from escaping from... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, TPU
  • Design Units: English; Metric
  • Seal Orientation: Rod Seal
Scrapers - Turcon® Excluder® F
from Trelleborg Sealing Solutions Germany GmbH

Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. Excluder F is recommended for use in... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Single Lip Oil Seal
  • Design Units: Metric
V-Rings -- Axial Seals
from Freudenberg Sealing Technologies

Water deflectors (V-rings) protect sealing elements against grease, oil or water spray, as well as dust and other media. Freudenberg Sealing Technologies offers water deflectors in various designs that can be used for low load up to heavy-duty areas of application, for example, the new Merkel... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
  • Sealing Direction: Axial Seal
  • Seal Type: V-ring
  • Design Units: English; Metric
V-Ring Seals - Type A
from Trelleborg Sealing Solutions Germany GmbH

Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against the stationary... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
  • Seal Orientation: Piston Seal
  • Seal Type: Single Lip Oil Seal
  • Design Units: Metric
VRM-Rings -- Axial Seals
from Freudenberg Sealing Technologies

The axial seals of Freudenberg Sealing Technologies are simple sealing elements that are particularly well-suited for use in combination with radial shaft seals, for example, against dirt, dust, grease and spray water. They consist of two components: a coated metal ring and a moulded, vulcanised... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
  • Design Units: English; Metric
  • Sealing Direction: Axial Seal
V-Ring Seals - Type S
from Trelleborg Sealing Solutions Germany GmbH

Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR)
  • Seal Orientation: Piston Seal
  • Seal Type: Single Lip Oil Seal
  • Design Units: Metric
Wipers -- Hydraulics
from Freudenberg Sealing Technologies

In pneumatic and hydraulic cylinders, wipers protect the inside of the cylinder against the penetration of dirt during the retraction of the rod. For every type of cylinder and application, Freudenberg Sealing Technologies offers the right wiper with maximum reliability and durability: individual... [See More]

  • Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); AU, TPU
  • Design Units: English; Metric