Vacuum Rated Oil Seals and Grease Seals
from T-LON Products, Inc.
The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Helical wound ribbon spring. The spring maintains a constant live compression load... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from EQYO
Series Specifics: Static and moderate speed dynamic sealing. Moderate to high spring load. Good for low temperature and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from T-LON Products, Inc.
The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Slantpitch spring. The spring maintains a constant live compression load and is... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from EQYO
Series Specifics: Dynamic applications. Low spring load with good resilence. Good for high temperature and high pressure. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from T-LON Products, Inc.
The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live compression load... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from EQYO
Series Specifics: Dynamic applications. APS spring provides constant extremely light load and excellent resilence. Excellent for low friction applications. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from EQYO
Series Specifics: Static or slow angular movement. Heavy duty, high load spring with continuous contact along the entire sealing lip. Excellent for cryogenic temperatures and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Piston Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric