Polytetrafluoroethylene (PTFE- Teflon®, etc.) Oil Seals and Grease Seals
from Golden Collar Technology Co., Ltd .
Our PTFE backup rings are engineered to withstand a wide range of chemicals, making them an ideal choice for applications involving harsh substances. Whether it ’s oils, gases, or other aggressive media, these rings maintain integrity and performance, offering you peace of mind no matter the... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Operating Temperature: -328 to 500
from Shenzhen Dechengwang Technology Co., Ltd
Back-up rings are also known as anti-extrusion rings since their main function is to prevent o-rings from entering the clearance gaps due to internal pressure. They avoid the seal from experiencing premature failure. Backup rings are not seals themselves, but are used in conjunction with O-rings or... [See More]
- Material (ASTM Abbreviation): Polyetheretherketon (PEEK); Polytetrafluoroethylene (PTFE)
from Golden Collar Technology Co., Ltd .
PTFE(polytetrafluoroethylene) oil seals are high performance sealing solutions designed to provide superior performance and reliability in demanding applications. These seals take advantage of teflon ’s unique properties, such as low friction, chemical resistance and high thermal stability,... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Shenzhen Dechengwang Technology Co., Ltd
For preventing metal-to-metal contact between piston and cylinder during sliding (particularly in case of lateral forces), PTFE guide ring is simple assembly and wear-resistant. Thanks for its good media resistance, the piston guide ring can be used in several media ranging from mineral oil-based... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Golden Collar Technology Co., Ltd .
PTFE Shaft Seals features. Inert to Most Chemicals. Wide Temperature Range. High Pressure Capabilities. Low Friction. Improved Wear and Creep Resistance. Machined Precision Parts. FDA Compliant. Unlimited Shelf Life [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Shenzhen Dechengwang Technology Co., Ltd
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Shenzhen Dechengwang Technology Co., Ltd
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. The seal sets are made up of a pressure ring, a backup ring,... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Type: V-ring
from Miba Industrial Bearings
Higher Efficiency for your Turbomachinery. The key to maximizing efficiency is installing seals that can run with close clearances and maintain these clearances even after a normal rub occurs. High efficiency and performance helps your plant to save money. Improving Oil-Guard Design. One of the... [See More]
- Material (ASTM Abbreviation): Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE); Sintered Bronze (optional feature); Stainless Steel (optional feature); Felt (optional feature); Aluminum, Fluorosint, Nickel Graphite; Nickel Silver, Ni-resist, TORLON/ DURATRON, VESPEL
- Seal Construction: Rubber / Polymer
- Seal Type: Clearance / Labyrinth Seal; Bearing Isolator
- Housing I.D. or Seal O.D.: ? to 40
from T-LON Products, Inc.
The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Helical wound ribbon spring. The spring maintains a constant live compression load... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
from SKF/Global
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Design Units: English
- Seal Type: Single Lip Oil Seal
- Shaft O.D. or Seal I.D.: 1.81
from Hi-Tech Seals, Inc.
SpectraSeals ® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals ® are... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Orientation: Symmetric Seal
- Seal Type: Double Lip Oil Seal
- Operating Temperature: -450 to 450
from CinchSeal
The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Greene, Tweed & Co.
The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case; Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.2480 to 13
from Seal Science, Inc.
This family of seals can be provided with different styles and foot prints depending on your application, Many more types are available. Elastomer Energized Seals - Cap Seals, T-seals and other elastomer energized seals are excellent bi-directional seals, used largely in hydraulic, fluid power,... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Symmetric Seal
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Variseal ® M2S is a single acting seal with scraper lip, based on the design of the Variseal ® M2, consisting of a U-shaped seal jacket and a corrosion resistant V-spring. The asymmetric seal profile works well even in media with high viscosity and the Turcon ® material... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from EnviroPump and Seal, Inc.
The main shaft in process equipment such as pumps, agitators, mixers, motors and compressors can be costly items to replace. Ordinary lip seals, commonly used on such process equipment, have both an extremely limited life and also cause considerable amount of damage to the shaft. [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Design Units: English
- Seal Type: Clearance / Labyrinth Seal
- Shaft O.D. or Seal I.D.: 0.6250 to 7
from Freudenberg Sealing Technologies
Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These sealing elements are used in the steel industry, for example, and wherever high requirements are placed on seal... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
- Design Units: English; Metric
- Seal Orientation: Rod Seal
from FTL Technology
Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The robust simple design of mechanical face seals can be... [See More]
- Material (ASTM Abbreviation): Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
from T-LON Products, Inc.
The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Slantpitch spring. The spring maintains a constant live compression load and is... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
from CinchSeal
Our rotary air seals are designed to replace rope packing on rotary air locks and is maintenance-free due to its self-adjusting rotary air lock design. Custom seal housing types are available in aluminum and stainless steel. The seals can be rebuilt with inexpensive repair kits. All of Cinchseal's... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Greene, Tweed & Co.
Greene, Tweed offers a variety of scrapers and wipers to match any. application challenge. From harsh media to extreme environmental. conditions, Greene, Tweed provides the most reliable materials. and scraper designs available for customization in any application. AVALON ®... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case; Double Metal Case (optional feature); Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.4980 to 13
from Seal Science, Inc.
Rotary Lip Seals – are designed to be retained in the housings to minimize the possibility of the seal rotating with the shaft. This is accomplished with a press fit metal can, metal retaining ring, or backing plate. [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Orientation: Piston Seal
- Seal Type: Single Lip Oil Seal
- Operating Temperature: -320 to 550
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from Trelleborg Sealing Solutions Germany GmbH
Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a rubber sealing lip, metal case and a spiraled... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
- Seal Orientation: Piston Seal
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from Freudenberg Sealing Technologies
Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of Freudenberg Sealing... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
- Design Units: English; Metric
- Seal Orientation: Rod Seal
from T-LON Products, Inc.
The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live compression load... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); T-LON Variants
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
from CinchSeal
Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self-adjusting design. These are ideal for industrial screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Seal Science, Inc.
Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the seal... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Orientation: Piston Seal
- Seal Type: Single Lip Oil Seal
- Operating Temperature: -320 to 550
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from Trelleborg Sealing Solutions Germany GmbH
Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals,... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
- Seal Orientation: Piston Seal
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
from Freudenberg Sealing Technologies
The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating medium from escaping from... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); AU, TPU
- Design Units: English; Metric
- Seal Orientation: Rod Seal
from CinchSeal
The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal's are designed for larger shaft sizes ranging from 3.937" up to 6.00". They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment. The 7620 model has a solid clear coat aluminum housing... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Excluder ® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. The O-Ring... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
- Seal Orientation: Piston Seal
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from CinchSeal
The newly designed 7800 Series Cinch Seal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from Trelleborg Sealing Solutions Germany GmbH
Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. Excluder F is recommended for use in... [See More]
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE)
- Seal Orientation: Piston Seal
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
from CinchSeal
The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
from CinchSeal
Downtime and lost production caused by premature bearing failures or seal leakage issues are two major concerns in the bakery industry. These issues are eliminated when using CinchSeal, which provides industrial baking solutions. With the 316L stainless-steel construction and split design, our seal... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Seal Features: Split Seal
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from CinchSeal
CinchSeal's rotary shaft seals have been designed and manufactured to meet stringent USDA Approved standards we have utilizing acorn nuts to isolate fastening threads during production runs, manufactured 1/8" radii in the 90 degree corners to eliminate bacteria build up, and provided through holes... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: English
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Double Metal Case
- Seal Type: Triple Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Series Specifics: Static and moderate speed dynamic sealing. Moderate to high spring load. Good for low temperature and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Series Specifics: Dynamic applications. Low spring load with good resilence. Good for high temperature and high pressure. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Series Specifics: Dynamic applications. APS spring provides constant extremely light load and excellent resilence. Excellent for low friction applications. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
from EQYO
Series Specifics: Static or slow angular movement. Heavy duty, high load spring with continuous contact along the entire sealing lip. Excellent for cryogenic temperatures and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Piston Seal
from EQYO
Series Specifics: Static or dynamic applications. RP II spring offers the highest deflection. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is... [See More]
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Construction: Rubber / Polymer
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Symmetric Seal