Clearance / Labyrinth Seal Oil Seals and Grease Seals
from EnviroPump and Seal, Inc.
The main shaft in process equipment such as pumps, agitators, mixers, motors and compressors can be costly items to replace. Ordinary lip seals, commonly used on such process equipment, have both an extremely limited life and also cause considerable amount of damage to the shaft. [See More]
- Seal Type: Clearance / Labyrinth Seal
- Shaft O.D. or Seal I.D.: 0.6250 to 7
- Design Units: English
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Freudenberg Sealing Technologies
The cassette seals consist of a Simmerring Oil Seal and an unlosable, integrated running surface. Thanks to the rational system solution with an integrated labyrinth, the complete unit provides high protection against impurities. In addition, the combination seals are particularly suitable for use... [See More]
- Seal Type: Clearance / Labyrinth Seal
- Design Units: English; Metric
- Seal Orientation: Rod Seal
from Miba Industrial Bearings
Higher Efficiency for your Turbomachinery. The key to maximizing efficiency is installing seals that can run with close clearances and maintain these clearances even after a normal rub occurs. High efficiency and performance helps your plant to save money. Improving Oil-Guard Design. One of the... [See More]
- Seal Type: Clearance / Labyrinth Seal; Bearing Isolator
- Housing I.D. or Seal O.D.: ? to 40
- Seal Construction: Rubber / Polymer
- Material (ASTM Abbreviation): Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE); Sintered Bronze (optional feature); Stainless Steel (optional feature); Felt (optional feature); Aluminum, Fluorosint, Nickel Graphite; Nickel Silver, Ni-resist, TORLON/ DURATRON, VESPEL