Chemical Processing Evaporators
from Labconco Corporation
The Acid-Resistant Refrigerated CentriVap Centrifugal Concentrator is designed to rapidly concentrate multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and controlled temperature. This exclusive concentrator combines a refrigeration system that cools to... [See More]
- Application: Chemical; Temperature-sensitive
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
- Type: Rotory
- Power Source: Electric
from Bronkhorst USA
Based on the CEM-technology, Bronkhorst designed a new series of Vapor Delivery Modules. These compact sub-systems incorporate the components of the CEM-System and more! Besides gas and liquid flow controllers and the temperature controlled evaporator, the VDM-Series feature integrated power supply... [See More]
- Application: Chemical; CoatingEtching; Research & Development; Semiconductor Manufacturing; Solar Industries, Gas Chromatographs and Mass Spectrometers, Anesthetic Delivery, Humidification of Fuel Cells
- System Capacity: 0.0 to 1.2
- Type: Thermal
- Operating Temp: 5 to 200
from Labconco Corporation
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid,... [See More]
- Application: Chemical; Pharmaceuticals; Corrosive Solvents
- Operating Temp: 1.0000 to 100
- Type: Rotory; Vacuum
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
from Labconco Corporation
CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as... [See More]
- Application: Chemical; Pharmaceuticals; Corrosive Solvents
- Operating Temp: 1.0000 to 100
- Type: Rotory; Vacuum
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
from Labconco Corporation
The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel... [See More]
- Application: Chemical; Solvents
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
- Type: Rotory
- Power Source: Electric
from Labconco Corporation
CentriVap Benchtop Vacuum Concentrators are designed to rapidly concentrate multiple small samples using centrifugal force, vacuum and heat. As many as 132 samples may be processed at once. Sample sizes range from a few microliters up to 25 milliliters. CentriVap Concentrators are also available as... [See More]
- Application: Chemical; Solvents
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
- Type: Rotory
- Power Source: Electric
from Labconco Corporation
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed,... [See More]
- Application: Chemical; DNA
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
- Type: Rotory
- Power Source: Electric
from Labconco Corporation
With the smallest footprint available, the new CentriVap micro IR Vacuum Concentrator fits in tight spaces and is ideal for small throughput in molecular biology, proteomics, genomics, genetics, cell biology and drug discovery labs. Weighing only 20 pounds, this personal-sized concentrator may be... [See More]
- Application: Chemical
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
- Type: Rotory
- Power Source: Electric
from Labconco Corporation
Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concetrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and... [See More]
- Application: Chemical; Pharmaceuticals; RNA and proteins
- Operating Temp: -4 to 100
- Type: Rotory
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
from Labconco Corporation
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85 ° C (-121 ° F)... [See More]
- Application: Chemical; Pharmaceuticals; Temperature-sensitive
- Operating Temp: -4 to 100
- Type: Rotory; Vacuum
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber
from Labconco Corporation
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4 ° C,... [See More]
- Application: Chemical; Pharmaceuticals; Temperature-sensitive
- Operating Temp: -4 to 100
- Type: Rotory; Vacuum
- Materials of Construction: Up to 12" Diameter Centrifugal Chamber