Forced Circulation / Crystallizer Evaporators

5 Results
Direct Evaporation Solutions -- SubCom®
from Inproheat Industries Ltd.

SubCom ® solutions for evaporative systems offer proven success in a variety of applications and industries. With thermal efficiency levels at close to 100%, Inproheat ’s SubCom ®-based evaporative systems can provide quick payback over traditional fluid disposal and recycling methods. [See More]

  • Type: Forced Circulation / Crystallizer
  • Operation: Production
  • Application: Food; Gas Recovery; Liquid Recycling; Oil Refining; Waste Water Treatment; Mining Applications, Landfill Leachate and RO Rejects
F-100
from BUCHI Corporation

The new Recirculating Chillers. BUCHI is proud to announce the launch of an all-new range of recirculating chillers designed to work seamlessly with a rotary evaporator and vacuum controller. The F-series chillers provide the final step to a fully integrated evaporation or distillation process,... [See More]

  • Type: Forced Circulation / Crystallizer
  • Application: Research & Development
Forced Circulation Crystallizer
from GEA Process Engineering Inc.

Forced circulation crystallizers are of the (Mixed Suspension Mixed Product Removal) MSMPR type and operate either on controlled or "natural" slurry density depending upon process requirements and/or unit material balance. These systems can be either single or multiple effects and the vapor... [See More]

  • Type: Forced Circulation / Crystallizer
Evaporative Crystallizers
from Hebeler LLC.

Crystalline products, of varying compositions and capacities, to complex organic polymers are produced in Buflovak Crystallizers. Available as Tubular Surface Cooled or Vacuum-Flash type. Evaporative crystallizers tend to yield larger average crystal size and narrows the crystal size distribution... [See More]

  • Type: Forced Circulation / Crystallizer
  • Operation: Production
  • Application: Crystalline Products to Complex Organic Polymers
Forced Circulation Plate Evaporators
from APV, An SPX Brand

The APV Forced Circulation Evaporator utilizes a heavily recirculated plate heat exchanger with suppressed boiling. It is typically used for fouling or crystallizing products. High liquid rates combined with induced turbulence deters scaling on the heat transfer surfaces. The APV Forced Circulation... [See More]

  • Type: Forced Circulation / Crystallizer
  • Application: Food