Pilot Evaporators

3 Results
CEM-System Liquid Delivery System with Vapour Control, VDM-Series -- SW-100
from Bronkhorst USA

Based on the CEM-technology, Bronkhorst designed a new series of Vapor Delivery Modules. These compact sub-systems incorporate the components of the CEM-System and more! Besides gas and liquid flow controllers and the temperature controlled evaporator, the VDM-Series feature integrated power supply... [See More]

  • Operation: Laboratory; Pilot; Production
  • Type: Thermal
  • Application: Chemical; CoatingEtching; Research & Development; Semiconductor Manufacturing; Solar Industries, Gas Chromatographs and Mass Spectrometers, Anesthetic Delivery, Humidification of Fuel Cells
  • System Capacity: 0.0 to 1.2
Pope 12" Wiped-Film Molecular Still
from Pope Scientific, Inc.

Efficient thermal separation with minimum product decomposition and maximum product quality; these are results you can expect using Wiped Film - Short Path process for distillation, evaporaton, concentration, separation, purification or deodorization. Performance is superior to flash evaporators,... [See More]

  • Operation: Pilot; Production
  • Type: WipedFilm (optional feature); Evaporator
  • Application: Food; Pharmaceuticals; Research & Development; Solvent Recovery; Waste Water Treatment; Polymer, Molecular, Residue Removal
  • System Capacity: 23 to 230
Pope 6" Wiped-Film Molecular Still -- 40418-02
from Pope Scientific, Inc.

Efficient thermal separation with minimum product decomposition and maximum product quality; these are results you can expect using Wiped Film - Short Path process for distillation, evaporaton, concentration, separation, purification or deodorization. Performance is superior to flash evaporators,... [See More]

  • Operation: Laboratory; Pilot
  • Type: Vacuum (optional feature); WipedFilm (optional feature)
  • Application: Food; Pharmaceuticals; Research & Development; Solvent Recovery; Polymer, Moisture Removal
  • Evaporator Surface: 0.2193