Rising Film Evaporators
2 Results
Natural Circulation / Rising Film Evaporator
from Hebeler LLC.
from Hebeler LLC.
Natural circulation in an evaporator is caused by the thermal difference between the heating medium and the liquid. This thermal change is called "thermo-siphon action". Sufficient heat must be available to provide the necessary thermal difference to cause circulation. Operating a Natural... [See More]
- Type: RisingFilm; Natural Circulation
- Operation: Production
- Application: Heat-sensitive or Foamy Liquids, Non-viscous, Non-crystal Forming; Readily Designed for Sanitary Operation
Rising/Falling Film Plate Evaporators
from APV, An SPX Brand
from APV, An SPX Brand
As the original plate type evaporator, the Rising/Falling Film Plate system is a flexible, multi-duty unit engineered to handle small to medium production runs of heat sensitive products. Water removal capacities range from 1,000 to 35,000 lbs/hr (454 to 15,876 kg/h) for the standard size plate. For... [See More]
- Type: FallingFilm; RisingFilm
- System Capacity: 4535 to 158730
- Application: Food