Semiconductor Manufacturing Evaporators
from Bronkhorst USA
General. The CEM-System (Controlled Evaporation and Mixing) is an innovative Liquid Delivery System (LDS) that can be applied for atmospheric or vacuum processes. The vapour generation system consists of a liquid flow controller, an MFC for carrier gas and a temperature controlled mixing and... [See More]
- Application: CoatingEtching; Research & Development; Semiconductor Manufacturing; Anaesthetics
- System Capacity: 0.0 to 0.0200
- Type: Thermal
- Operating Temp: 20 to 200
from Proceco Ltd.
As part of Proceco's integrated systems approach, we offer a variety of technologies to deal with industrial wastewater treatment ensuring a turnkey solution to your water-based parts cleaning or surface finishing application. Industrial wastewater treatment systems are designed to work in... [See More]
- Application: CoatingEtching; Distillation; Liquid Recycling; Plastics; Semiconductor Manufacturing; Waste Water Treatment; Aqueous Wash Water
- Evaporation Rate: 62.5
- Type: Vacuum
- Percent Evaporation: 98
from Bronkhorst USA
Based on the CEM-technology, Bronkhorst designed a new series of Vapor Delivery Modules. These compact sub-systems incorporate the components of the CEM-System and more! Besides gas and liquid flow controllers and the temperature controlled evaporator, the VDM-Series feature integrated power supply... [See More]
- Application: Chemical; CoatingEtching; Research & Development; Semiconductor Manufacturing; Solar Industries, Gas Chromatographs and Mass Spectrometers, Anesthetic Delivery, Humidification of Fuel Cells
- System Capacity: 0.0 to 1.2
- Type: Thermal
- Operating Temp: 5 to 200