Food Processing Evaporators
from Inproheat Industries Ltd.
SubCom ® solutions for evaporative systems offer proven success in a variety of applications and industries. With thermal efficiency levels at close to 100%, Inproheat ’s SubCom ®-based evaporative systems can provide quick payback over traditional fluid disposal and recycling methods. [See More]
- Application: Food; Gas Recovery; Liquid Recycling; Oil Refining; Waste Water Treatment; Mining Applications, Landfill Leachate and RO Rejects
- Operation: Production
- Type: Forced Circulation / Crystallizer
from Pope Scientific, Inc.
Efficient thermal separation with minimum product decomposition and maximum product quality; these are results you can expect using Wiped Film - Short Path process for distillation, evaporaton, concentration, separation, purification or deodorization. Performance is superior to flash evaporators,... [See More]
- Application: Food; Pharmaceuticals; Research & Development; Solvent Recovery; Waste Water Treatment; Polymer, Molecular, Residue Removal
- System Capacity: 23 to 230
- Type: WipedFilm (optional feature); Evaporator
- Operating Temp: 30 to 400
from APV, An SPX Brand
Combining all the advantages of the Rising/Falling Film Plate Evaporator with the even shorter residence time, the APV Falling Film Plate Evaporator is widely recognized as the standard for making premium products. The APV Falling Film Plate Evaporator has a patented distribution system which gives... [See More]
- Application: Food
- System Capacity: 9070 to 272109
- Type: FallingFilm
from Pope Scientific, Inc.
Efficient thermal separation with minimum product decomposition and maximum product quality; these are results you can expect using Wiped Film - Short Path process for distillation, evaporaton, concentration, separation, purification or deodorization. Performance is superior to flash evaporators,... [See More]
- Application: Food; Pharmaceuticals; Research & Development; Solvent Recovery; Polymer, Moisture Removal
- Evaporator Surface: 0.0325
- Type: Vacuum (optional feature); WipedFilm (optional feature)
- Materials of Construction: Standard Glass Body
from APV, An SPX Brand
The APV Forced Circulation Evaporator utilizes a heavily recirculated plate heat exchanger with suppressed boiling. It is typically used for fouling or crystallizing products. High liquid rates combined with induced turbulence deters scaling on the heat transfer surfaces. The APV Forced Circulation... [See More]
- Application: Food
- Type: Forced Circulation / Crystallizer
from Pope Scientific, Inc.
Efficient thermal separation with minimum product decomposition and maximum product quality; these are results you can expect using Wiped Film - Short Path process for distillation, evaporaton, concentration, separation, purification or deodorization. Performance is superior to flash evaporators,... [See More]
- Application: Food; Pharmaceuticals; Research & Development; Solvent Recovery; Polymer, Moisture Removal
- System Capacity: 100 to 450
- Type: WipedFilm (optional feature); Evaporator, Baffled Flashing Chamber
- Operating Temp: -3.89 to 177
from APV, An SPX Brand
As the original plate type evaporator, the Rising/Falling Film Plate system is a flexible, multi-duty unit engineered to handle small to medium production runs of heat sensitive products. Water removal capacities range from 1,000 to 35,000 lbs/hr (454 to 15,876 kg/h) for the standard size plate. For... [See More]
- Application: Food
- System Capacity: 4535 to 158730
- Type: FallingFilm; RisingFilm