Falling Film Evaporators
from Hebeler LLC.
Homogeneous Distribution of the liquid to the top of the vertical heating tube assures that a thin uniform film flows down the inside surface of the tubes. Buflovak incorporates its exclusive film distribution technique to equally distribute film to all the tubes interior circumferential surface. [See More]
- Type: FallingFilm
- Operation: Production
from APV, An SPX Brand
Combining all the advantages of the Rising/Falling Film Plate Evaporator with the even shorter residence time, the APV Falling Film Plate Evaporator is widely recognized as the standard for making premium products. The APV Falling Film Plate Evaporator has a patented distribution system which gives... [See More]
- Type: FallingFilm
- System Capacity: 9070 to 272109
- Application: Food
from Hebeler LLC.
This evaporation technology provides once through evaporation of heat sensitive materials. The high velocities realized in this evaporator reduce fouling to an absolute minimum while achieving high concentrations at low temperatures. Low head room requirements. Preserves product quality. High... [See More]
- Type: FallingFilm; RisingFilm
- Operation: Production
- Application: Heat Sensitive Materials
from APV, An SPX Brand
As the original plate type evaporator, the Rising/Falling Film Plate system is a flexible, multi-duty unit engineered to handle small to medium production runs of heat sensitive products. Water removal capacities range from 1,000 to 35,000 lbs/hr (454 to 15,876 kg/h) for the standard size plate. For... [See More]
- Type: FallingFilm; RisingFilm
- System Capacity: 4535 to 158730
- Application: Food