External Clocking Network and Protocol Analyzers

5 Results
POS-3504AR
from Spirent Communications

Designed to fit into the Spirent SMB-600/6000B chassis [See More]

  • Network Protocol: SONET
  • Number of Ports: 1
  • Port Type: 1550nm SC-Duplex Fiber
  • Supported Transmission Rates: 2488
Bluetooth® Tester -- Frontline® TLF3000
from Teledyne LeCroy

The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific... [See More]

  • Network Protocol: Bluetooth
  • Number of Ports: 6
  • Port Type: RJ-45; USB; SMA
  • Features: Indicators; External Clocking; Wireless
MIPI M-PHY Protocol Analyzer -- Eclipse X34
from Teledyne LeCroy

The Eclipse X34 can monitor, capture, decode and analyze multiple transmission modes with different bit-signaling, clocking schemes and rates that support bandwidth ranges (M-PHY Gears 1 to 3). Two independent reference clocks, Rate A and B operate at 19.2 and 26 MHz with 8B/10B, encoding can be... [See More]

  • Network Protocol: M-PHY
  • Number of Ports: 8
  • Port Type: USB; SMA, Ethernet
  • Features: Indicators; External Clocking
Protocol Enabled Receiver and Transmitter Tolerance Tester -- PeRT3 Phoenix System
from Teledyne LeCroy

A New Approach for New Problems. In many new generations of high speed serial I/O standards, the protocol layer optimizes physical layer properties, such as optimizing equalization settings for accurate signal transmission to the receiver through long and noisy transmission mediums. This requires a... [See More]

  • Network Protocol: Serial
  • Supported Transmission Rates: 1000 to 10000
  • Number of Ports: 14
  • Features: External Clocking; Software Included
Wideband Bluetooth® Low Energy Protocol Analyzer -- Frontline® SoderaTMLE
from Teledyne LeCroy

Frontline Sodera LE is a wideband Bluetooth protocol analyzer capable of sniffing all Bluetooth low energy channels simultaneously and passing detected packets on to the Frontline software for analysis and review. The Bluetooth low energy specification is rapidly being updated with modification that... [See More]

  • Network Protocol: Bluetooth
  • Features: Indicators; External Clocking; Wireless; Software Included
  • Supported Transmission Rates: 2
  • Operating Temperature: 0.0 to 40