RJ-45 Network and Protocol Analyzers
from SMC International
The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled, cathegorized and... [See More]
- Port Type: RJ-45
- Number of Ports: 1
- Network Protocol: GOOSE Protocol
- Features: Indicators
from Softing Industrial Automation GmbH
NetXpert XG is a complete solution for cable testing, performance analysis and troubleshooting of Industrial Ethernet networks. It enables rapid, simple verification and documentation of the capability of cabling links with RJ45 and M12 connectors. Reduction of Machine Downtime. Quick and easy... [See More]
- Port Type: RJ-45; M12
- Number of Ports: 2
- Network Protocol: Industrial Ethernet
- Operating Temperature: -10 to 60
from Teledyne LeCroy
The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific... [See More]
- Port Type: RJ-45; USB; SMA
- Number of Ports: 6
- Network Protocol: Bluetooth
- Features: Indicators; External Clocking; Wireless
from GL Communications, Inc.
The Dual Universal Telephony Adapter (Dual UTA) is a comprehensive hardware device designed to interface and test the voice and data quality of telecommunication networks. The Dual UTA features all the circuitry necessary to universally adapt to any telephony instrumentation, such as standard Plain... [See More]
- Port Type: RJ-45; USB; 3.5mm, RJ-11, RJ-22
- Network Protocol: VoIP
from Spirent Communications
Designed to fit into the Spirent SMB-200/2000 chassis [See More]
- Port Type: RJ-45
- Number of Ports: 1
- Network Protocol: ATM; PPP
- Supported Transmission Rates: 1.54
from Teledyne LeCroy
Frontline Test Equipment is pleased to announce the release of a compact, portable, aggregating Ethernet network tap that interfaces to the PC via USB. This new device, the Ethernet ComProbe, is non-intrusive, passive and captures bi-directional Ethernet data. The Ethernet ComProbe is compatible... [See More]
- Port Type: RJ-45; USB
- Number of Ports: 3
- Network Protocol: 10 Base-T Ethernet
- Features: Indicators; Software Included
from GL Communications, Inc.
The GL's LinkTest ™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s TX/RX, co-directional,... [See More]
- Port Type: BNC (Coaxial) Connectors; RJ-45
- Operating Temperature: 0.0 to 50
- Network Protocol: E1
- Operating Humidity: 5 to 95
from Teledyne LeCroy
Frontline's High Speed UART (HSU) Protocol Analyzer lets you capture and decode chip level HCI or WCI-2 data directly. It is extremely portable and requires very little set up. Using Frontline's HSU analyzer lets you view detailed packet information and display all HCI commands and events within the... [See More]
- Port Type: RJ-45; USB
- Number of Ports: 1
- Network Protocol: Serial
- Supported Transmission Rates: 6
from GL Communications, Inc.
GL's PacketShark ™ is a portable product that can tap packet networks, capture Ethernet packets at wire speed, i.e., in optical or electrical interfaces up to 1 Gb/s and selectively filter the captured traffic based on specified criteria. Packets are transmitted through two ports and the... [See More]
- Port Type: RJ-45; SPAN, DROP, SFP
- Number of Ports: 4
- Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet; TCP/IP
- Supported Transmission Rates: 10 to 1000
from Teledyne LeCroy
The Teledyne LeCroy quantum data 980 HDMI Phy & Protocol Aux Channel Analyzer module supports compliance testing of the HDMI DDC bus and HDMI 2.0 CEC testing. The module ’s CEC compliance tests enable you to identify compliance failures early in the development cycle. The solution is ideal... [See More]
- Port Type: RJ-45; HDMI Rx and Tx
- Supported Transmission Rates: 300000
- Network Protocol: HDMI
- Operating Temperature: 0.0 to 40
from GL Communications, Inc.
GL's new tProbe ™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications. GL's tProbe... [See More]
- Port Type: RJ-45; USB; RJ48c
- Number of Ports: 10
- Network Protocol: E1; Serial; T1; VF