BNC Network and Protocol Analyzers

4 Results
Telecom Unit -- 3261A
from Wayne Kerr Electronics

3261A Telecom Unit forms the core of a comprehensive component test system. It is configured in conjunction with the Wayne Kerr 3260B Precision Magnetics Analyzer to carry out a wide variety of telecom-related measurements. Telecoms Fixture model 1008 further enhances the test capability by... [See More]

  • Port Type: BNC (Coaxial) Connectors
  • Number of Ports: 8
  • Network Protocol: ISDN; ADSL, HDSL, POTS
  • Features: Software Included (optional feature)
Handheld Dual-port Tester, LinkTest™ -- LTS010
from GL Communications, Inc.

The GL's LinkTest ™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s TX/RX, co-directional,... [See More]

  • Port Type: BNC (Coaxial) Connectors; RJ-45
  • Operating Temperature: 0.0 to 50
  • Network Protocol: E1
  • Operating Humidity: 5 to 95
AT9034B
from Spirent Communications

Designed to fit into the Spirent SMB-200/2000 chassis [See More]

  • Port Type: BNC (Coaxial) Connectors
  • Number of Ports: 1
  • Network Protocol: ATM; PPP
  • Supported Transmission Rates: 34
Video Test Generator -- Quantumdata™ 804
from Teledyne LeCroy

The quantum data 804 Video Generators feature four (4) HDMI outputs —all active simultaneously —for testing HDTVs with multiple HDMI inputs. This eliminates the need for splitters often required for testing each HDMI input on an HDTV. These video generators can output component analog... [See More]

  • Port Type: BNC (Coaxial) Connectors; HDMI
  • Number of Ports: 11
  • Network Protocol: HDMI, DVI and analog RGB
  • Supported Transmission Rates: 2250