USB Network and Protocol Analyzers

15 Results
ML-5710A
from Spirent Communications

Designed to fit into the Spirent SMB-200/2000 chassis [See More]

  • Port Type: RJ-45; USB
  • Number of Ports: 2
  • Network Protocol: 10 Base-T Ethernet
  • Supported Transmission Rates: 10
Profibus Diagnostic & Troubleshooting Device -- PROFIBUS Tester 5
from Softing Industrial Automation GmbH

The PROFIBUS Tester 5 (BC-700-PB) is a powerful PROFIBUS diagnostic and troubleshooting tool for testing the cables, measuring the signals and analyzing the communication of PROFIBUS networks. It is battery-powered and provides a graphical display, allowing for quick results when working in... [See More]

  • Port Type: USB
  • Number of Ports: 1
  • Network Protocol: Profibus
  • Operating Temperature: 0.0 to 50
802.11 A/B/G/N Protocol Analyzer -- Frontline® 802.11
from Teledyne LeCroy

Frontline is pleased to announce the release of the Frontline 802.11 a/b/g/n protocol analyzer. This is the latest addition to the world class suite of Frontline analyzers. Never Drop a Packet!. The sheer volume of 802.11 data flowing between devices can be staggering, but gone are the days when you... [See More]

  • Port Type: USB
  • Number of Ports: 1
  • Network Protocol: IEEE 802.11
  • Supported Transmission Rates: 450
Dual Universal Telephony Adapter (UTA) -- VQT241
from GL Communications, Inc.

The Dual Universal Telephony Adapter (Dual UTA) is a comprehensive hardware device designed to interface and test the voice and data quality of telecommunication networks. The Dual UTA features all the circuitry necessary to universally adapt to any telephony instrumentation, such as standard Plain... [See More]

  • Port Type: RJ-45; USB; 3.5mm, RJ-11, RJ-22
  • Network Protocol: VoIP
802.11ac Dual Band WiFi Sniffer -- WiOpsy
from Intelligraphics, Inc.

WiOpsy is an enterprise grade complete 802.11ac dual band WiFi Sniffer product, which consists of a USB WLAN adapter and high performance, reliable software stack including UI based on world's leading network traffic analyzer Wireshark. WiOpsy delivers a complete hardware and software solution to... [See More]

  • Port Type: USB
  • Network Protocol: 802.11ac
Asynchronous RS-232 Serial Protocol Analyzer -- Frontline® ComProbe II
from Teledyne LeCroy

To keep pace with advances in technology, the tried and true Serialtest ® analyzer has been upgraded to support the new "RS-232 ComProbe II". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous... [See More]

  • Port Type: RS232; USB
  • Number of Ports: 3
  • Network Protocol: Serial; RS232
  • Supported Transmission Rates: 0.9216
Portable USB T1 E1 Analyzer -- UTE001
from GL Communications, Inc.

Complex T1 E1 testing just got simpler with GL's new portable USB based T1 E1 analyzer !. GL's new USB based T1 E1 Analyzer is the world's most powerful, compact, full featured, and complete BERT, voiceband, data, signaling, and protocol analyzer on the market. Increased Performance with 64-bit... [See More]

  • Port Type: USB
  • Network Protocol: E1; T1
IGX Bloodhound 802.11ac Sniffer/Injector
from Intelligraphics, Inc.

The IGX Bloodhound 802.11ac Sniffer/Injector for Qualcomm ’s QCA 6174/QCA9378 provides the highest performance, most in depth data todays ’ Wi-Fi installations need by enabling precise control of the wireless network utilizing advanced provisions for debugging and continuous monitoring... [See More]

  • Port Type: USB
  • Network Protocol: 802.11ac
Asynchronous RS-422/485 Serial Protocol Analyzer -- Frontline® ComProbe
from Teledyne LeCroy

To keep pace with advances in technology, the tried and true Serialtest ® analyzer has been upgraded to support the new "RS-422/485 ComProbe". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous... [See More]

  • Port Type: USB
  • Number of Ports: 1
  • Network Protocol: Serial; RS422; RS485
  • Supported Transmission Rates: 0.9216
T1/E1/VF/Serial Data Analysis and Emulation Hardware, tProbe™ -- PTE001
from GL Communications, Inc.

GL's new tProbe ™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications. GL's tProbe... [See More]

  • Port Type: RJ-45; USB; RJ48c
  • Number of Ports: 10
  • Network Protocol: E1; Serial; T1; VF
Bluetooth® Tester -- Frontline® TLF3000
from Teledyne LeCroy

The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific... [See More]

  • Port Type: RJ-45; USB; SMA
  • Number of Ports: 6
  • Network Protocol: Bluetooth
  • Features: Indicators; External Clocking; Wireless
Bluetooth® Protocol Analyzer Used With Apple ATS Software -- Frontline® BPA® 100
from Teledyne LeCroy

Frontline ’s USB-powered BPA 100, used only in conjunction with Apple ’s ATS software and available exclusively from Avnet, Inc., is the special purpose tool required for developers and test engineers to certify that their Bluetooth Classic-enabled devices and accessories are officially... [See More]

  • Port Type: USB
  • Number of Ports: 1
  • Network Protocol: Bluetooth
  • Operating Temperature: 0.0 to 50
DDR3 / DDR4 Protocol Analyzer -- Kirba™ 480
from Teledyne LeCroy

The Teledyne LeCroy Kibra 480 is a stand-alone protocol analyzer that provides comprehensive DDR3 and DDR4 JEDEC timing analysis. Based on the ground breaking Kibra 380, the 480 platform features proprietary probing technology designed to non-intrusively monitor higher speed DDR3 as well as the new... [See More]

  • Port Type: USB; SMA
  • Number of Ports: 9
  • Network Protocol: DDR3/DDR4
  • Features: Remote Control; Software Included
Dual Mode Bluetooth® Protocol Analyzer -- Frontline® BPA® 600
from Teledyne LeCroy

The Frontline BPA 600 Dual Mode Bluetooth Protocol Analyzer is entirely USB-powered. Now you can go where YOU want to go and capture your Bluetooth data where ever you can take your laptop. With the Frontline BPA 600 analyzer you are not tied to a power outlet. Simply connect the Frontline hardware... [See More]

  • Port Type: USB
  • Number of Ports: 1
  • Network Protocol: Bluetooth
  • Features: Wireless; Software Included
Ethernet Network Tap, PC Interface Via USB -- Frontline® Ethernet ComProbe®
from Teledyne LeCroy

Frontline Test Equipment is pleased to announce the release of a compact, portable, aggregating Ethernet network tap that interfaces to the PC via USB. This new device, the Ethernet ComProbe, is non-intrusive, passive and captures bi-directional Ethernet data. The Ethernet ComProbe is compatible... [See More]

  • Port Type: RJ-45; USB
  • Number of Ports: 3
  • Network Protocol: 10 Base-T Ethernet
  • Features: Indicators; Software Included