Indicators Network and Protocol Analyzers
from Teledyne LeCroy
The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific... [See More]
- Network Protocol: Bluetooth
- Number of Ports: 6
- Port Type: RJ-45; USB; SMA
- Features: Indicators; External Clocking; Wireless
from Spirent Communications
Designed to fit into the Spirent SMB-200/2000 chassis [See More]
- Network Protocol: ATM; PPP
- Number of Ports: 1
- Port Type: RJ-45
- Supported Transmission Rates: 1.54
from SMC International
The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled, cathegorized and... [See More]
- Network Protocol: GOOSE Protocol
- Number of Ports: 1
- Port Type: RJ-45
- Features: Indicators
from Teledyne LeCroy
Frontline Test Equipment is pleased to announce the release of a compact, portable, aggregating Ethernet network tap that interfaces to the PC via USB. This new device, the Ethernet ComProbe, is non-intrusive, passive and captures bi-directional Ethernet data. The Ethernet ComProbe is compatible... [See More]
- Network Protocol: 10 Base-T Ethernet
- Number of Ports: 3
- Port Type: RJ-45; USB
- Features: Indicators; Software Included
from Teledyne LeCroy
The NetDecoder - DH+ Analyzer is a comprehensive data capture, debugging, network monitoring and analysis tool for troubleshooting DH+ networks. The NetDecoder analyzer works with Rockwell Automation ’s 1784-U2DHP to capture DH+ data. Benefits. The 1784-U2DHP provides easy connectivity to... [See More]
- Network Protocol: DH+
- Number of Ports: 1
- Port Type: USB
- Features: Indicators; Software Included
from Teledyne LeCroy
The Eclipse X34 can monitor, capture, decode and analyze multiple transmission modes with different bit-signaling, clocking schemes and rates that support bandwidth ranges (M-PHY Gears 1 to 3). Two independent reference clocks, Rate A and B operate at 19.2 and 26 MHz with 8B/10B, encoding can be... [See More]
- Network Protocol: M-PHY
- Number of Ports: 8
- Port Type: USB; SMA, Ethernet
- Features: Indicators; External Clocking
from Teledyne LeCroy
With advanced features such as support for PCI Express Spec 2.0, data rates of both 2.5 and 5 Gb/s, lane widths from x1 to x4, and a full 2GB of trace memory, the Summit T24 provides unmatched capability and flexibility for developers and users of advanced PCI Express products. The Summit T24 is the... [See More]
- Network Protocol: PCI Express
- Buffer: 8.00E6
- Port Type: USB; Ethernet
- Features: Indicators; Software Included
from Teledyne LeCroy
The Teledyne LeCroy Summit T28 PCI Express analyzer is for customers developing PCIe 1.0 or 2.0 x8 lane width server, workstation, desktop, graphics, storage, and network card applications. With advanced features such as support for PCI Express Spec 2.0, data rates of both 2.5 and 5 Gb/s, lane... [See More]
- Network Protocol: PCI Express
- Buffer: 8.00E6
- Port Type: USB; Ethernet
- Features: Indicators; Software Included
from Teledyne LeCroy
The Summit T3-16 is Teledyne LeCroy's fifth generation of protocol analyzers targeted at high speed PCI Express I/O-based applications such as workstation, desktop, graphics, storage, and network card applications. PCIe 3.0 technology achieves twice the effective data throughput rate of the PCIe 2.0... [See More]
- Network Protocol: PCI Express
- Buffer: 8.00E6
- Port Type: USB; Ethernet
- Features: Indicators; Software Included
from Teledyne LeCroy
The Teledyne LeCroy Summit T34 PCI Express protocol analyzer is designed for PCIe storage, add-in card and embedded application developers. It supports x1 to x4 lane widths with the capability of expanding to x8 with two boxes connected together, and deep buffer memory that is expandable from 4GB to... [See More]
- Network Protocol: PCI Express
- Buffer: 8.00E6
- Port Type: USB; Ethernet
- Features: Indicators; Software Included
from Teledyne LeCroy
Teledyne LeCroy ’s Summit ™ T48 joins the Summit ™ T416 as the second protocol analyzer to be released in its family of tools supporting the PCIe 4.0 architecture. The new Summit ™ T48 protocol analyzer based on the PCIe 4.0 specification supports up to 16GT/s and up to x8... [See More]
- Network Protocol: PCI Express
- Buffer: 6.40E7
- Port Type: USB; Ethernet
- Features: Indicators
from Teledyne LeCroy
Leveraging LeCroy's extensive expertise in high-speed serial data analysis, the Sierra M122A provides the most accurate capture, display and analysis of both SAS and SATA protocol at data rates up to 12 Gb/s. This multifunction validation platform is available with an integrated traffic generator... [See More]
- Network Protocol: SAS, SATA
- Number of Ports: 11
- Port Type: USB; Ethernet, Mini-SAS
- Supported Transmission Rates: 12000
from Teledyne LeCroy
Leveraging Teledyne LeCroy's extensive expertise in high-speed serial data analysis, the Sierra M124A provides the most accurate capture, display and analysis of both SAS and SATA protocol at data rates up to 12 Gb/s. This multifunction validation platform is available with an integrated traffic... [See More]
- Network Protocol: SAS, SATA
- Number of Ports: 11
- Port Type: USB; Ethernet, Mini-SAS
- Supported Transmission Rates: 12000
from Teledyne LeCroy
Designed to address the next evolution of Serial Attached SCSI 4.0, the Sierra M244 is a four-port protocol analyzer that offers a built-in Jammer for testing reliability and error recovery. With full support for 24Gb/s, 12Gfb/s, 6Gb/s and 3Gb/s SAS and SATA traffic, the Sierra M244 operating as an... [See More]
- Network Protocol: SAS
- Number of Ports: 10
- Port Type: USB; Ethernet, Mini-SAS
- Supported Transmission Rates: 24000
from Teledyne LeCroy
Designed for the SAS 4.0 (24 Gb/s) standard, the Sierra T244 provides the most accurate capture, display and analysis of the next generation SAS protocol. Featuring the industry's highest-fidelity probe design, the Sierra T244 seamlessly locks on 24G signaling without distorting the dynamic link... [See More]
- Network Protocol: SAS
- Number of Ports: 10
- Port Type: USB; Ethernet, Mini-SAS
- Supported Transmission Rates: 24000
from Teledyne LeCroy
The Sierra M6-1 products are ultra-portable single-port systems that can be purchased either as a protocol analyzer, or as an error injector. Measuring just 6.25" wide, 1.38" high, 9.0" deep (15.9 x 3.5 x 22.9 cm) and weighing in at 1.7 lbs (0.77 Kg), Sierra M6-1 systems are incredibly compact units... [See More]
- Network Protocol: SAS, SATA
- Number of Ports: 5
- Port Type: USB; Ethernet, SATA
- Supported Transmission Rates: 6000
from Teledyne LeCroy
Leveraging Teledyne LeCroy's extensive expertise in high-speed serial data analysis, the Sierra provides the most accurate capture, display and analysis of both SAS and SATA data traffic at data rates up to 6 Gb/s. The Sierra product family includes the capability for protocol analysis, traffic... [See More]
- Network Protocol: SATA
- Number of Ports: 6
- Port Type: USB; Ethernet, SATA
- Supported Transmission Rates: 6000
from Teledyne LeCroy
The Advisor T3 is based on Teledyne LeCroy's Voyager analyzer platform with its fast signal-lock and uncompromised 5Gbps recording accuracy. Designed to sit in-line between host and device, the Advisor provides loss-less capture of USB 2.0 or USB 3.0 traffic. Every event is time-stamped including... [See More]
- Network Protocol: USB
- Number of Ports: 2
- Port Type: USB
- Supported Transmission Rates: 1.2 to 5000
from Teledyne LeCroy
Teledyne LeCroy's legendary Voyager USB 3.0 analyzer platform provides the industry's most accurate and reliable capture of USB 2.0 and 3.0 protocol for fast debug, analysis and problem solving. This multifunction validation platform is available with an integrated exerciser capable of both 2.0 and... [See More]
- Network Protocol: USB
- Number of Ports: 6
- Port Type: USB; Ethernet
- Supported Transmission Rates: 1.2 to 4800
from Teledyne LeCroy
The Mercury T2 is the industry's smallest, most affordable hardware-based USB 2.0 protocol analyzer that combines the defacto standard CATC Trace display with powerful analysis features. The pocket-sized Mercury T2 is bus powered and is controlled using any Windows PC. With comprehensive triggering,... [See More]
- Network Protocol: USB
- Number of Ports: 2
- Port Type: USB
- Features: Indicators; Software Included
from Teledyne LeCroy
The pocket sized Mercury T2C supports the USB Type-C and Power Delivery 2.0 & 3.0 standards including capture and decoding of all packets over the new USB Type-C Configuration Channel (CC). The Mercury T2C is the industry ’s smallest and most affordable hardware-based USB protocol... [See More]
- Network Protocol: USB
- Number of Ports: 2
- Port Type: USB
- Features: Indicators; Software Included
from Teledyne LeCroy
With comprehensive support for USB Type-C, 3.1 and Power Delivery 3.0 specifications, Teledyne LeCroy ’s legendary Voyager analyzer platform provides the industry ’s most accurate and reliable capture of SuperSpeed USB and PD protocol for fast debug, analysis and problem solving. [See More]
- Network Protocol: USB
- Number of Ports: 8
- Port Type: USB; Ethernet
- Supported Transmission Rates: 1.5 to 10000
from Teledyne LeCroy
Frontline Sodera LE is a wideband Bluetooth protocol analyzer capable of sniffing all Bluetooth low energy channels simultaneously and passing detected packets on to the Frontline software for analysis and review. The Bluetooth low energy specification is rapidly being updated with modification that... [See More]
- Network Protocol: Bluetooth
- Features: Indicators; External Clocking; Wireless; Software Included
- Supported Transmission Rates: 2
- Operating Temperature: 0.0 to 40
from Teledyne LeCroy
With the Frontline Sodera Wideband Bluetooth Protocol Analyzer you see all Bluetooth traffic on all channels - everything that is in the air! View inquiry and paging packets along with Bluetooth all low energy and all BR/EDR packets. See them all simultaneously as they happen. Whole-band 2.4 GHz ISM... [See More]
- Network Protocol: Bluetooth
- Operating Temperature: 5 to 35
- Features: Indicators; Wireless; Software Included
- Operating Humidity: 10 to 90