Remote Control Port Network and Protocol Analyzers

2 Results
AT9015
from Spirent Communications

Designed to fit into the Spirent SMB-200/2000 chassis [See More]

  • Network Protocol: ATM; PPP
  • Number of Ports: 1
  • Port Type: RJ-45
  • Supported Transmission Rates: 1.54
DDR3 / DDR4 Protocol Analyzer -- Kirba™ 480
from Teledyne LeCroy

The Teledyne LeCroy Kibra 480 is a stand-alone protocol analyzer that provides comprehensive DDR3 and DDR4 JEDEC timing analysis. Based on the ground breaking Kibra 380, the 480 platform features proprietary probing technology designed to non-intrusively monitor higher speed DDR3 as well as the new... [See More]

  • Network Protocol: DDR3/DDR4
  • Number of Ports: 9
  • Port Type: USB; SMA
  • Features: Remote Control; Software Included