Frame Relay Network and Protocol Analyzers

3 Results
Frame Relay Protocol Analyzer -- XX130
from GL Communications, Inc.

Frame Relay is commonly used data link protocol based on packet switching technology. It is mainly incorporated by the corporate data networks due to its cost-effective data transmission, and flexible bandwidth. Frame relay is mostly used to connect local area networks with major backbones; also... [See More]

  • Network Protocol: Frame Relay
WN-3405
from Spirent Communications

Designed to fit into the Spirent SMB-200/2000 chassis [See More]

  • Network Protocol: ATM; Frame Relay; PPP
  • Number of Ports: 1
  • Port Type: V.35
  • Supported Transmission Rates: 8
T3/E3 Frame Relay Protocol Analyzer -- TT3130
from GL Communications, Inc.

Frame Relay is another commonly used data link protocol based on packet switching technology. It is mainly incorporated by the corporate data networks due to its cost-effective data transmission, and flexible bandwidth. Frame relay is mostly used to connect local area networks with major backbones;... [See More]

  • Network Protocol: Frame Relay; E1; T1