Wireless Network and Protocol Analyzers

5 Results
802.11 A/B/G/N Protocol Analyzer -- Frontline® 802.11
from Teledyne LeCroy

Frontline is pleased to announce the release of the Frontline 802.11 a/b/g/n protocol analyzer. This is the latest addition to the world class suite of Frontline analyzers. Never Drop a Packet!. The sheer volume of 802.11 data flowing between devices can be staggering, but gone are the days when you... [See More]

  • Network Protocol: IEEE 802.11
  • Number of Ports: 1
  • Port Type: USB
  • Supported Transmission Rates: 450
Bluetooth® Tester -- Frontline® TLF3000
from Teledyne LeCroy

The TLF300 is a Bluetooth tester used to aid in production and RF physical layer (PHY) testing. The TLF3000 provides RF testing, signal generation, signal analysis and advertiser scanner in one powerful package. It includes a comprehensive library of test plans supporting all aspects of the specific... [See More]

  • Network Protocol: Bluetooth
  • Number of Ports: 6
  • Port Type: RJ-45; USB; SMA
  • Features: Indicators; External Clocking; Wireless
Dual Mode Bluetooth® Protocol Analyzer -- Frontline® BPA® 600
from Teledyne LeCroy

The Frontline BPA 600 Dual Mode Bluetooth Protocol Analyzer is entirely USB-powered. Now you can go where YOU want to go and capture your Bluetooth data where ever you can take your laptop. With the Frontline BPA 600 analyzer you are not tied to a power outlet. Simply connect the Frontline hardware... [See More]

  • Network Protocol: Bluetooth
  • Number of Ports: 1
  • Port Type: USB
  • Features: Wireless; Software Included
Low Energy Bluetooth® Tester -- Frontline® Harmony
from Teledyne LeCroy

Harmony LE Tester. The Frontline Harmony LE Tester is a robust conformance testing platform, focused on the Bluetooth low energy specification. It is an integrated software/hardware test platform for Bluetooth protocol qualification testing that provides: Test Manager. Upper Tester. Lower Tester. [See More]

  • Network Protocol: Bluetooth
  • Number of Ports: 3
  • Port Type: USB
  • Features: Wireless
Low Energy Bluetooth® Protocol Analyzer -- Frontline® BPA®
from Teledyne LeCroy

In an increasingly mobile world, it ’s more important than ever that developers ’ tools are just as mobile as the devices and technologies they ’re creating. Frontline puts problem-solving literally in the palm of your hand with the Frontline BPA low energy Bluetooth Protocol... [See More]

  • Network Protocol: Bluetooth
  • Number of Ports: 1
  • Port Type: USB
  • Features: Wireless; Software Included