Gigabit Ethernet Network and Protocol Analyzers

5 Results
PacketScan HD™ Network Monitoring Appliance -- PKV120p
from GL Communications, Inc.

Capturing and analyzing high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP... [See More]

  • Network Protocol: Gigabit Ethernet; ISDN; TCP/IP; GSM, UMTS, LTE, IMS, SIP, RTP, T.38, RTCP, and More
  • Supported Transmission Rates: 1000 to 10000
GX-1405B
from Spirent Communications

Designed to fit into the Spirent SMB-200/2000 chassis, full duplex [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
  • Number of Ports: 1
  • Port Type: 850nm Multi-Mode Fiber
  • Supported Transmission Rates: 1000
PacketShark™ GbE Packet Capture, Filter, & Aggregation Tap -- PKV201
from GL Communications, Inc.

GL's PacketShark ™ is a portable product that can tap packet networks, capture Ethernet packets at wire speed, i.e., in optical or electrical interfaces up to 1 Gb/s and selectively filter the captured traffic based on specified criteria. Packets are transmitted through two ports and the... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet; TCP/IP
  • Number of Ports: 4
  • Port Type: RJ-45; SPAN, DROP, SFP
  • Supported Transmission Rates: 10 to 1000
SIP Bulk Call Generator -- PKG100
from GL Communications, Inc.

PacketGen ™ is a PC-based real-time VoIP bulk call generator (including both SIP signaling and RTP generation) for stress testing and precise analysis of the VoIP network equipment. PacketGen ™ is based on a distributed architecture, with SIP and RTP software cores modularly stacked in... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet; SIP UA, IMS SIP UE, SIP I+T, SIGTRAN, IuCS, MGCP, NCS, H.248/Megaco, Cisco SCCP (Skinny), Clear Channel (No Call Control)
VoIP Analysis and Simulation, ExpertSAM™ -- PXE106
from GL Communications, Inc.

s ExpertSAM ™ is an optional application with GL ’s PacketExpert ™, Ethernet / IP Tester that comes in 2 platform variants –. ExpertSAM ™ 1 Gbps (PXE106) – This is a quad port USB based portable unit, 2 of which can be either Electrical or Optical (Port 2, Port 3)... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
  • Supported Transmission Rates: 10 to 1000