ATM Network and Protocol Analyzers
from GL Communications, Inc.
Asynchronous Transfer Mode (ATM) is a flexible network, which carries voice, video, and data in the same way, i.e. fixed length cells. It has generated a number of revenue opportunities because of its different classes of service support for multimedia traffic, efficient bandwidth management for... [See More]
- Network Protocol: ATM
from Spirent Communications
Designed to fit into the Spirent SMB-200/2000 chassis [See More]
- Network Protocol: ATM; PPP
- Number of Ports: 1
- Port Type: RJ-45
- Supported Transmission Rates: 1.54
from GL Communications, Inc.
Asynchronous Transfer Mode (ATM) is a flexible network, which carries voice, video, and data in the same way, i.e. fixed length cells. It has generated a number of revenue opportunities because of its different classes of service support for multimedia traffic, efficient bandwidth management for... [See More]
- Network Protocol: ATM
from GL Communications, Inc.
Asynchronous Transfer Mode (ATM) is a flexible network protocol carrying voice, video, and data in fixed length cells. ATM network has two kinds of interfaces, UNI (Interface between ATM User and Public ATM switch) and NNI (Interface between two Public ATM switches). Similar to the OSI Protocol... [See More]
- Network Protocol: ATM