Triple Balanced Mixer RF Mixers
from Marki Microwave LLC
The MM2-0530LBH is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations,... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 5000 to 30000
- Package Type: Connectorized; connectorized
from Mini-Circuits
Mini-Circuits ’ ADE-201FMH+ is a surface mount frequency mixer providing high IP3 performance, ideal for minimizing 3rd order intermodulation distortion in multiple carrier environments and other systems where unwanted signals may be present. It also provides high isolation, high P1dB... [See More]
- Mixer Type: Triple Balanced
- RF: 90 to 200
- Package Type: Surface Mount
- Intercept Point (IP3): 30
from Marki Microwave LLC
The MM2-0432HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 0.0 to ?
- Package Type: Surface Mount; surface-mount
from Mini-Circuits
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz [See More]
- Mixer Type: Triple Balanced
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from Marki Microwave LLC
The MM2-0432HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 4000 to 32000
- Package Type: Surface Mount; surface-mount
from Marki Microwave LLC
The MM2-0843HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 0.0 to ?
- Package Type: Surface Mount; surface-mount
from Marki Microwave LLC
The MM2-0843HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 8000 to 43000
- Package Type: Surface Mount; surface-mount
from Marki Microwave LLC
M2-0020LK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 500 to 20000
- Package Type: Connectorized; connectorized
from Marki Microwave LLC
M2-0020LKC-1 is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3... [See More]
- Mixer Type: Triple Balanced; mixers
- Package Type: microstrip
from Marki Microwave LLC
M2-0020LKC-2 is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3... [See More]
- Mixer Type: Triple Balanced; mixers
- Package Type: microstrip
from Marki Microwave LLC
M2-0020MK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 500 to 20000
- Package Type: Connectorized; connectorized
from Marki Microwave LLC
M2-0026LE-1 is Not Recommended for New Design. Please refer to T3-20GLES-1 or T3-20GLCTG-1 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 10 to 26500
- Package Type: microstrip
from Marki Microwave LLC
M2-0026LE-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 10 to 26500
- Package Type: microstrip
from Marki Microwave LLC
M2-0026LP is Not Recommended for New Design. Please refer to T3-20GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 10 to 26500
- Package Type: Connectorized; connectorized
from Marki Microwave LLC
M2-0208LE-1 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 8000
- Package Type: microstrip
from Marki Microwave LLC
M2-0208LE-2 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 8000
- Package Type: microstrip
from Marki Microwave LLC
M2-0208LP is Not Recommended for New Design. Please refer to MM1-0212LS or T3-12LQP as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 8000
- Package Type: Connectorized; connectorized
from Marki Microwave LLC
M2-0208ME-2 is End of Life. Please refer to MM1-0212LSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 8000
- Package Type: microstrip
from Marki Microwave LLC
M2-0208MP is End of Life. Please refer to MM1-0212LS or T3-12LQP as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 8000
- Package Type: Connectorized; connectorized
from Marki Microwave LLC
M2-0208NE-1 is End of Life. Please refer to MM1-0212HSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 8000
- Package Type: microstrip
from Marki Microwave LLC
M2-0208NE-2 is End of Life. Please refer to MM1-0212HSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 8000
- Package Type: microstrip
from Marki Microwave LLC
M2-0218HP is End of Life. Please refer to T3-18GLS or MM1-0222HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 18000
- Package Type: Connectorized; connectorized
from Marki Microwave LLC
M2-0218LE-1 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-1 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all... [See More]
- Mixer Type: Triple Balanced; mixers
- Package Type: microstrip
from Marki Microwave LLC
M2-0218LE-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all... [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 18000
- Package Type: microstrip
from Marki Microwave LLC
M2-0218LP is End of Life. Please refer to MM1-0222LS or T3-18GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. [See More]
- Mixer Type: Triple Balanced; mixers
- RF: 2000 to 18000
- Package Type: Connectorized; connectorized
from Marki Microwave LLC
M2-0218ME-1 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-1 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all... [See More]
- Mixer Type: Triple Balanced; mixers
- Package Type: microstrip
from Marki Microwave LLC
M2-0218ME-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all... [See More]
- Mixer Type: Triple Balanced; mixers
- Package Type: microstrip
from Pulsar Microwave Corporation
RoHS compliant, custom frequency bands & optimized specifications available [See More]
- Mixer Type: Triple Balanced
- RF: 1850 to 1910
- Package Type: Connectorized
- LO: 1780 to 1840