Connectorized RF Mixers

37 Results
RF Mixer -- HMC-C009
from Richardson RFPD

The HMC-C009 is a passive I/Q MMIC mixer housed in a miniature hermetic module which can be used as either an Image Reject Mixer or a Single Sideband Upconverter. The module utilizes two standard Hittite double balanced mixer cells and a 90 degree hybrid fabricated on a GaAs MES FET process. This... [See More]

  • Package Type: Connectorized; SMA Connectorized
  • IF: 0.0 to 3500
  • RF: 4000 to 8500
  • LO Power: 15
Mixers -- DML-2B-10G
from Crane Aerospace & Electronics

Package Type | Connectorized. Conversion Loss (dB) Max | 10. LO Drive (dBm) Norm | 7. Environmental Screening | Catalogue, Mil-screened. RF LO Frequency Min (MHz) | 3,000. RF LO Frequency Max (MHz) | 18,000. IF Bandwidth (MHz) | 2000 [See More]

  • Package Type: Connectorized; Connectorized
  • IF: 2000
  • LO: 3000 to 18000
  • LO Power: 7 dBm; 7
GaAs MMIC 5-30 GHz Triple Balanced Mixer -- MM2-0530LBH
from Marki Microwave LLC

The MM2-0530LBH is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations,... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Triple Balanced; mixers
  • RF: 5000 to 30000
RF Mixer -- HMC-C014
from Richardson RFPD

The HMC-C014 is a general purpose passive double-balanced mixer housed in a miniature hermetic module that can be used as an upconverter or downconverter between 16 and 32 GHz. This mixer requires no external components or matching circuitry. The HMC-C014 provides excellent LO to RF and LO to IF... [See More]

  • Package Type: Connectorized; SMA Connectorized
  • IF: 0.0 to 8000
  • RF: 16000 to 32000
  • LO Power: +13 dBm
GaAs MMIC Double Balanced Mixer -- MM1-0320LBH
from Marki Microwave LLC

The MM1-0320L is a passive double balanced MMIC mixer. It delivers excellent 7 dB conversion loss, superior isolations and spurious performance across a broad 3 to 20 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +5 dBm inputs. The MM1-0320L is available both as a wire... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 3000 to 20000
RF Mixer -- M14A [M14A from MACOM]
from Richardson RFPD

The M14A is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or... [See More]

  • Package Type: Connectorized; SMA Connectorized
  • LO: 4000 to 16000
  • RF: 6000 to 14000
  • IF: 0.0 to 2000
GaAs MMIC mmWave Double Balanced Mixer -- MM1-1886HM
from Marki Microwave LLC

The MM1-1886HM is a passive double balanced MMIC mixer. It features excellent 8.5 dB conversion loss, superior isolations and outstanding spurious performance across a broad 18 to 86 GHz RF/LO bandwidth. Optimized for higher LO drive levels, the MM1-1886HM delivers enhanced linearity with a minimum... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to 86000
GaAs MMIC mmWave Double Balanced Mixer -- MM1-1886LM
from Marki Microwave LLC

The MM1-1886LM is a passive double balanced MMIC mixer. It features excellent 8.5 dB conversion loss, superior isolations and spurious performance across a broad 18 to 86 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +7 dBm inputs. The MM1-1886L is available as a wire... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to 86000
IQ-0307LXP, Quadrature-If Double-Balanced Mixers -- IQ-0307LXP
from Marki Microwave LLC

IQ-0307LXP is Not Recommended for New Design. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 3000 to 7000
IQ-0307MXP, Quadrature-If Double-Balanced Mixers -- IQ-0307MXP
from Marki Microwave LLC

IQ-0307MXP is End of Life. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 3000 to 7000
IQ-0618LXP, Quadrature-If Double-Balanced Mixers -- IQ-0618LXP
from Marki Microwave LLC

IQ-0618LXP is Not Recommended for New Design. Please refer to MMIQ-0626LS as the recommended replacement. The IQ-0618 is a passive IQ mixer. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
IQ-0618MXP, Quadrature-If Double-Balanced Mixers -- IQ-0618MXP
from Marki Microwave LLC

IQ-0618MXP is Not Recommended for New Design. Please refer to MMIQ-0626HS as the recommended replacement. The IQ-0618 is a passive IQ mixer. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
IQ-1545LMP, Quadrature-IF Double-Balanced Mixers -- IQ-1545LMP
from Marki Microwave LLC

IQ-1545LMP is Not Recommended for New Design. Please refer to MMIQ-0205HXA as the recommended replacement. The IQ-1545 is a passive IQ mixer. This broadband mixer spans 1.5 to 4.5 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 25 dB of image rejection is available due to the... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 1500 to 4500
IQ-4509LXP, Quadrature-If Double-Balanced Mixers -- IQ-4509LXP
from Marki Microwave LLC

IQ-4509LXP is End of Life. Please refer to MMIQ-0416LS as the recommended replacement. The IQ-4509 is a passive IQ mixer. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
IQ-4509MXP, Quadrature-If Double-Balanced Mixers -- IQ-4509MXP
from Marki Microwave LLC

IQ-4509MXP is End of Life. Please refer to MMIQ-0416LS as the recommended replacement. The IQ-4509 is a passive IQ mixer. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
IR-4509LXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers -- IR-4509LXP
from Marki Microwave LLC

IR-4509LXP is Not Recommended for New Design. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
IR-4509MXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers -- IR-4509MXP
from Marki Microwave LLC

IR-4509MXP is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
IRW-0618LXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer -- IRW-0618LXW-1
from Marki Microwave LLC

IRW-0618LXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626LS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
IRW-0618LXW-2, Image Reject Double-Balanced Mixers -- IRW-0618LXW-2
from Marki Microwave LLC

IRW-0618LXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626LS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer -- IRW-0618MXW-1
from Marki Microwave LLC

IRW-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
IRW-0618MXW-2, Image Reject Double-Balanced Mixers -- IRW-0618MXW-2
from Marki Microwave LLC

IRW-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
M1-0008LQP, Double-Balanced Mixers -- M1-0008LQP
from Marki Microwave LLC

M1-0008LQP is End of Life. Please refer to T3-12LQP or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 10 to 8000
M1-0012LQP, Double-Balanced Mixers -- M1-0012LQP
from Marki Microwave LLC

M1-0012LQP is End of Life. Please refer to T3-12LQP or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 10 to 12000
M1-0204HP, Double-Balanced Mixers -- M1-0204HP
from Marki Microwave LLC

M1-0204HP is End of Life. Please refer to MM1-0212HS or MM1-0212SS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 2000 to 4000
M1-0204LP, Double-Balanced Mixers -- M1-0204LP
from Marki Microwave LLC

M1-0204LP is Not Recommended for New Design. Please refer to MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 2000 to 4000
M1-0204MP, Double-Balanced Mixers -- M1-0204MP
from Marki Microwave LLC

M1-0204MP is Not Recommended for New Design. Please refer to MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 2000 to 4000
M1-0204NP, Double-Balanced Mixers -- M1-0204NP
from Marki Microwave LLC

M1-0204NP is End of Life. Please refer to MM1-0212LS or MM1-0212HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 2000 to 4000
M1-0208LP, Double-Balanced Mixers -- M1-0208LP
from Marki Microwave LLC

M1-0208LP is Not Recommended for New Design. Please refer to MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 2000 to 8000
M1-0208MP, Double-Balanced Mixers -- M1-0208MP
from Marki Microwave LLC

M1-0208MP is End of Life. Please refer to MM1-0212LS or MM1-0115HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers... [See More]

  • Package Type: Connectorized; connectorized
  • Mixer Type: Double Balanced; mixers
  • RF: 2000 to 8000
Double Balanced Mixer -- MC36A
from Emhiser Research, Inc.

Features. High TOI +23 dBm Typical. Very Low Spurious. SMA Connectors [See More]

  • Package Type: Connectorized
  • LO: 1 to 4.2
  • RF: 1 to 4.2
  • IF: 0.0 to 1.00E-3
Double Balanced Mixer -- Model MR105L
from Spectrum Microwave

Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]

  • Package Type: Connectorized
  • LO: 2000 to 18000
  • RF: 2000 to 18000
  • IF: 800
Balanced Mixer -- QMB
from QuinStar Technology, Inc.

QuinStar Technology ’s QMB series balanced mixers enable millimeter-wave signals to be down converted to broad IF bandwidths with a local oscillator. They are available for RF over 18-110 GHz in seven waveguide bands and operate over very broad RF, LO and IF bandwidths. For fixed LO frequency... [See More]

  • Package Type: Connectorized
  • IF: 0.0 to 35000
  • RF: 18000 to 110000
  • Conversion Loss: 5.5 to 9
Double Balanced Mixer -- MC37
from Emhiser Research, Inc.

Features. High Isolation 35 dB Typical. Low Loss 7 dB Typical. SMA Connectors [See More]

  • Package Type: Connectorized
  • LO: 1000 to 4200
  • RF: 1000 to 4200
  • IF: 0.0 to 1000
Harmonic Mixers and Diplexer -- QMH Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QMH series harmonic mixers enable down-conversion of millimeter-wave signals using lower frequency (microwave) local oscillator in the 2 to 20 GHz frequency range. The down-converted intermediate frequency (IF) is in the 5 MHz to 3 GHz range. Harmonic mixing is achieved... [See More]

  • Package Type: Connectorized
  • LO Power: 7 dBm (optional feature); +13 dBm (optional feature); +10 dBm (optional feature)
  • RF: 18000 to 110000
  • Conversion Loss: 20 to 40
Double Balanced Mixer -- MC55S
from Emhiser Research, Inc.

Features. SMA Connectors. HI-REL Capability [See More]

  • Package Type: Connectorized
  • LO: 1 to 1500
  • RF: 1 to 1500
  • IF: 0.0 to 1000
I-Q Mixer -- QMI Series
from QuinStar Technology, Inc.

QuinStar Technology supplies series QMI mixer with I (in phase) and Q (quadrature phase) outputs. They are offered over the RF range of 18 to 110 GHz. These mixers utilize two balanced mixers, a 90 degree RF hybrid and an LO power splitter integrated to achieve excellent amplitude and phase balanced... [See More]

  • Package Type: Connectorized
  • IF: ? to 3000
  • RF: 18000 to 110000
  • Conversion Loss: 9 to 15
Spectrum Analyzer Mixers and Diplexer -- QMA Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QMA series of spectrum analyzer mixers facilitate the display and measurement of milli ¬meter-wave signals using lower frequency (microwave) local oscillator signals. They cover the frequency range of 18 to 110 GHz in seven waveguide bands. These mixers are designed... [See More]

  • Package Type: Connectorized
  • LO Power: 7 dBm (optional feature); +13 dBm (optional feature); +10 dBm (optional feature)
  • RF: 18000 to 170000