+23 dBm RF Mixers

7 Results
RF Mixer -- CSM5TH [CSM5TH from MACOM]
from Richardson RFPD

The CSM5TH is a termination insensitive mixer, designed for use in military, wireless, and test equipment applications. The design utilizes Schottky bridge quad diodes, broadBand ferrite baluns and internal loads to provide excellent performance without degradation due to external VSWR mismatches. [See More]

  • LO Power: +23 dBm
  • LO: 50 to 4800
  • RF: 50 to 4800
  • IF: 50 to 3000
RF Mixer -- MAMX-011097-TR0500 [MAMX-011097-TR0500 from MACOM]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • LO Power: +23 dBm
  • RF: 32000 to 37000
  • Package Type: PDFN
  • LO: 27000 to 42000
Double Balanced Mixer -- MC76S
from Emhiser Research, Inc.

Features. High TOI +30 dBm Typical. 4 GHz Upper Frequency. SMA Connectors. HI-REL Capability [See More]

  • LO Power: +23 dBm
  • RF: 300 to 4000
  • Package Type: Connectorized
  • LO: 300 to 4000
High Intercept Point (IP3) Mixer -- PH-20 Series
from Pulsar Microwave Corporation

RoHS compliant, custom frequency bands & optimized specifications available [See More]

  • LO Power: +23 dBm
  • RF: 1850 to 1910
  • Package Type: Connectorized
  • LO: 1780 to 1840
Double Balanced Mixer -- MS86A
from Emhiser Research, Inc.

Features. +32 dBm Intercept Point. Relay Header [See More]

  • LO Power: +23 dBm
  • RF: 100 to 500000
  • Package Type: Plugin
  • LO: 100 to 500000
Double Balanced Mixer -- MT54B
from Emhiser Research, Inc.

Features. High TOI +30 dBm Typical. Very Low Spurious. Small Footprint (0.1 in ²). HI-REL Capability [See More]

  • LO Power: +23 dBm
  • RF: 10 to 1000
  • Package Type: Plugin
  • LO: 10 to 1000
Double Balanced Mixer -- MT76
from Emhiser Research, Inc.

Features. High TOI +30 dBm Typical. 4 GHz Upper Frequency. Small Footprint <0.2 in ². HI-REL Capability [See More]

  • LO Power: +23 dBm
  • RF: 0.3000 to 4
  • Package Type: Plugin
  • LO: 0.3000 to 4