Image Reject Mixer RF Mixers
from Emhiser Research, Inc.
Features. ¨ Low Frequency LO. ¨ Image Reject Mixer. ¨ Low LO Power [See More]
- Mixer Type: Image Reject Mixer
- RF: 1.2 to 1600
- Package Type: Plugin
- LO: 1.2 to 1600
from Broadcom Inc.
Features. 5x5 mm Surface Mount Package. Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF. Low Conversion Loss: -8 dB. Complete Image Suppression: 20 dB. Simple DC Requirements: -1V, 0 mA. Good third Order Intercept of 18dB [See More]
- Mixer Type: Image Reject Mixer
- RF: 5000 to 30000
- Package Type: Surface Mount
- LO: 5000 to 30000
from Spectrum Microwave
Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]
- Mixer Type: Image Reject Mixer
- RF: 6000 to 18000
- Package Type: Connectorized
- LO: 6000 to 18000
from Custom MMIC
The CMD182 is a compact I/Q mixer die that can be used as either an image reject mixer or a single sideband upconverter. The CMD182 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182 offers full passivation for... [See More]
- Mixer Type: Single Balanced; Image Reject Mixer
- LO: 6000 to 10000
- Package Type: DIE
- IF: 3500