+17 dBm RF Mixers
from Richardson RFPD
The CSM1-17 is a double balanced mixer, designed for use in the high volume wireless applications. The design utilizes Schottky ring quad diodes and broadBand baluns to attain excellent performance. [See More]
- LO Power: +17 dBm
- RF: 10 to 1500
- Package Type: Surface Mount; Surface Mount
- LO: 10 to 1500
from Crane Aerospace & Electronics
Package Type | Flatpack. Conversion Loss (dB) Max | 7. LO Drive (dBm) Norm | 17. Environmental Screening | Catalogue, Mil-screened. RF LO Frequency Min (MHz) | 5. RF LO Frequency Max (MHz) | 1,000. IF Bandwidth (MHz) | 800 [See More]
- LO Power: +17 dBm; 17
- LO: 5 to 1000
- Package Type: Flatpack; Flatpack
- IF: 800
from Emhiser Research, Inc.
Features. High TOI +23 dBm Typical. Very Low Spurious. SMA Connectors [See More]
- LO Power: +17 dBm
- RF: 1 to 4.2
- Package Type: Connectorized
- LO: 1 to 4.2
from Custom MMIC
The CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. [See More]
- LO Power: +17 dBm
- LO: 26000 to 45000
- Package Type: DIE
- IF: 12000
from Spectrum Microwave
Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]
- LO Power: +17 dBm; 15 Min, 19 Max, 17 Typical
- RF: 2000 to 18000
- Package Type: Connectorized
- LO: 2000 to 18000
from Emhiser Research, Inc.
Features. 2.0:1 Typical Midband VSWR. 35dB Typical Midband Isolation [See More]
- LO Power: +17 dBm
- RF: 1000 to 4.00E6
- Package Type: Flatpack
- LO: 1000 to 4.00E6
from Custom MMIC
The CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an... [See More]
- LO Power: +17 dBm
- LO: 4000 to 8500
- Package Type: Surface Mount
- IF: 2200
from Emhiser Research, Inc.
Features. Mini Relay Header [See More]
- LO Power: +17 dBm
- RF: 5 to 1000
- Package Type: Plugin
- LO: 5 to 1000
from Emhiser Research, Inc.
Features. Low Cost. High Level. Relay Header [See More]
- LO Power: +17 dBm
- RF: 10 to 750
- Package Type: Plugin
- LO: 10 to 750