Double Balanced Mixer RF Mixers

62 Results
Double Balanced Mixer/LO Amplifier -- MM1A-0330HPSM
from Marki Microwave LLC

The MM1A-0330HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-0330HSM is ideal for applications with wide bandwidths and operation through the K band. The integrated LO driver amplifier allows for operation with LO powers as... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 3000 to 30000
  • Package Type: Surface Mount; surface-mount
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz -- ADE-1LH+
from Mini-Circuits

Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz [See More]

  • Mixer Type: Double Balanced
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer -- CMD254C3
from Qorvo

Qorvo's CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO... [See More]

  • Mixer Type: Double Balanced; Fundamental
  • RF: 11000 to 21000
  • Package Type: Surface Mount; Ceramic QFN
  • LO: 11000 to 21000
Double Balanced Mixer/LO Amplifier -- MM1A-0626SPSM
from Marki Microwave LLC

The MM1A-0626SPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-0626SPSM is ideal for applications with wide bandwidths and operation through the K band. The integrated LO driver amplifier allows for operation with LO powers as... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 6000 to 26000
  • Package Type: Surface Mount; surface-mount
Level 13, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 600 MHz -- ADE-1MHW+
from Mini-Circuits

Level 13, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 600 MHz [See More]

  • Mixer Type: Double Balanced
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer -- CMD255C3
from Qorvo

Qorvo's CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with... [See More]

  • Mixer Type: Double Balanced; Fundamental
  • RF: 16000 to 26000
  • Package Type: Surface Mount; Ceramic QFN
  • LO: 16000 to 26000
GaAs MMIC Chip Scale Package Double Balanced Mixer -- MM1-0626HCSP2
from Marki Microwave LLC

The MM1-0626HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 6000 to 26000
  • Package Type: Surface Mount; surface-mount
Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.05 - 250 MHz -- ADE-6+
from Mini-Circuits

Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.05 - 250 MHz [See More]

  • Mixer Type: Double Balanced
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
26 - 44 GHz Double Balanced Mixer -- CMD181K3
from Qorvo

Qorvo's CMD181K3 is a general purpose, double balanced mixer in a leadless 3 x 3 mm air cavity surface mount package. Operating over the RF bandwidth of 26 to 44 GHz, the mixer has very low conversion loss and high isolations to both the RF and IF ports due to the optimized balun structures. The... [See More]

  • Mixer Type: Double Balanced; Double Balanced
  • RF: 26000 to 44000
  • Package Type: Surface Mount; QFN
  • LO: 26000 to 44000
GaAs MMIC Chip Scale Package Double Balanced Mixer -- MM1-0626SCSP2
from Marki Microwave LLC

The MM1-0626SCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 6000 to 26000
  • Package Type: Surface Mount; surface-mount
Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1000 MHz -- ADE-12+
from Mini-Circuits

Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1000 MHz [See More]

  • Mixer Type: Double Balanced
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
6 - 14 GHz (C, X, Ku Band) High IP3 Double Balanced Mixer -- CMD253C3
from Qorvo

Qorvo's CMD253C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD253C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO... [See More]

  • Mixer Type: Double Balanced; Fundamental
  • RF: 6000 to 14000
  • Package Type: Surface Mount; Ceramic QFN
  • LO: 6000 to 14000
GaAs MMIC Chip Scale Package Double Balanced Mixer -- MM1-1886HCSP2
from Marki Microwave LLC

The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to 86000
  • Package Type: Surface Mount; surface-mount
GaAs MMIC Double Balanced Mixer -- MM1-0320LBH
from Marki Microwave LLC

The MM1-0320L is a passive double balanced MMIC mixer. It delivers excellent 7 dB conversion loss, superior isolations and spurious performance across a broad 3 to 20 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +5 dBm inputs. The MM1-0320L is available both as a wire... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 3000 to 20000
  • Package Type: Connectorized; connectorized
GaAs MMIC Double Balanced Mixer -- MM1-1850HPSM-2
from Marki Microwave LLC

The MM1-1850HPSM-2 is a wideband GaAs MMIC double balanced mixer, operating from 18 to 50 GHz. It performs well as both an up and down converter, offering typical conversion loss of 10 dB, input IP3 of +23.5 dBm, and LO to RF isolation of 41 dB, with strong spurious suppression. The MM1-1850HPSM-2... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to 50000
  • Package Type: Surface Mount; surface-mount
GaAs MMIC mmWave Double Balanced Mixer -- MM1-1886HCH-2
from Marki Microwave LLC

The MM1-1886HCH-2 is a compact, passive double-balanced MMIC mixer engineered for wideband performance. It features excellent 8.5 dB conversion loss, superior isolations, and spurious performance across a broad 18 to 86 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +13... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to 86000
  • Package Type: bare-die
GaAs MMIC mmWave Double Balanced Mixer -- MM1-1886HM
from Marki Microwave LLC

The MM1-1886HM is a passive double balanced MMIC mixer. It features excellent 8.5 dB conversion loss, superior isolations and outstanding spurious performance across a broad 18 to 86 GHz RF/LO bandwidth. Optimized for higher LO drive levels, the MM1-1886HM delivers enhanced linearity with a minimum... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to 86000
  • Package Type: Connectorized; connectorized
GaAs MMIC mmWave Double Balanced Mixer -- MM1-1886LCH-2
from Marki Microwave LLC

The MM1-1886LCH-2 is a compact, passive double-balanced MMIC mixer engineered for wideband performance. Operating from 18 to 86 GHz, it features excellent 8.5 dB conversion loss and isolation down to 56 dB. The MM1-1886LCH-2 operates with an LO drive as low as +7 dBm and can be purchased as either a... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to ?
  • Package Type: bare-die
GaAs MMIC mmWave Double Balanced Mixer -- MM1-1886LM
from Marki Microwave LLC

The MM1-1886LM is a passive double balanced MMIC mixer. It features excellent 8.5 dB conversion loss, superior isolations and spurious performance across a broad 18 to 86 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +7 dBm inputs. The MM1-1886L is available as a wire... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 18000 to 86000
  • Package Type: Connectorized; connectorized
IQ-0307LXP, Quadrature-If Double-Balanced Mixers -- IQ-0307LXP
from Marki Microwave LLC

IQ-0307LXP is Not Recommended for New Design. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 3000 to 7000
  • Package Type: Connectorized; connectorized
IQ-0307MXP, Quadrature-If Double-Balanced Mixers -- IQ-0307MXP
from Marki Microwave LLC

IQ-0307MXP is End of Life. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 3000 to 7000
  • Package Type: Connectorized; connectorized
IQ-0618LXP, Quadrature-If Double-Balanced Mixers -- IQ-0618LXP
from Marki Microwave LLC

IQ-0618LXP is Not Recommended for New Design. Please refer to MMIQ-0626LS as the recommended replacement. The IQ-0618 is a passive IQ mixer. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
  • Package Type: Connectorized; connectorized
IQ-0618MXP, Quadrature-If Double-Balanced Mixers -- IQ-0618MXP
from Marki Microwave LLC

IQ-0618MXP is Not Recommended for New Design. Please refer to MMIQ-0626HS as the recommended replacement. The IQ-0618 is a passive IQ mixer. This broadband mixer spans 6 to 18 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
  • Package Type: Connectorized; connectorized
IQ-1545LMP, Quadrature-IF Double-Balanced Mixers -- IQ-1545LMP
from Marki Microwave LLC

IQ-1545LMP is Not Recommended for New Design. Please refer to MMIQ-0205HXA as the recommended replacement. The IQ-1545 is a passive IQ mixer. This broadband mixer spans 1.5 to 4.5 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 25 dB of image rejection is available due to the... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 1500 to 4500
  • Package Type: Connectorized; connectorized
IQ-4509LXP, Quadrature-If Double-Balanced Mixers -- IQ-4509LXP
from Marki Microwave LLC

IQ-4509LXP is End of Life. Please refer to MMIQ-0416LS as the recommended replacement. The IQ-4509 is a passive IQ mixer. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
  • Package Type: Connectorized; connectorized
IQ-4509MXP, Quadrature-If Double-Balanced Mixers -- IQ-4509MXP
from Marki Microwave LLC

IQ-4509MXP is End of Life. Please refer to MMIQ-0416LS as the recommended replacement. The IQ-4509 is a passive IQ mixer. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
  • Package Type: Connectorized; connectorized
IR-4509LXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers -- IR-4509LXP
from Marki Microwave LLC

IR-4509LXP is Not Recommended for New Design. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
  • Package Type: Connectorized; connectorized
IR-4509MXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers -- IR-4509MXP
from Marki Microwave LLC

IR-4509MXP is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 4500 to 9000
  • Package Type: Connectorized; connectorized
IRW-0618LXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer -- IRW-0618LXW-1
from Marki Microwave LLC

IRW-0618LXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626LS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
  • Package Type: Connectorized; connectorized
IRW-0618LXW-2, Image Reject Double-Balanced Mixers -- IRW-0618LXW-2
from Marki Microwave LLC

IRW-0618LXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626LS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
  • Package Type: Connectorized; connectorized
IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer -- IRW-0618MXW-1
from Marki Microwave LLC

IRW-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
  • Package Type: Connectorized; connectorized
IRW-0618MXW-2, Image Reject Double-Balanced Mixers -- IRW-0618MXW-2
from Marki Microwave LLC

IRW-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This... [See More]

  • Mixer Type: Double Balanced; iq-mixers
  • RF: 6000 to 18000
  • Package Type: Connectorized; connectorized
M1-0008LQP, Double-Balanced Mixers -- M1-0008LQP
from Marki Microwave LLC

M1-0008LQP is End of Life. Please refer to T3-12LQP or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers... [See More]

  • Mixer Type: Double Balanced; mixers
  • RF: 10 to 8000
  • Package Type: Connectorized; connectorized
Double Balanced Mixer -- Model MR105L
from Spectrum Microwave

Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]

  • Mixer Type: Double Balanced
  • RF: 2000 to 18000
  • Package Type: Connectorized
  • LO: 2000 to 18000
Bandwidth Mixer -- CMD261
from Custom MMIC

The CMD261 is a general purpose double balanced mixer die with ultra wide IF bandwidth that can be used for up- and downconverting applications between 30 and 46 GHz. The CMD261 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO... [See More]

  • Mixer Type: Double Balanced
  • LO: 30000 to 46000
  • Package Type: DIE
  • IF: 5000 to 20000
Double Balanced Mixer -- MC36A
from Emhiser Research, Inc.

Features. High TOI +23 dBm Typical. Very Low Spurious. SMA Connectors [See More]

  • Mixer Type: Double Balanced
  • RF: 1 to 4.2
  • Package Type: Connectorized
  • LO: 1 to 4.2
Fundamental Mixer -- CMD177
from Custom MMIC

The CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The... [See More]

  • Mixer Type: Double Balanced
  • LO: 6000 to 14000
  • Package Type: DIE
  • IF: 5000
Double Balanced Mixer -- MC37
from Emhiser Research, Inc.

Features. High Isolation 35 dB Typical. Low Loss 7 dB Typical. SMA Connectors [See More]

  • Mixer Type: Double Balanced
  • RF: 1000 to 4200
  • Package Type: Connectorized
  • LO: 1000 to 4200
Fundamental Mixer -- CMD177C3
from Custom MMIC

The CMD177C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177C3 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]

  • Mixer Type: Double Balanced
  • LO: 6000 to 14000
  • Package Type: Surface Mount
  • IF: 5000
Double Balanced Mixer -- MC55S
from Emhiser Research, Inc.

Features. SMA Connectors. HI-REL Capability [See More]

  • Mixer Type: Double Balanced
  • RF: 1 to 1500
  • Package Type: Connectorized
  • LO: 1 to 1500
Fundamental Mixer -- CMD178C3
from Custom MMIC

The CMD178C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD178C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]

  • Mixer Type: Double Balanced
  • LO: 11000 to 21000
  • Package Type: Surface Mount
  • IF: 6000
Double Balanced Mixer -- MF75-27
from Emhiser Research, Inc.

Features. 2.0:1 Typical Midband VSWR. 35dB Typical Midband Isolation [See More]

  • Mixer Type: Double Balanced
  • RF: 1000 to 4.00E6
  • Package Type: Flatpack
  • LO: 1000 to 4.00E6
Fundamental Mixer -- CMD179
from Custom MMIC

The CMD179 is a general purpose double balanced mixer MMIC die that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as... [See More]

  • Mixer Type: Double Balanced
  • LO: 16000 to 26000
  • Package Type: DIE
  • IF: 9000
Double Balanced Mixer -- MR43
from Emhiser Research, Inc.

Features. Mini Relay Header [See More]

  • Mixer Type: Double Balanced
  • RF: 5 to 1000
  • Package Type: Plugin
  • LO: 5 to 1000
Fundamental Mixer -- CMD179C3
from Custom MMIC

The CMD179C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179C3 MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]

  • Mixer Type: Double Balanced
  • LO: 16000 to 26000
  • Package Type: Surface Mount
  • IF: 9000
Double Balanced Mixer -- MR80
from Emhiser Research, Inc.

Features. Hermetically Sealed. Relay Header [See More]

  • Mixer Type: Double Balanced
  • RF: 2 to 30
  • Package Type: Plugin
  • LO: 2 to 30
Fundamental Mixer -- CMD180
from Custom MMIC

The CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO... [See More]

  • Mixer Type: Double Balanced
  • LO: 20000 to 32000
  • Package Type: DIE
  • IF: 10000
Double Balanced Mixer -- MT45A
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Mixer Type: Double Balanced
  • RF: 0.5000 to 1000
  • Package Type: Plugin
  • LO: 0.5000 to 1000
Fundamental Mixer -- CMD180C3
from Custom MMIC

The CMD180C3 is a general purpose double balanced mixer in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180C3 mixer MMIX has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]

  • Mixer Type: Double Balanced
  • LO: 20000 to 32000
  • Package Type: Surface Mount
  • IF: 10000
Double Balanced Mixer -- MT75
from Emhiser Research, Inc.

Features. High TOI +20 dBm Typical. 4 GHz Upper Frequency. Small Footprint <0.2 in ². HI-REL Capability [See More]

  • Mixer Type: Double Balanced
  • RF: 1.00E-5 to 4
  • Package Type: Plugin
  • LO: 1.00E-5 to 4
Fundamental Mixer -- CMD181
from Custom MMIC

The CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. [See More]

  • Mixer Type: Double Balanced
  • LO: 26000 to 45000
  • Package Type: DIE
  • IF: 12000
Double Balanced Mixer -- MX61
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Mixer Type: Double Balanced
  • RF: 300 to 2000
  • Package Type: Surface Mount
  • LO: 300 to 2000
Fundamental Mixer -- CMD251C3
from Custom MMIC

The CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an... [See More]

  • Mixer Type: Double Balanced
  • LO: 4000 to 8500
  • Package Type: Surface Mount
  • IF: 2200
Double Balanced Mixer -- MX64
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which areapplicable. [See More]

  • Mixer Type: Double Balanced
  • RF: 2 to 30
  • Package Type: Surface Mount
  • LO: 2 to 30
Fundamental Mixer -- CMD253C3
from Custom MMIC

The CMD253C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD253C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive... [See More]

  • Mixer Type: Double Balanced
  • LO: 6000 to 14000
  • Package Type: Surface Mount
  • IF: 5000
Fundamental Mixer -- CMD254C3
from Custom MMIC

The CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO... [See More]

  • Mixer Type: Double Balanced
  • LO: 11000 to 21000
  • Package Type: Surface Mount
  • IF: 6000
Fundamental Mixer -- CMD255C3
from Custom MMIC

The CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an... [See More]

  • Mixer Type: Double Balanced
  • LO: 16000 to 26000
  • Package Type: Surface Mount
  • IF: 9000
Fundamental Mixer -- CMD258C4
from Custom MMIC

The CMD258C4 is a high IP3 I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD258C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. [See More]

  • Mixer Type: Double Balanced
  • LO: 7500 to 13000
  • Package Type: Surface Mount
  • IF: 3500
In-phase Quadrature / Image Reject Mixer -- CMD182C4
from Custom MMIC

The CMD182C4 is a compact GaAs RF/Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD182C4 I/Q mixer MMIC utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid... [See More]

  • Mixer Type: Double Balanced
  • LO: 6000 to 10000
  • Package Type: Surface Mount; DIE
  • IF: 3500
In-phase Quadrature / Image Reject Mixer -- CMD183C4
from Custom MMIC

The CMD183C4 is a compact RF / Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD183C4 I/Q mixer utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed... [See More]

  • Mixer Type: Double Balanced
  • LO: 7500 to 13000
  • Package Type: Surface Mount
  • IF: 4500
In-phase Quadrature / Image Reject Mixer -- CMD257C4
from Custom MMIC

The CMD257C4 is a high IP3 I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD257C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. [See More]

  • Mixer Type: Double Balanced
  • LO: 6000 to 10000
  • Package Type: Surface Mount
  • IF: 3500
In-phase Quadrature Mixer -- CMD252C4
from Custom MMIC

The CMD252C4 is a compact I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD252C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. [See More]

  • Mixer Type: Double Balanced
  • LO: 4000 to 8000
  • Package Type: Surface Mount
  • IF: 2400