+7 dBm RF Mixers

9 Results
RF Mixer -- CHM2378A99F [CHM2378A99F from United Monolithic Semiconductors USA, Inc.]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • LO Power: 7 dBm
  • RF: 76000 to 77000
  • Package Type: Chip
  • LO: 76000 to 77000
Mixers -- CDB-9005
from Crane Aerospace & Electronics

Package Type | Flatpack. Conversion Loss (dB) Max | 7. LO Drive (dBm) Norm | 7. Environmental Screening | Catalogue, Mil-screened. RF LO Frequency Min (MHz) | 1. RF LO Frequency Max (MHz) | 500. IF Bandwidth (MHz) | 500 [See More]

  • LO Power: 7 dBm; 7
  • LO: 1 to 500
  • Package Type: Flatpack; Flatpack
  • IF: 500
Double Balanced Mixer -- MC37
from Emhiser Research, Inc.

Features. High Isolation 35 dB Typical. Low Loss 7 dB Typical. SMA Connectors [See More]

  • LO Power: 7 dBm
  • RF: 1000 to 4200
  • Package Type: Connectorized
  • LO: 1000 to 4200
Double Balanced Mixer -- Model MR105L
from Spectrum Microwave

Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]

  • LO Power: 7 dBm; 7 Min, 11 Max, 9 Typical
  • RF: 2000 to 18000
  • Package Type: Connectorized
  • LO: 2000 to 18000
Double Balanced Mixer -- MC55S
from Emhiser Research, Inc.

Features. SMA Connectors. HI-REL Capability [See More]

  • LO Power: 7 dBm
  • RF: 1 to 1500
  • Package Type: Connectorized
  • LO: 1 to 1500
Double Balanced Mixer -- MR43
from Emhiser Research, Inc.

Features. Mini Relay Header [See More]

  • LO Power: 7 dBm
  • RF: 5 to 1000
  • Package Type: Plugin
  • LO: 5 to 1000
Double Balanced Mixer -- MT45A
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • LO Power: 7 dBm
  • RF: 0.5000 to 1000
  • Package Type: Plugin
  • LO: 0.5000 to 1000
Double Balanced Mixer -- MX61
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • LO Power: 7 dBm
  • RF: 300 to 2000
  • Package Type: Surface Mount
  • LO: 300 to 2000
Reject/SSB Mixer -- 9240-27
from Emhiser Research, Inc.

Features. Typical Rejection >35 dB. Image Reject Mixer. Small Footprint. SSB Mixer [See More]

  • LO Power: 7 dBm
  • RF: 144
  • Package Type: Plugin
  • LO: 144