Flat Pack RF Mixers
3 Results
RF Mixer -- M4A
from Richardson RFPD
from Richardson RFPD
The M4A is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. The mixer can also be used as a phase detector and/or bi-phase modulator since the... [See More]
- Package Type: Flatpack; Flatpack
- LO: 10 to 1500
- RF: 10 to 1500
- IF: 0.0 to 1000
Mixers -- CDB-9005
from Crane Aerospace & Electronics
from Crane Aerospace & Electronics
Package Type | Flatpack. Conversion Loss (dB) Max | 7. LO Drive (dBm) Norm | 7. Environmental Screening | Catalogue, Mil-screened. RF LO Frequency Min (MHz) | 1. RF LO Frequency Max (MHz) | 500. IF Bandwidth (MHz) | 500 [See More]
- Package Type: Flatpack; Flatpack
- IF: 500
- LO: 1 to 500
- LO Power: 7 dBm; 7
Double Balanced Mixer -- MF75-27
from Emhiser Research, Inc.
from Emhiser Research, Inc.
Features. 2.0:1 Typical Midband VSWR. 35dB Typical Midband Isolation [See More]
- Package Type: Flatpack
- LO: 1000 to 4.00E6
- RF: 1000 to 4.00E6
- IF: 0.0050 to 1.50E6