+10 dBm RF Mixers

8 Results
RF Mixer -- 4140-52 [4140-52 from pSemi]
from Richardson RFPD

The PE4140 is an ultra-high linearity passive broadband Quad MOSFET array with high dynamic range performance capable of operation beyond 6.0 GHz. This quad array operates with differential signals at all ports (RF, LO, IF), allowing mixers to be built that use LO powers from -7 dBm to +20 dBm. [See More]

  • LO Power: +10 dBm
  • RF: 0.0 to 6000
  • Package Type: DFN
  • LO: 1116 to 1926
Mixers -- CDB-9006
from Crane Aerospace & Electronics

Package Type | Flatpack. Conversion Loss (dB) Max | 7.5. LO Drive (dBm) Norm | 10. Environmental Screening | Catalogue, Mil-screened. RF LO Frequency Min (MHz) | 5. RF LO Frequency Max (MHz) | 1,000. IF Bandwidth (MHz) | 800 [See More]

  • LO Power: +10 dBm; 10
  • LO: 5 to 1000
  • Package Type: Flatpack; Flatpack
  • IF: 800
RF Mixer -- CHM1294-99F [CHM1294-99F from United Monolithic Semiconductors USA, Inc.]
from Richardson RFPD

35-45GHz Self biased Single Side Band Mixer; GaAs Monolithic Microwave IC. The CHM1294 is a multifunction chip (MFC) which integrates a self biased LO buffer amplifier and a sub-harmonically balanced diode mixer for 2LO suppression and image rejection. It is usable both for up-conversion and... [See More]

  • LO Power: +10 dBm
  • RF: 35000 to 45000
  • Package Type: Chip
  • LO: 16000 to 24000
Double Balanced Mixer -- MC75-31
from Emhiser Research, Inc.

Features. High TOI +17 dBm Typical. 4 GHz Upper Frequency [See More]

  • LO Power: +10 dBm
  • RF: 0.1000 to 4
  • Package Type: Connectorized
  • LO: 0.1000 to 4
5-30 GHz Image Reject Mixer in 5x5 mm Surface Mount Package -- AMMP-6530
from Broadcom Inc.

Features. 5x5 mm Surface Mount Package. Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF. Low Conversion Loss: -8 dB. Complete Image Suppression: 20 dB. Simple DC Requirements: -1V, 0 mA. Good third Order Intercept of 18dB [See More]

  • LO Power: +10 dBm
  • RF: 5000 to 30000
  • Package Type: Surface Mount
  • LO: 5000 to 30000
High Intercept Point (IP3) Mixer -- PL-20 Series
from Pulsar Microwave Corporation

RoHS compliant, custom frequency bands & optimized specifications available [See More]

  • LO Power: +10 dBm
  • RF: 1850 to 1910
  • Package Type: Connectorized
  • LO: 1780 to 1840
Double Balanced Mixer -- MF85-28
from Emhiser Research, Inc.

Features. Flat Pack. Wide Range. Low Conversion Loss. Hermetic Package [See More]

  • LO Power: +10 dBm
  • RF: 1.00E-3 to 3500
  • Package Type: Flatpack
  • LO: 1.00E-3 to 3500
Reject/SSB Mixer -- 9240-29
from Emhiser Research, Inc.

Applications: SSB upconvertors or image reject downconvertors. [See More]

  • LO Power: +10 dBm
  • RF: 230 to 250
  • Package Type: Surface Mount
  • LO: 230 to 250