Frequency / Modulated Frequency Current Sensors
1 Result
DC Current Transducer -- M100-DS2
from Hoyt Electrical Instrument Works, Inc.
from Hoyt Electrical Instrument Works, Inc.
The M100-DS Series of summation transducers take up to four inputs and provide an outpir signal directly proportional to the sum of the inputs. A typical appliaction is the summation of total kW of four separate generating sets e.g. the four individual kW readings are provided by M100-WA4... [See More]
- Electrical Output: Voltage; Outputs an analog current signal; Frequency or Modulated Frequency Output
- Current Type: DC Current
- Loop Type: Closed Loop
- Mounting / Configuration: DIN Rail