Campus Area Network (CAN) Network Switches

22 Results
16-Port Managed Switch -- LN-2316G-4XGF
from Larch Networks

This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations... [See More]

  • Area Network Type: CAN
  • Number of Ports: 16
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch -- LN-2316XF8C-4XGF
from Larch Networks

LN-2316XF8C-4XGF is the Layer 2 managed Gigabit switch. The series deliver full Gigabit access and unparalleled scalability to 10G performance. It provides high-density performance with 128 Gbps switching capacity. LN-2316XF8C-4XGF supports comprehensive end to end QoS as well as flexible and rich... [See More]

  • Area Network Type: CAN
  • Number of Ports: 24
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
24-Port Managed Switch -- LN-2324G-4XGF
from Larch Networks

This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations... [See More]

  • Area Network Type: CAN
  • Number of Ports: 24
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
32-Port Managed Switch -- LN-2332G-4XGF
from Larch Networks

This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations... [See More]

  • Area Network Type: CAN
  • Number of Ports: 32
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
4-Port Managed Switch -- LN-2304GP-2XGF
from Larch Networks

This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and... [See More]

  • Area Network Type: CAN
  • Number of Ports: 4
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
48-Port Managed Switch -- LN-2348G-4XGF
from Larch Networks

This switch series is the latest generation of Web-Smart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 48 port... [See More]

  • Area Network Type: CAN
  • Number of Ports: 48
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
54CSFP Managed Switch -- LN-2554CSFP TELECOM/FTTH SWITCH
from Larch Networks

This switch is a high port density Gigabit Ethernet fiber switch with four 10G uplink ports. By inserting a CSFP transceiver with two bidirectional fiber ports into a CSFP port, Internet Service Providers (ISPs) and Multiple System Operators (MSOs) can support twice as many subscribers per port and... [See More]

  • Area Network Type: CAN
  • Number of Ports: 24 to 34
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
8-Port Managed Switch -- LN-2308GP-2XGF
from Larch Networks

This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and... [See More]

  • Area Network Type: CAN
  • Number of Ports: 8
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
8-Port Managed Switch -- LN-2308GP-4XGF
from Larch Networks

This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and... [See More]

  • Area Network Type: CAN
  • Number of Ports: 8
  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45
Campus LAN Switches -- 3560 Series
from Cisco

Improve service and security in your LAN. The Catalyst 3560 Series are next-generation, energy-efficient, Layer 3 Fast Ethernet switches. They support Cisco EnergyWise technology, which helps companies manage power consumption of the network infrastructure and network-attached devices. The result is... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 8 to 48
Campus LAN Switches -- 3750 Series
from Cisco

Increase network resilience and scalability. The Catalyst 3750 Series are next-generation, energy-efficient, Layer 3 Fast Ethernet stackable switches. These switches support Cisco EnergyWise technology, which helps you manage the power consumption of your network and reduce energy costs and carbon... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 12 to 48
Campus LAN Switches -- Catalyst 2960-C Series
from Cisco

Extend services whenever and wherever you want, with unified network connectivity and power for devices far from the wiring closet, using the Cisco 2960 and 2960-C Series Compact Switches. Small Switches, Big Impact. With the industry's first Power over Ethernet (PoE) pass-through capability, the... [See More]

  • Area Network Type: CAN
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
Campus LAN Switches -- Catalyst 2960-CX Series
from Cisco

Be free to connect devices anywhere. When space is tight, start compact with a 2960-CX switch. And expand your network as your company grows. Gain the enterprise features of a larger Cisco switch without using a lot of physical space. Our Catalyst switches bring wired and wireless together through... [See More]

  • Area Network Type: CAN
  • Number of Ports: 6 to 12
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Ports / Interfaces: RJ-45
Campus LAN Switches -- Catalyst 2960-Plus
from Cisco

Lower TCO with Fast Ethernet Access. Deliver reliable and cost-effective network access with the Cisco Catalyst 2960-Plus Series of Fast Ethernet switches. These products provide the operational benefits of Cisco IOS Software for a range of wired access applications, including branches, conventional... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 24 to 48
Campus LAN Switches -- Catalyst 2960-X Series
from Cisco

Cost-effective access switches that scale. Get the enterprise-class features you want at a great price. Our 2960-X Series are stackable Gigabit Ethernet Layer 2 and Layer 3 access switches. They ’re easy to deploy, manage, and troubleshoot. They offer automated software installation and port... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 24 to 48
Campus LAN Switches -- Catalyst 3560-CX Series
from Cisco

A compact PoE switch you can use anywhere. When you need a small, powerful switch, the 3560-CX is ideal. Extend enterprise-class services to wherever you want, far from the wiring closet. It ’s easy to configure, quiet, and fits where you need it, like in flexible workspaces, hospital rooms,... [See More]

  • Area Network Type: CAN
  • Number of Ports: 6 to 12
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Ports / Interfaces: RJ-45
Campus LAN Switches -- Catalyst 3650 Series
from Cisco

Get a Next-Gen Unified Access Switch. Converge your wired and wireless network. Simplify operations, get the reliability you need, and deliver better mobile experiences to your employees and customers. From the 3650 mini series to the 3650 multigigabit and Universal Power over Ethernet (UPOE)... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 24 to 48
Campus LAN Switches -- Catalyst 3850 Series
from Cisco

Get faster access, faster aggregation. Get an access switch that gets you ready for 802.11ac Wave 2 and other new technologies that are here today, or coming at you tomorrow. Stackable Catalyst 3850 Series multigigabit and 10-Gbps network switches give you wired and wireless together so you can... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 24 to 48
Campus LAN Switches -- Catalyst 4500E Series
from Cisco

Deploy seamless wired and wireless access. Accelerate business growth and improve efficiency. The Catalyst 4500E Series is Cisco SD-Access-ready, and it ’s the industry's most widely deployed modular platform for campus access and distribution deployments. Now with Supervisor 9-E, 8-E, and... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 240 to 384
Campus LAN Switches -- Catalyst 9300 Series
from Cisco

Fast access, fast aggregation. The Catalyst 9300 Series is the next generation of the industry ’s most widely deployed stackable switching platform. Built for security, IoT, and the cloud, these network switches form the foundation for Cisco ’s Software-Defined Access, our leading... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 24 to 384
Campus LAN Switches -- Catalyst 9400 Series
from Cisco

Converge wired and wireless ​ ​. The Catalyst 9400 is the next generation of the industry ’s most widely deployed enterprise switching platform. These modular access switches are built for security, Internet of Things (IoT), and the cloud. They deliver state-of-the-art high... [See More]

  • Area Network Type: CAN
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 240 to 384
Campus LAN Switches -- Edge Series
from Cisco

Open Platform for Connected Room Experience. Cisco Edge Series all-in-one devices deliver consolidated computing, wired and wireless access, and full media connectivity. Consolidated in-room connectivity and simple management reduce the total cost of ownership. Features and Capabilities. Meet the... [See More]

  • Area Network Type: CAN
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet