Ruggedized Network Switches

15 Results
Rugged Ethernet Switches
from Glenair, Inc.

Unmanaged and Smart Ethernet Switches and Breakout CablesGlenair unmanaged Ethernet switches are layer 2 switches with Auto negotiation and Auto MDI / MDIX circuitry that enables port expansion with IEEE-802.3U 10/100/1000Base-T Ethernet ports. Developed for use in harsh environment applications,... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Network Media: Fiber Optic (optional feature)
  • Form Factor: Chassis Mount
  • Number of Ports: 4 to 7
DIN-Rail Unmanaged Ethernet Switch -- EDS-308
from Moxa Inc.

The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Protocol / Network: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
  • Area Network Type: LAN Capable
  • Number of Ports: 8
5-Port Ethernet Switch -- 900EN-S005
from Acromag, Inc.

10/100Mbps. 15 to 36V DC power supply required. Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX. Acromag ’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Protocol / Network: Ethernet, 10 Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
  • Area Network Type: LAN Capable
  • Number of Ports: 5
Garrettcom Magnum 6K16V Managed Switch -- 6K16V
from Fiber Instrument Sales, Inc./FIS

Provide the modularity of fiber and copper ports [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: 6 or 8 Port Modules, Ethernet, 10/100 Ethernet, Gigabit Ethernet
MultiLink Ethernet Switches
from GE Grid Solutions

ML3000 Series Rack-mounted Managed Switches. The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary clock and transparent... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Protocol / Network: Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 10 to 12
Industrial Ethernet Switch -- EDX-104 Series
from Neousys Technology Inc.

EDX-104 series is world's first mobile surveillance unmanaged PoE+ switch combining IEEE 802.3at PSE/PD capability and fanless enclosure for IP protection. It offers five Gigabit Ethernet ports compliant with 802.3 (10BASE-T), 802.3u (100BASE-TX) and 802.3ab (1000BASE-T). Four of its ports support... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Number of Ports: 5
  • Protocol / Network: Ethernet (10BASE-T, 100BASE-TX, 1000BASE-T, Gigabit)
  • Ports / Interfaces: Five Gigabit Ethernet Ports
Industrial Ethernet Switches -- 3000 Series
from Cisco

Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance. Tools for easy deployment, management, and replacement. Network security based on open standards. Integration of IT and industrial automation networks. Power... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet
Hardened Ethernet -- HS8000
from Canoga Perkins Corporation

Ethernet has become more than just connecting PCs to a server. It is now a communication utility for a vast number of applications from Ethernet equipment residing in offices to the top of power poles and other hostile environments.While the vast majority of Ethernet equipment is built for the cozy... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, 10Base-T Ethernet, Fast Ethernet
3U VPX 100 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing -- XChange3050
from Extreme Engineering Solutions, Inc. (X-ES)

The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet port. The XChange3050 delivers full... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Protocol / Network: 2 10GBASE-T, 6 100GBASE-KR4, 6 25GBASE-KR
Garrettcom Magnum Edge Switch -- ES42H-2SC-HD
from Fiber Instrument Sales, Inc./FIS

ES series have 2 fibers and a single fiber port version for flexibility [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, 10Base-2 Ethernet, 10/100 Ethernet
3U VPX 40 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing -- XChange3030
from Extreme Engineering Solutions, Inc. (X-ES)

The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet port. The XChange3030 delivers full... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Protocol / Network: 2 10GBASE-T, 6 10GBASE-KR, 6 40GBASE-KR4
Garrettcom Magnum Media Converter Switch -- CS14HSCH
from Fiber Instrument Sales, Inc./FIS

Three levels of ruggedness: office, factory floor, outdoor [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: 100Base FX, Ethernet, 10/100 Ethernet
3U VPX 40 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing -- XChange3032
from Extreme Engineering Solutions, Inc. (X-ES)

The XChange3032 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3032 provides three backplane 40GBASE-KR4 Ethernet ports, 10 backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, four backplane 1000BASE-T Ethernet ports, and one optional front panel optical... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Protocol / Network: 2 10GBASE-T, 22 10GBASE-R, 3 40GBASE-KR4, 4 1000BASE-T
Garrettcom Magnum P62 Industrial Switch -- P62F-AC-2MSC
from Fiber Instrument Sales, Inc./FIS

Switches designed for environmentally challenging areas, available AC&DC [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: 10/100Base T/TX, 10Base FX, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
3U VPX 40/10 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing -- XChange3031
from Extreme Engineering Solutions, Inc. (X-ES)

The XChange3031 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3031 provides one backplane 40GBASE-KR4 Ethernet port, six backplane 10GBASE-KR Ethernet ports, four backplane 10GBASE-T Ethernet ports, and up to eight backplane 1000BASE-T Ethernet ports. The XChange3031 delivers full... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.
  • Protocol / Network: 1 40GBASE-KR4, 4 10GBASE-T, 6 1000BASE-X, 6 10GBASE-KR, 8 10/100/1000BASE-T