Ceiling / Wall Mount Network Switches

38 Results
10 FE Port Managed Industrial Ethernet Switch -- EKI-5710E-I-A
from Advantech

10 FE Port Managed Industrial Ethernet Switch. Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D). IXM function for fast deployment. Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP. Management: SNMP v1/v2c/v3,... [See More]

  • Form Factor: Wall Mount
Network Switches -- 2023772 [6GK5206-2GS00-2TC2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5206-2GS00-2TC2 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 6
16 port Entry-Level Managed Switch -- EKI-5726I-MB-AE
from Advantech

16 port Entry-Level Managed Switch. Entry-level managed switch. Provides wide operating voltage 8.4~52.8 VDC. C1D2 and ATEX certified for horizontal area. IXM function enables fast deployment. Modbus/TCP enabled by default. Supports X-Ring for ultra high-speed recovery time less than 20m [See More]

  • Form Factor: Wall Mount
Network Switches -- 2023774 [6GK5004-2BD00-1AB2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5004-2BD00-1AB2 [See More]

  • Form Factor: Wall Mount
  • Data Rate: 0.1000
  • Number of Ports: 4
16-port Fast Ethernet Unmanaged Switch -- EKI-2716EI-A
from Advantech

16-port Fast Ethernet Unmanaged Switch. Provides 16 Fast Ethernet ports with Auto MDI/MDI-X. Supports 10/100 Mbps Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports DIP Switch Configuration: QoS/BSP/VLAN. Supports EMC Level 4 protection for extreme outdoor environments. Supports... [See More]

  • Form Factor: Wall Mount
Network Switches -- 2023792 [6GK5005-0BA10-1CA3 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5005-0BA10-1CA3 [See More]

  • Form Factor: Wall Mount
  • Data Rate: 0.1000
  • Number of Ports: 5
16-port Giga Unmanaged Switch -- EKI-2716GI-A
from Advantech

16-port Giga Unmanaged Switch. Provides 16 Gigabit ports with Auto MDI/MDI-X. Supports 16 x 10/100/1000 Mbps Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports one-touch DIP Switch Configuration: QoS/BSP/ port-based VLAN. Supports EMC Level 4 protection for extreme outdoor... [See More]

  • Form Factor: Wall Mount
Network Switches -- 2023795 [6GK5208-0GA00-2AC2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5208-0GA00-2AC2 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 8
16-port Gigabit Unmanaged Switch with Redundancy RSTP/STP/X-Ring -- EKI-2716GI-R-A
from Advantech

16-port Gigabit Unmanaged Switch with Redundancy RSTP/STP/X-Ring. Provides 16 Gigabit ports with Auto MDI/MDI-X. Supports 16 x 10/100/1000 Mbps Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports one-touch DIP Switch Configuration: QoS/ Redundancy. Redundancy RSTP/STP/X-Ring... [See More]

  • Form Factor: Wall Mount
Network Switches -- 8474755
from RS Components, Ltd.

Brainboxes SW-005 Ethernet Switch [See More]

  • Form Factor: Wall Mount
  • Data Rate: 0.1000
  • Number of Ports: 5
16FE + 2GE Combo Port Unmanaged Switch -- EKI-2718E-2CI-A
from Advantech

16FE + 2GE Combo Port Unmanaged Switch. Provides 16FE+2GE combo port with Auto MDI/MDI-X. Supports 16 x 10/100 Mbps Auto-Negotiation + 2 x Combo 10/100/1000M Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports DIP Switch Configuration: QoS/BSP/port-based VLAN. Supports EMC Level 4... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
Network Switches -- 8936837 [1504410000 from Weidmuller]
from RS Components, Ltd.

Weidm üller 1504410000 Ethernet Switch [See More]

  • Form Factor: Wall Mount
  • Data Rate: 0.1000
  • Number of Ports: 5
16FE Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ -- EKI-5526I-EI-AE
from Advantech

16FE Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75 ℃. 16 ports Fast Ethernet RJ-45 (EKI-5526/I-EI). Entry-Level Managed Switch. IXM function enables fast deployment. Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic Data Sheet) file, AOI (Add-On Instructions)... [See More]

  • Form Factor: Wall Mount
16FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ -- EKI-5626CI-EI-BE
from Advantech

16FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75 ℃. 16 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5626C/I-EI). Entry-Level Managed Switch. IXM function enables fast deployment. Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic Data... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ -- EKI-5626CI-AE
from Advantech

16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75 ℃. Communicates with SCADA software via Modbus/TCP. Communicates with NMS (Networking management system) via SNMP. Port-based QoS for deterministic data transmission. -40~75 °C operating temperature range (EKI-5629CI/5626CI... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
16FE+4G SFP Managed Ethernet Switch -- EKI-7720E-4F-BE
from Advantech

16FE+4G SFP Managed Ethernet Switch. 16 Fast Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
  • Protocol / Network: 4G
16FE+4G SFP Managed Ethernet Switch, -40~75℃ -- EKI-7720E-4FI-BE
from Advantech

16FE+4G SFP Managed Ethernet Switch, -40~75 ℃. 16 Fast Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x (Port-Based,... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
  • Protocol / Network: 4G
16GE PoE + 4G SFP Ports Managed Industrial PoE Switch -- EKI-7720G-4FPI-BE
from Advantech

16GE PoE + 4G SFP Ports Managed Industrial PoE Switch. 16 IEEE 802.3af/at PoE ports. Up to 420W power budget. SFP socket for easy and flexible fiber expansion. Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security:... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 4G
16GE+4G SFP Managed Ethernet Switch -- EKI-7720G-4F-BE
from Advantech

16GE+4G SFP Managed Ethernet Switch. 16 Gigabit Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x (Port-Based,... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
  • Protocol / Network: 4G
16GE+4G SFP Managed Ethernet Switch, -40~75℃ -- EKI-7720G-4FI-BE
from Advantech

16GE+4G SFP Managed Ethernet Switch, -40~75 ℃. 16 Gigabit Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
  • Protocol / Network: 4G
1GE PoE, SFP Injector ,IEEE802.3af/at, 24~48VDC, -40~75℃ -- EKI-2741FPI-B
from Advantech

1GE PoE, SFP Injector ,IEEE802.3af/at, 24~48VDC, -40~75 ℃. Supports multi-rate for SFP slot. IEEE 802.3af/at compliant. Power input 24-48 VDC, supply 30W per port. Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism. Supports operating temperatures from -40 to 75 °C [See More]

  • Form Factor: Wall Mount
24G+4G Combo Port L2 Managed Switch -- EKI-7428G-4CA-AE
from Advantech

24G+4G Combo Port L2 Managed Switch. 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports. SFP socket for easy and flexible fiber expansion. Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB. IXM function enables fast deployment. Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP... [See More]

  • Form Factor: Wall Mount; Rack Mount
  • Ports / Interfaces: SFP cage
  • Protocol / Network: 4G
4FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ -- EKI-7708E-4FPI-BE
from Advantech

4FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75 ℃. Certified to IEC 62443-4-2 SL2. 4 x IEEE 802.3 af/at PoE Fast Ethernet ports + 4 SFP ports. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 4G
4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ -- EKI-2706E-1GFPI-BE
from Advantech

4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75 ℃. Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G). Supports jumbo frame transmission up to 9 kbytes. DIN-rail with IP30 metal mechanism. Redundant 24~28 VDC power input. 4 x IEEE 802.3 af/at PoE ports + 1 x... [See More]

  • Form Factor: Wall Mount
4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ -- EKI-2705E-1GPI-A
from Advantech

4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75 ℃. Supports 10/100 Mbps Auto Negotiation. Supports jumbo frame transmission up to 9 kbytes. DIN-rail with IP30 metal mechanism. Redundant 24~48 VDC power input. 4 x IEEE 802.3 af/at PoE ports + 1 x Gigabit Copper [See More]

  • Form Factor: Wall Mount
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch -- EKI-2525M-BE
from Advantech

4FE+1FE SC Multi-mode Unmanaged Ethernet Switch. Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector. Provides 1 x 100 Mbps Multi-mode SC type fiber optic port. Supports full/half duplex flow control. Supports MDI/MDI-X auto crossover. Provides redundant 12 ~ 48 VDC power input. Provides... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SC Type
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ -- EKI-2525MI-BE
from Advantech

4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, -40~75 ℃. Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector. Provides 1 x 100 Mbps Multi-mode SC type fiber optic port. Supports full/half duplex flow control. Supports MDI/MDI-X auto crossover. Provides redundant 12 ~ 48 VDC power... [See More]

  • Form Factor: Wall Mount
PoE Ethernet Switch, 10 Port Gigabit, 8x RJ45 10/100/1000TX PoE+ 802.3at/af 120W Budget, 2x RJ45 10/100/1000TX, Wall, Rack or Desktop Mount -- TT-DT10-2G-8GP+
from Transtector Systems, Inc.

The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of... [See More]

  • Form Factor: Wall Mount; Desktop / Standalone; Rack Mount
  • Network Media: UTP
  • Area Network Type: LAN Capable
  • Protocol / Network: 10/100/1000 Base - T Gigabit Ethernet
5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch, Metal Housing -- NG5
from Tripp Lite by Eaton

The NG5 5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and videos, at Gigabit speeds, improving... [See More]

  • Form Factor: Wall Mount; Desktop / Standalone
5 Port Unmanaged Ethernet Switch Wall Mountable -- SW-005
from Brainboxes Limited

Light Industrial/Commercial Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised based on the status of the... [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 5
  • Protocol / Network: 10/100 Fast Ethernet
  • Data Rate: 0.0100 to 0.1000
Industrial Ethernet Switch - FL SWITCH 1605 M12 - 2700200
from PHOENIX CONTACT USA

Ethernet switch, 5 Ethernet ports on the front in M12 format, automatic detection of 10 or 100 Mbps data transmission rate, coupling of network segments with different transmission speeds, auto crossing function, IP67 protection [See More]

  • Form Factor: Wall Mount
  • Data Rate: 0.0100 to 0.1000
  • Number of Ports: 5
  • Ports / Interfaces: Ethernet
Industrial Ethernet Switch -- HEST10M-8E-2G Series
from Henrich Electronics, Inc.

EN50155 Industrial Ethernet PoE/PoE+ Switch. HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding machines/devices without... [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 10
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/ v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
  • Ports / Interfaces: M12 Connector
10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount -- DT10-2G-8GP+
from L-com, Inc.

L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+... [See More]

  • Form Factor: Wall Mount; Desktop / Standalone; Rack Mount
  • Protocol / Network: Ethernet
  • Area Network Type: LAN Capable
  • Number of Ports: 10
8-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch, Metal Housing -- NG8
from Tripp Lite by Eaton

The NG8 8-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and videos, at Gigabit speeds, improving... [See More]

  • Form Factor: Wall Mount; Desktop / Standalone
5 Port Unmanaged Gigabit Ethernet Switch Wall Mountable -- SW-015
from Brainboxes Limited

Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into older networks, and connect to... [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 5
  • Protocol / Network: 10/100/1000 Gigabit Ethernet
  • Data Rate: 0.0100 to 1
Industrial Ethernet Switch -- HEST12LM Series
from Henrich Electronics, Inc.

EN50155 Industrial Ethernet Switch. HEST12LM series switches are designed for the backbone communications for the critical on-board train communications. Bridged between multiple and complex industrial networks, HEST12LM switches are designed to ensure that robust and highly efficient network... [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 12
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
  • Ports / Interfaces: M12 Connector
8 Port Unmanaged Ethernet Switch Wall Mountable -- SW-008
from Brainboxes Limited

Light Industrial/Commercial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable for easy wiring. Power consumption is optimised based on the status of the link... [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 8
  • Protocol / Network: 10/100 Fast Ethernet
  • Data Rate: 0.0100 to 0.1000
Industrial Ethernet Switch -- HEST12M Series
from Henrich Electronics, Inc.

EN50155 Industrial Ethernet Switch. HEST12M series switches are designed for communications between machines/devices inside trains. Compliant with IEC61375 standard and EN51055, these highly compactly-designed industrial switches can meet any hazardous environments while providing robust... [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 12
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client<15ms
  • Ports / Interfaces: M12 Connector