Fiber Optic Network Switches

24 Results
6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch -- EKI-7708E-2MI-AE
from Advantech

6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch. Provides 6*FE ports with auto MDI/MDIX. Provide 2x100M SC Multimode 2km ports. Support 10/100Mbps auto negotiation. Support jumbo frame transmission up to 10k. Provide slim size, DIN-rail with IP30 metal mechanism. Support... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: SC Type
  • Form Factor: Wall Mount
12-Ports Plastic Optical Fiber Switch -- LN-2312P-2G-2XGF
from Larch Networks

The POF switch directs data traffic between your devices over an Ethernet network, connecting your home or office equipment to the benefits of Plastic Optical Fiber. [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 12
  • Form Factor: Desktop / Standalone
  • Data Rate: 1
6FE+2x100M Single-Mode SC Fiber Port Industrial Managed Ethernet Switch -- EKI-7708E-2SI-AE
from Advantech

6FE+2x100M Single-Mode SC Fiber Port Industrial Managed Ethernet Switch. Provides 6*FE ports with auto MDI/MDIX. Provide 2x100M SC Single-mode 20km ports. Support 10/100Mbps auto negotiation. Support jumbo frame transmission up to 10k. Provide slim size, DIN-rail with IP30 metal mechanism. Support... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: SC Type
  • Form Factor: Wall Mount
6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch -- EKI-2728M-BE
from Advantech

6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch. Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector. Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device. Supports MDI/MDI-X auto crossover. Supports Auto-Negotiation. Supports redundant 12 ~ 48 VDC... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: SC Type
  • Form Factor: Wall Mount
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch -- EKI-2728S-AE
from Advantech

6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch. Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector. Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device. Supports MDI/MDI-X auto crossover. Supports Auto-Negotiation. Supports redundant 12 ~ 48 VDC... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: SC Type
  • Form Factor: Wall Mount
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ -- EKI-2728SI-AE
from Advantech

6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75 ℃. Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector. Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device. Supports MDI/MDI-X auto crossover. Supports Auto-Negotiation. Supports... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: SC Type
  • Form Factor: Wall Mount
2104-55 Industrial Ethernet Ring Switch
from Ultra Energy

Fiber Optic Module: 2104-55 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 4 to 8
  • Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
  • Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
QuickSwitch® SC Duplex A/B/C/D Fiber Switch -- Model 6195
from Electro Standards Laboratories

SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber Optic SC Duplex A, B, C, and D ports. The DB9 Remote port can be used for Remote Management of the... [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 11
  • Form Factor: Rack Mount
  • Ports / Interfaces: DB-9
Managed Industrial Ethernet Switches -- HES10GM Series
from Henrich Electronics, Inc.

10G-Port Din-rail Full Gigabit Managed Ethernet Switches. The HES10GM series is equipped with 8 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a new full Gigabit backbone. Gigabit transmission increases bandwidth for higher performance and transfers... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 10
EtherWAN Commercial Ethernet Fiber Switch 8-10/100FX Ports (15Km) -- EW-EX1608SFC8-15
from L-com, Inc.

EtherWAN's EX1608SFC8-15 un-managed fiber switch offers 8 dedicated 10/100Base-FX SC fiber ports for dedicated fiber connectivity to existing switches or desktops. Each SC fiber port is capable of send data up to 15Km. Features. Built-in AC power supply. Optional Rack Mount Kit Sold Separately. [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 8
  • Protocol / Network: Ethernet
10-Port 10/100/1000 PoE+ GBIC Switch -- SG71060MPA
from Versitron, Inc.

If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit version may be perfect for your application. This small 10/100/1000 fiber optic network switch supports full PoE+ power,... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: 10/100/1000 PoE/PoE+
  • Form Factor: Rack Mount
  • Number of Ports: 10
2104-57 Industrial Ethernet Ring Switch
from Ultra Energy

Fiber Optic Module: 2104-57 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 4 to 8
  • Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
  • Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
Managed Industrial Ethernet Switches -- HES10M-2G Series
from Henrich Electronics, Inc.

8+2G-Port Din-rail Gigabit Managed Ethernet Switches. The HES10M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping,... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 10
18-Port 10/100/1000 Web Smart+ PoE/PoE+ Ethernet Switch with (2) 100/1000 SFP Slots -- SG71860MPA
from Versitron, Inc.

Need a mid-size Ethernet PoE network switch that also supports a full complement of management features? The SG71860MP is perfect for your needs. It boasts 16 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Mbps or 1 Gigabit fiber optic modules. Power over ethernet... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: 10/100/1000 PoE/PoE+
  • Form Factor: Rack Mount
  • Number of Ports: 18
2104-59 Industrial Ethernet Ring Switch
from Ultra Energy

Fiber Optic Module: 2104-59 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 4 to 8
  • Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
  • Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
Managed Industrial Ethernet Switches -- HES12GM Series
from Henrich Electronics, Inc.

12G-Port Din-rail Full Gigabit Managed Ethernet Switches. The HES12GM series is equipped with 12 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a new full Gigabit backbone. Gigabit transmission increases bandwidth for higher performance and transfers... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 12
2104-61 Industrial Ethernet Ring Switch
from Ultra Energy

Fiber Optic Module: 2104-61 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 4 to 8
  • Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
  • Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
Managed Industrial Ethernet Switches -- HES12M-4G Series
from Henrich Electronics, Inc.

8+4G-Port Din-rail Gigabit Managed Ethernet Switches. The HES12M-4G series Industrial Gigabit Managed Ethernet Switches is equipped with high integration and high reliability in a small platform. Designed for harsh industrial environment, these managed switches also come with powerful information... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 8
2104-63 Industrial Ethernet Ring Switch
from Ultra Energy

Fiber Optic Module: 2104-63 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]

  • Network Media: Fiber Optic
  • Number of Ports: 4 to 8
  • Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
  • Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
Managed Industrial Ethernet Switches -- HES16M/24M Series
from Henrich Electronics, Inc.

16 and 24-Port Din-rail Managed Ethernet Switches. The HES16M/24M are 16-port and 24-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP/STP, the HES16M/24M switches increase the reliability and availability of your industrial Ethernet network. [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 24
Managed Industrial Ethernet Switches -- HES16MC/26MC Series
from Henrich Electronics, Inc.

16 and 26-Port Rackmount Managed Ethernet Switches. The HES16MC/26MC are standalone 16 and 26-port Rackmount managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP/STP, the HES16MC/26MC switches increase the reliability and availability of your... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Rack Mount
  • Number of Ports: 26
Managed Industrial Ethernet Switches -- HES18M-2G Series
from Henrich Electronics, Inc.

16+2G-Port Din-rail Gigabit Managed Ethernet Switches. The HES18M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping,... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 16
Managed Industrial Ethernet Switches -- HES18MC-2G Series
from Henrich Electronics, Inc.

16+2G-Port Rackmount Gigabit Managed Ethernet Switches. The HES18MC-2G series industrial managed rackmount switches are designed to seamlessly integrate your control networks and field networks. The switches can operate in extreme operating temperatures ranging from -40 to +75 °C, and are... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Rack Mount
  • Number of Ports: 18
Managed Industrial Ethernet Switches -- HES26M-2G Series
from Henrich Electronics, Inc.

24+2G-Port Din-rail Gigabit Managed Ethernet Switches. The HES26M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping,... [See More]

  • Network Media: Fiber Optic
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 24