Layer 3 Capable Network Switches

23 Results
Stratix 8300 10 Port Ethernet Switch -- 1783-RMS10T
from Allen-Bradley / Rockwell Automation

Stratix 8300 Switch, Managed, 10-port Base, Layer 3 Switch [See More]

  • Features: Layer 3 Capable
  • Network Media: UTP
  • Form Factor: Rack Mount
  • Number of Ports: 10
Stratix 8300 6 Port Ethernet Switch -- 1783-RMS06T
from Allen-Bradley / Rockwell Automation

Stratix 8300 Switch, Managed, 6-port Base, Layer 3 Switch [See More]

  • Features: Layer 3 Capable
  • Number of Ports: 6
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
24-Port Layer 3 Stackable 10GbE Managed Switch -- DXS-3400-24SC
from D-Link Systems, Inc.

Overview. D-Link ’s DXS-3400 Series Layer 3 Stackable 10 GbE Managed Switches are compact, high-performance switches that feature wire speed 10-Gigabit Ethernet switching, routing, and ultra-low latency. The 1U height and high port density make the DXS-3400 Series suitable for enterprise and... [See More]

  • Features: Layer 3 Capable
  • Number of Ports: 24
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Data Rate: 480
12-Channel Cat6 RJ45 ON/OFF Switch with Ethernet Remote Port, Independent Channel Control, 1U Rackmount -- Model 7314
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On the front-panel, (1) Green LED (ON) and (1) Red LED (OFF) for each channel display switch... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, 10/100 Ethernet
EN50155 Ethernet Switch -- TN-5508 Series
from Moxa Inc.

Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier. IPv6 Ready logo awarded (IPv6 Logo Committee certified). Leading EN50155-compliant industrial Ethernet switches for rolling stock applications. DHCP Option 82 for IP address assignment with different... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: IGMPv1/v2, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
  • Area Network Type: LAN Capable
  • Number of Ports: 8
Fully Managed 10 Gigabit Network Switches -- M7100 Series: Aggregation
from NETGEAR Inc.

M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution —with 24 ports... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, 10Base-T Ethernet, Gigabit Ethernet, Fast Ethernet
Layer 3 1/10Gigabit Ethernet Switch - -- SSE-G24-TG4
from Supermicro Computer, Inc.

Enterprise-Class Performance with Advanced Switching Capabilities in a 1U Form Factor for 1/10-Gigabit Ethernet Networking. SSE-G24-TG4 The new SSE-G24-TG4 from Supermicro is a standalone 24-port Layer 2/Layer 3 1/10-Gigabit Ethernet switch. It offers a full suite of advanced Ethernet switching... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: 10G Ethernet
Industrial Ethernet Switch -- HEST12LM Series
from Henrich Electronics, Inc.

EN50155 Industrial Ethernet Switch. HEST12LM series switches are designed for the backbone communications for the critical on-board train communications. Bridged between multiple and complex industrial networks, HEST12LM switches are designed to ensure that robust and highly efficient network... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Wall Mount
  • Number of Ports: 12
12-Channel Cat6 RJ45 ON/OFF Switch with Ethernet Remote Port, Independent Channel Control, Shielded Cat6 Ports, 1U Rackmount -- Model 7315
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female shielded connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On the front-panel, (1) Green LED (ON) and (1) Red LED (OFF) for each channel... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, 10/100 Ethernet
EN50155 Ethernet Switch -- TN-5516 Series
from Moxa Inc.

Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier. IPv6 Ready logo awarded (IPv6 Logo Committee certified). IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks. DHCP Option 82 for IP address assignment with different... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: IGMPv1/v2 device, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
  • Area Network Type: LAN Capable
  • Number of Ports: 16
Fully Managed Network Switches -- M7300 Series: Aggregation
from NETGEAR Inc.

The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, Gigabit Ethernet
Layer 3 1/10Gigabit Ethernet Switch - -- SSE-G48-TG4
from Supermicro Computer, Inc.

Enterprise-Class Performance with Advanced Switching Capabilities in a 1U Form Factor for 1/10-Gigabit Ethernet Networking. SSE-G48-TG4 The new SSE-G48-TG4 from Supermicro is a standalone 48-port Layer 2/Layer 3 1/10-Gigabit Ethernet switch. It offers a full suite of advanced Ethernet switching... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: 10G Ethernet
Managed Industrial Ethernet Switches -- MX6004LN Series
from Henrich Electronics, Inc.

4-port Din-rail Layer 3 Managed Ethernet switches. MX6004LN series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of providing power... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
  • Form Factor: Chassis Mount
  • Number of Ports: 4
Dual Channel BNC 2-Position Switch -- Model 7198
from Electro Standards Laboratories

The PathWay ® Model 7198 Dual Channel BNC A/B Switch with Telnet allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using an... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, 10/100 Ethernet
EN50155 Ethernet Switch -- TN-5516-8PoE Series
from Moxa Inc.

Advanced PoE management function. Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier. IPv6 Ready logo awarded (IPv6 Logo Committee certified). IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks. DHCP Option 82 for IP... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: IGMPv1/v2, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
  • Area Network Type: LAN Capable
  • Number of Ports: 16
Intelligent Edge Fully Managed Network Switches -- M4100 Series: Access
from NETGEAR Inc.

The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, Gigabit Ethernet
Managed Industrial Ethernet Switches -- MX6008LN-4SFP Series
from Henrich Electronics, Inc.

4+4G-port Din-Rail Layer 3 Gigabit Managed Ethernet switches. MX6008LN-4SFP series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of... [See More]

  • Features: Layer 3 Capable
  • Network Media: Fiber Optic
  • Form Factor: Chassis Mount
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
QuickSwitch®Fiber Optic Network Switch, LC Duplex -- Model 6266
from Electro Standards Laboratories

QuickSwitch ® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY: (2) Red, front panel LEDs' indicate switch position and power status. REMOTE PORT: (1) RJ45... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Fiber Optic, Ethernet, 10/100 Ethernet
Intelligent Edge Fully Managed Network Switches -- M4200 Series: Multigigabit for 802.11ac
from NETGEAR Inc.

Wave 2 11ac Access Point deployment. The world ’s first Multigigabit Ethernet switch with eight full power PoE+ and multi-speed 1G, 2.5G ports combined with two 10G uplinks for a fully non-blocking deployment of eight Wave 2 11ac access points from any vendor. The M4200-10MG-PoE+ Managed... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, Gigabit Ethernet
Managed Industrial Ethernet Switches -- MX6012GLN Series
from Henrich Electronics, Inc.

12G-port Din-rail Layer 3 full Gigabit Managed Ethernet switches. Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6012GLN series full Gigabit backbone switches are equipped with 12... [See More]

  • Features: Layer 3 Capable
  • Network Media: Fiber Optic
  • Form Factor: Chassis Mount
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
Single ChannelCat6A RJ45 A/B Switch, with SSH, HTTPS GUI and SNMPv2 -- Model 7377
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (1) Pushbutton to select A or B. DISPLAY: (2) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) RJ45 female... [See More]

  • Features: Layer 3 Capable
  • Protocol / Network: HTTP GUI, Ethernet, 10/100 Ethernet
  • Form Factor: Rack Mount
  • Number of Ports: 3
Intelligent Edge Fully Managed Network Switches -- M4300 Series: Access and Distribution
from NETGEAR Inc.

Stackable Switches with Full PoE+ Provisioning. The world ’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales from 24x1G to 48x10G to deliver resilient, spine and leaf, edge to core connectivity for... [See More]

  • Features: Layer 3 Capable
  • Form Factor: Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, Gigabit Ethernet
Managed Industrial Ethernet Switches -- MX6024GL Series
from Henrich Electronics, Inc.

24G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches. The MX6024GL is a high-performance Layer 3 Ethernet switch designed for network routing. The improved hardware technology built into the MX6024GL replaces the software logic used by traditional routers, offering better performance,... [See More]

  • Features: Layer 3 Capable
  • Network Media: Fiber Optic
  • Form Factor: Rack Mount
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client