Desktop / Standalone Network Switches

11 Results
12-Ports Plastic Optical Fiber Switch -- LN-2312P-2G-2XGF
from Larch Networks

The POF switch directs data traffic between your devices over an Ethernet network, connecting your home or office equipment to the benefits of Plastic Optical Fiber. [See More]

  • Form Factor: Desktop / Standalone
  • Number of Ports: 12
  • Network Media: Fiber Optic
  • Data Rate: 1
PoE Ethernet Switch, 10 Port Gigabit, 8x RJ45 10/100/1000TX PoE+ 802.3at/af 120W Budget, 2x RJ45 10/100/1000TX, Wall, Rack or Desktop Mount -- TT-DT10-2G-8GP+
from Transtector Systems, Inc.

The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of... [See More]

  • Form Factor: Wall Mount; Desktop / Standalone; Rack Mount
  • Network Media: UTP
  • Area Network Type: LAN Capable
  • Protocol / Network: 10/100/1000 Base - T Gigabit Ethernet
16 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 36 Gbps, Web Interface -- NGS16C2
from Tripp Lite by Eaton

The energy-efficient NGS16C2 16-Port Gigabit L2 Web-Smart Managed Network Switch features 16 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Two dedicated mini-GBIC SFP... [See More]

  • Form Factor: Desktop / Standalone; Rack Mount
  • Number of Ports: 18
10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount -- DT10-2G-8GP+
from L-com, Inc.

L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+... [See More]

  • Form Factor: Wall Mount; Desktop / Standalone; Rack Mount
  • Protocol / Network: Ethernet
  • Area Network Type: LAN Capable
  • Number of Ports: 10
BNC 2-Position Switch, 50 Ohm -- 7202-DCE
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) REMOTE connector on rear panel accepts ASCII RS232... [See More]

  • Form Factor: Desktop / Standalone
  • Protocol / Network: 10/100Base-T
  • Area Network Type: LAN Capable
  • Number of Ports: 3
16-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch with PoE+, 230W, Metal Housing -- NG16POE
from Tripp Lite by Eaton

The NG16POE 16-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch adds a Gigabit Ethernet connection with PoE+ capacity to your small office, workgroup or creative workspace. Especially recommended for security applications to power IP cameras, VoIP phones and other... [See More]

  • Form Factor: Desktop / Standalone; Rack Mount
Coaxial BNC A/B Switch -- Model 8019
from Electro Standards Laboratories

The LineSelect ® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. [See More]

  • Form Factor: Desktop / Standalone
  • Number of Ports: 3
  • Network Media: Coaxial
  • No. Of Channels: 1
16-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch, Metal Housing -- NG16
from Tripp Lite by Eaton

The NG16 16-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and videos, at Gigabit... [See More]

  • Form Factor: Desktop / Standalone; Rack Mount
DB25 Automatic Fallback Switch with Telnet Remote -- 4209
from Electro Standards Laboratories

SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode). DISPLAY: (4) LED's; (2) Positional Green LED's, (1) Blue LED (Auto Fallback Mode), (1) Blue LED... [See More]

  • Form Factor: Desktop / Standalone
  • Protocol / Network: 10/100Base-T
  • Area Network Type: LAN Capable
  • Number of Ports: 3
24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed PoE+ Switch, 300W, 2 Dedicated Gigabit SFP Slots, 52 Gbps, Web Interface -- NGS24C2POE
from Tripp Lite by Eaton

The energy-efficient NGS24C2POE 24-Port Gigabit L2 Web-Smart Managed PoE+ Network Switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Each port can be... [See More]

  • Form Factor: Desktop / Standalone; Rack Mount
  • Number of Ports: 26
DB9 Automatic Fallback A/B Switch -- Model 4126
from Electro Standards Laboratories

The PathWay ® Model 4126 DB9 Automatic Fallback A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON ” port among two other devices connected to the “A ” and “B ” ports, with remote... [See More]

  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: DB9
  • Number of Ports: 4