Power-over-Ethernet (PoE) Ready Network Switches
from RS Components, Ltd.
D-Link DGS-1008MP Ethernet Switch [See More]
- Number of Ports: 8
from Larch Networks
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations... [See More]
- Area Network Type: CAN
- Number of Ports: 24
- Form Factor: Rack Mount
- Ports / Interfaces: RJ-45
from Advantech
16GE PoE + 4G SFP Ports Managed Industrial PoE Switch. 16 IEEE 802.3af/at PoE ports. Up to 420W power budget. SFP socket for easy and flexible fiber expansion. Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security:... [See More]
- Form Factor: Wall Mount
- Protocol / Network: 4G
from RS Components, Ltd.
D-Link DGS-1210-08P Ethernet Switch [See More]
- Number of Ports: 8
from Larch Networks
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations... [See More]
- Area Network Type: CAN
- Number of Ports: 32
- Form Factor: Rack Mount
- Ports / Interfaces: RJ-45
from Advantech
1GE PoE, SFP Injector ,IEEE802.3af/at, 24~48VDC, -40~75 ℃. Supports multi-rate for SFP slot. IEEE 802.3af/at compliant. Power input 24-48 VDC, supply 30W per port. Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism. Supports operating temperatures from -40 to 75 °C [See More]
- Form Factor: Wall Mount
from RS Components, Ltd.
D-Link DGS-1210-10P Ethernet Switch [See More]
- Number of Ports: 8
from Larch Networks
This switch series is the latest generation of Web-Smart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 48 port... [See More]
- Area Network Type: CAN
- Number of Ports: 48
- Form Factor: Rack Mount
- Ports / Interfaces: RJ-45
from Advantech
24GE PoE and 4G Combo Managed Ethernet Switch, IEEE802.3af/at, 19" Rackmount, -40~75 ℃, 46~57VDC. 24 x IEEE 802.3 af/at PoE Gigabit ports + 4 x Gigabit Copper/SFP combo ports, provide up to 30Watts per port. SFP socket for Easy and Flexible Fiber Expansion. Management: SNMP v1/v2c/v3, WEB,... [See More]
- Protocol / Network: 4G
from RS Components, Ltd.
D-Link DGS-1210-28P Ethernet Switch [See More]
- Number of Ports: 24
from Advantech
24GE+4 10G SFP L2 Managed PoE Switch. 24 Gigabit Ethernet ports and 4 10G SFP ports. 0 to 60 °C operating temperature range. Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB. IXM function enables f deployment. Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms),... [See More]
- Protocol / Network: 4G
from RS Components, Ltd.
D-Link DGS-1026MP Gigabit Switch [See More]
- Number of Ports: 24
from Advantech
4FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75 ℃. Certified to IEC 62443-4-2 SL2. 4 x IEEE 802.3 af/at PoE Fast Ethernet ports + 4 SFP ports. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast... [See More]
- Form Factor: Wall Mount
- Protocol / Network: 4G
from RS Components, Ltd.
StarTech.com IES101GP2SFW [See More]
- Number of Ports: 8
from Advantech
4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75 ℃. Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G). Supports jumbo frame transmission up to 9 kbytes. DIN-rail with IP30 metal mechanism. Redundant 24~28 VDC power input. 4 x IEEE 802.3 af/at PoE ports + 1 x... [See More]
- Form Factor: Wall Mount
from Advantech
4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75 ℃. Supports 10/100 Mbps Auto Negotiation. Supports jumbo frame transmission up to 9 kbytes. DIN-rail with IP30 metal mechanism. Redundant 24~48 VDC power input. 4 x IEEE 802.3 af/at PoE ports + 1 x Gigabit Copper [See More]
- Form Factor: Wall Mount
from Advantech
4GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch. 4 x Gigabit plus 2G SFP. Support 4 x IEEE 802.3at/af PoE ports for PD demands. Up to 30W output per PoE port. Supports jumbo frame transmission up to 9k bytes. 12 ~ 48 VDC redundant dual power input and 1 relay output. Wide... [See More]
- Form Factor: Wall Mount
- Protocol / Network: 4G
from Advantech
4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75 ℃. Certified to IEC 62443-4-2 SL2. 4 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast... [See More]
- Form Factor: Wall Mount
- Protocol / Network: 4G
from Advantech
4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75 ℃. Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G). Supports jumbo frame transmission up to 9 kbytes. DIN-rail with IP30 metal mechanism. Redundant 24~48 VDC power input(BE... [See More]
- Form Factor: Wall Mount
- Protocol / Network: 4G
from Advantech
4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75 ℃. Supports 10/100/1000 Mbps Auto Negotiation. Supports jumbo frame transmission up to 9 kbytes. DIN-rail with IP30 metal mechanism. Redundant 24~48 VDC power input. 4 x IEEE 802.3 af/at PoE ports + 1 x Gigabit Copper [See More]
- Form Factor: Wall Mount
- Protocol / Network: 4G
from Advantech
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch. 6 Gigabit RJ-45 Ethernet ports. Support 4 x IEEE 802.3at/af PoE ports for PD demands. Up to 30W output per PoE port. Supports jumbo frame transmission up to 9k bytes. 12 ~ 48 VDC redundant dual power input and 1 relay output. Wide operating... [See More]
- Form Factor: Wall Mount
from TRENDnet Inc.
8 x Gigabit PoE+ ports. 2 x SFP slots. 75W PoE power budget. Easy-to-use web-based management interface. Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping. Bandwidth control per port. Private and Voice VLAN support. 20Gbps switching capacity. IEEE 802.1p QoS with queue scheduling support. Fanless... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 10
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE+/M is a managed Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The OmniConverter switch enables network distance extension with fiber cabling and... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Ports / Interfaces: RJ-45, SC, ST
from D-Link Systems, Inc.
Overview. The D-Link DES-1018MP 18-Port 10/100 Unmanaged Desktop or Rackmount PoE Switch Including 2 1000BASE-T/SFP Combo Ports enables users to easily connect and supply power to PoE-capable devices such as wireless Access Points (APs), IP cameras, and IP phones. The DES-1018MP can also connect... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Fast Ethernet
- Data Rate: 7.2
- Number of Ports: 18
- Ports / Interfaces: RJ-45
from Moxa Inc.
The EDS-P510 series includes Gigabit managed redundant Ethernet switches that come standard with 4 10/100BaseT(X) 802.3af (PoE) compliant Ethernet ports and 3 combo Gigabit Ethernet ports. The EDS-P510 switches provide up to 15.4 watts of power per PoE port, and allow power to be supplied to... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 10
- Protocol / Network: IGMPv1/v2 device, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
- Users: 1
from NETGEAR Inc.
As a leading provider of network equipment for SMBs, NETGEAR ® understands the importance of reliable and high performance networks. With the growth of virtualization, cloud-based services and applications like VoIP, video streaming and IP surveillance, SMB networks need to extend beyond simple... [See More]
- Form Factor: Rack Mount
- Number of Ports: 10 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Xirrus Inc.
Xirrus XT-5024 and XT-5048 managed switches integrate the worlds of wireless and wired networks. Whether deployed at the campus edge, in remote offices, or in workgroup environments, these switches stretch your network ’s reach. Together with Xirrus Wi-Fi solutions, XT switches deliver a... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 2 to 48
from Weidmuller
4 IEEE 802.3af/at-compliant PoE ports. up to 30 W per PoE port. 24/48 V DC redundant wide-range power supply. advanced POB management functions, including PD error checking and PoE scheduling [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, Fast Ethernet
- Form Factor: Rack Mount (optional feature)
- Number of Ports: 2
from Versitron, Inc.
10-Port 10/100/1000 Gigabit Switch. Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots. KEY FEATURES. (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots. Provides in-band web and SNMP management interfaces. Copper ports with auto-negotiation and... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 10
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from L-com, Inc.
L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet
- Form Factor: Wall Mount; Desktop / Standalone; Rack Mount
- Number of Ports: 10
from Fiber Instrument Sales, Inc./FIS
12/24 ports, dual media ports, wireless access points, VoIP [See More]
- Area Network Type: LAN Capable
- Number of Ports: 12
- Protocol / Network: 10/100/1000Base-T/TX, Ethernet, 10Base-T Ethernet
- Ports / Interfaces: SFP
from HARTING Inc. of North America
Ha-VIS eCon 2000 family - flat design. The unmanaged Ethernet switches from the Ha-VIS eCon 2000 family offer up to 16 Fast Ethernet ports and are also available in a 7-port Full Gigabit version. This allows customers to expand or setup network infrastructures in a time-saving, economical way. Owing... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet, Fast Ethernet
- Ports / Interfaces: RJ-45
- Number of Ports: 16
from Hewlett Packard Enterprise
The Arista 7320X 10/25/40/50/100G Data Center Switch Series are modular switches delivering over 50Tbps of switching with up to 256 wire speed 100GbE ports to give you scalable high performance for software-defined cloud networking. With two modular systems, either a 4-slot or 8-slot, they support... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from OMEGA Engineering, Inc.
The OM-ESW-105-POE unmanaged industrial Ethernet Switch is designed to transmit power, along with data, over an Ethernet network and is ideal for PoE capable devices where running an AC power feed is either not possible or cost effective. This feature allows an end user to power a PoE camera,... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 5
- Protocol / Network: Ethernet, 10Base-2 Ethernet, 10/100 Ethernet
- Ports / Interfaces: RJ-45
from Automation24, Inc.
With Weidm üller Ethernet switch IE-SW-BL05-4GT-1GS - 2435400000, receive your data reliably with Gigabit Ethernet ports. 4 RJ45 Power over Ethernet (PoE+) data ports with 10/100/1000 MBit/s data, and 1 * combo-port (10/100/1000BaseT(X) or 100/1000BaseSFP), allow for connection of multiple data... [See More]
- Number of Ports: 5
- Data Rate: 0.0100 to 1
from Aruba Wireless Networks
Secure and reliable Layer 2 access switch series that delivers optimized entry level features for a better mobile-first campus network experience. The 2530 provides security, reliability, and ease of use for enterprise campus, branch office, and SMB deployments. [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
The NetVanta 1238 with PoE is a managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over Ethernet... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 48
- Protocol / Network: Ethernet, Fast Ethernet
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no power to operate the manual rotary switch. Has (1) blue LED to further indicate ONLINE position, but... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 2
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from Neousys Technology Inc.
EDX-104 series is world's first mobile surveillance unmanaged PoE+ switch combining IEEE 802.3at PSE/PD capability and fanless enclosure for IP protection. It offers five Gigabit Ethernet ports compliant with 802.3 (10BASE-T), 802.3u (100BASE-TX) and 802.3ab (1000BASE-T). Four of its ports support... [See More]
- Protocol / Network: Ethernet (10BASE-T, 100BASE-TX, 1000BASE-T, Gigabit)
- Ports / Interfaces: Five Gigabit Ethernet Ports
- Number of Ports: 5
- Features: Hardened products are designed to withstand extreme conditions.
from Brainboxes Limited
Compact embeddable 5 Port PoE+ Fast Ethernet device. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40 °C to +70 °C (-40 °F to 176 °F) and dual input redundant power supply with wide voltage range means it can be powered from USB or... [See More]
-
Protocol / Network:
10/100 Fast Ethernet - Data Rate: 0.0100 to 0.1000
- Number of Ports: 5
from Henrich Electronics, Inc.
EN50155 Industrial Ethernet PoE/PoE+ Switch. HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding machines/devices without... [See More]
- Form Factor: Wall Mount
- Number of Ports: 10
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/ v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
- Ports / Interfaces: M12 Connector
from Transtector Systems, Inc.
The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of... [See More]
- Area Network Type: LAN Capable
- Network Media: UTP
- Form Factor: Wall Mount; Desktop / Standalone; Rack Mount
- Protocol / Network: 10/100/1000 Base - T Gigabit Ethernet
from Ubiquiti Networks, Inc.
Fully Managed Gigabit Switch. The UniFi Switch 8-port models feature Gigabit Ethernet ports in a compact form factor. The switches are fully manageable, delivering robust performance and intelligent switching for your networks. 8-Port Managed Gigabit Switches. The US-8-60W is an 8-port gigabit... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 16
from Cisco
Improve service and security in your LAN. The Catalyst 3560 Series are next-generation, energy-efficient, Layer 3 Fast Ethernet switches. They support Cisco EnergyWise technology, which helps companies manage power consumption of the network infrastructure and network-attached devices. The result is... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 8 to 48
from Juniper Networks Inc.
EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion switching architecture, satisfying a variety of high-performance campus and data center access... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet
from TRENDnet Inc.
8 x PoE+ Gigabit ports. 2 x Gigabit Ethernet ports and 2 x shared SFP slots. Up to 30 Watts per port with a 75 Watts total power budget. 20 Gbps switching capacity. Rack mountable. Lifetime Warranty* [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 10
from Omnitron Systems Technology, Inc.
The RuggedNet GPoE+/Mi is an industrial ruggedized and temperature-hardened Ethernet switch that features one or two. 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The RuggedNet switch enables network distance... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Ports / Interfaces: RJ-45, SC, ST
- Number of Ports: 4 to 8
from D-Link Systems, Inc.
Overview. The DWS-3160 is D-Link ’s latest Unified L2+ Gigabit Wireless Switch. Designed to be the ideal mobility solution for medium-sized and large enterprises and service providers, the DWS-3160 empowers administrators to exercise total control over their wireless networks by centralizing... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 48
- Number of Ports: 20
- Ports / Interfaces: SFP, RJ-45
from Moxa Inc.
The EDS-P506A-4PoE series managed redundant Ethernet switches come standard with 4 10/100BaseT(X) 802.3at (PoE+) and 802.3af (PoE) compliant Ethernet ports and 2 10/100BaseT(X) or 2 10/100BaseFX Ethernet ports. The EDS-P506A-4PoE switches provide up to 30 watts of power per PoE port, and allow power... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45
- Protocol / Network: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from NETGEAR Inc.
The NETGEAR Easy-Mount Switch Family Overview. The NETGEAR Easy-Mount Switch allows you to put more PoE/PoE+ ports Virtually Anywhere ™ with its unique mounting system. The Easy-Mount Switch family comes with a full set of software features such as traffic prioritization, VLANs, QoS and PoE... [See More]
- Form Factor: Rack Mount
- Number of Ports: 8
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Weidmuller
4 IEEE 802.3af/at compliant PoE and Ethernet combo ports. up to 30 W per PoE port. 24/48 V DC redundant wide-range power supply. Intelligent power consumption detection and classification. two redundant the V DC power supply inputs [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, Fast Ethernet
- Form Factor: Rack Mount (optional feature)
- Number of Ports: 2
from Versitron, Inc.
If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit version may be perfect for your application. This small 10/100/1000 fiber optic network switch supports full PoE+ power,... [See More]
- Form Factor: Rack Mount
- Protocol / Network: 10/100/1000 PoE/PoE+
- Network Media: Fiber Optic
- Number of Ports: 10
from Hewlett Packard Enterprise
The Arista 7050QX 10/40 Data Center Switch Series offers compact and energy-efficient form factors with wire speed L2 and L3 features, for software-defined cloud computing. Both models support a flexible combination of 10G and 40G with the ability to design large leaf and spine networks to... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Automation24, Inc.
With Weidm üller ethernet switch IE-SW-BL06-2TX-4POE - 1241380000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s data rates. 4 of 6 ports on the IE-SW-BL06-2TX-4POE - 1241380000 are equipped with... [See More]
- Number of Ports: 6
- Data Rate: 0.0100 to 0.1000
from Aruba Wireless Networks
Designed for the digital workplace, the Aruba 2540 Switch Series is optimized for mobile users. With advanced security and network management tools — Aruba ClearPass Policy Manager and Aruba AirWave — this layer-2 access switch is easy to deploy and manage. With support from cloud-based... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
The Data Connect ANS205-PSE is a 5-port unmanaged PoE (Power-over-Ethernet) Industrial Ethernet switch, it supports 4 PoE ports which are classified as power source equipments (PSE).The Data Connect ANS205-PSE makes centralized power supply come true and provides up to 15.4 watts of power per port. [See More]
- Area Network Type: LAN Capable
- Number of Ports: 5
- Protocol / Network: Ethernet, 10/100 Ethernet
- Data Rate: 0.1000
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no power to operate the manual rotary switch. Has (1) blue LED to further indicate ONLINE position, but... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 2
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from Brainboxes Limited
Hardened Industrial 5 Port PoE+ Fast Ethernet device. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40 °C to +70 °C (-40 °F to 176 °F) and dual input redundant power supply with wide voltage range means it can be powered from USB or... [See More]
-
Protocol / Network:
10/100 Fast Ethernet - Data Rate: 0.0100 to 0.1000
- Number of Ports: 5
from Henrich Electronics, Inc.
10G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports. The HES10GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. [See More]
- Form Factor: Chassis Mount
- Protocol / Network: SNMP V1/V2c/V3, RingOn/RingOpen, HTTP/HTTPS, LLDP, DHCP Client, IGMP Snooping/GMRP, Telent, Syslog
- Network Media: Fiber Optic
- Number of Ports: 10
from Ubiquiti Networks, Inc.
Intelligent WISP Control Point with FiberProtect ™. The EdgePoint ™ offers an innovative combination of robust routing performance, fiber backhaul capability, and the convenience of passive PoE support. Breakthrough in Tower Deployment. The EdgePoint features FiberProtect to... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 5 to 16
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Cisco
Increase network resilience and scalability. The Catalyst 3750 Series are next-generation, energy-efficient, Layer 3 Fast Ethernet stackable switches. These switches support Cisco EnergyWise technology, which helps you manage the power consumption of your network and reduce energy costs and carbon... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 12 to 48
from Juniper Networks Inc.
The EX4200 Ethernet Switch is a compact, fixed-configuration solution that deploys easily in campus installations, as well as in 1 Gigabit Ethernet (1GbE) access environments in the data center. EX4200 brings flexible, scalable, high-performance switching to campuses and data center top-of-rack... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 24 to 48
- Protocol / Network: Ethernet
from TRENDnet Inc.
8 x Gigabit PoE+ ports. 2 x Gigabit RJ-45 / SFP shared ports. 240 W PoE power budget. 20 Gbps switching capacity. Hardened IP30 rated metal switch. Includes DIN-rail and wall mounts. Operating temperature range of -40° - 75°C (-40° - 167°F). Dual redundant power inputs with overload current... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 10
from Omnitron Systems Technology, Inc.
The OmniConverter GPoE+/Sx is a unmanaged Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The OmniConverter switch enables network distance extension with fiber cabling and... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Ports / Interfaces: RJ-45, SC, ST
- Number of Ports: 4 to 8
from D-Link Systems, Inc.
The DWS-4026 is D-Link ’s next generation Unified Wired/Wireless Gigabit Switch with an array of advanced features and 802.11n support. With the ability to manage up to 64 Unified Wireless Access Points by itself and up to 256 in a Peer Group, the DWS-4026 is a full-featured and cost-effective... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 88
- Number of Ports: 20
- Ports / Interfaces: SFP, RJ-45
from Moxa Inc.
Advanced PoE management function. Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier. IPv6 Ready logo awarded (IPv6 Logo Committee certified). IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks. DHCP Option 82 for IP... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 16
- Protocol / Network: IGMPv1/v2, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
- Users: 1
from NETGEAR Inc.
M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution —with 24 ports... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, 10Base-T Ethernet, Gigabit Ethernet, Fast Ethernet
- Form Factor: Rack Mount
- Users: 100
from Versitron, Inc.
If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit version may be perfect for your application. This small 10/100/1000 fiber optic network switch supports full PoE+ power,... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 10
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
The Arista 7050SX 10/40 Data Center Switch Series offers 1RU and two 2RU models delivering high-density 1/10G SFP+ based-ports and 10/40G ports using QSFP+, or embedded optics with MXP multi-speed ports for higher density. All models deliver rich L2 and L3 features with wire speed performance up to... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Aruba Wireless Networks
Scalable Basic Layer 3 switch series that delivers modular stacking, static & RIP routing, IPv6, ACLs, and sFlow for a better mobile-first campus network experience. With a powerful ProVision ASIC, the 2920 provides security, scalability, and ease of use for the enterprise campus, SMB, and... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two... [See More]
- Area Network Type: LAN Capable; WAN Capable
- Number of Ports: 41
- Protocol / Network: SIP
from Brainboxes Limited
Industrial Compact 5 Port PoE+ Fast Ethernet device. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40 °C to +70 °C (-40 °F to 176 °F) and dual input redundant power supply with wide voltage range means it can be powered from USB or... [See More]
-
Protocol / Network:
10/100 Fast Ethernet - Data Rate: 0.0100 to 0.1000
- Number of Ports: 5
from Henrich Electronics, Inc.
12G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports. The HES12GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 4 Gigabit SFP fiber ports. [See More]
- Form Factor: Chassis Mount
- Protocol / Network: SNMP V1/V2c/V3, RingOn/RingOpen, HTTP/HTTPS, LLDP, DHCP Client, IGMP Snooping/GMRP, Telent, Syslog
- Network Media: Fiber Optic
- Number of Ports: 12
from Ubiquiti Networks, Inc.
Managed Gigabit Switches with SFP. Available with 24 or 48 RJ45 Gigabit ports, the UniFi ® Switch is a fully managed Gigabit switch, delivering robust performance and intelligent switching for your growing networks. Powerful Enterprise Switch Models. The UniFi ® Switch offers the forwarding... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 52 to 140
from Cisco
Extend services whenever and wherever you want, with unified network connectivity and power for devices far from the wiring closet, using the Cisco 2960 and 2960-C Series Compact Switches. Small Switches, Big Impact. With the industry's first Power over Ethernet (PoE) pass-through capability, the... [See More]
- Area Network Type: CAN
- Ports / Interfaces: RJ-45
- Protocol / Network: Ethernet, Gigabit Ethernet
from Juniper Networks Inc.
The scalable EX4550 Ethernet switch offers an economical, power-efficient, 1/10GbE switch platform for enterprise campus and data center top-of-rack deployments, as well as for service provider environments. The 1 U EX4550 has 32 wire-speed GbE/10GbE ports with two expansion slots for optional... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 48
- Protocol / Network: Ethernet, 10/100 Ethernet
from TRENDnet Inc.
Hardened IP30 rated metal enclosure with integrated DIN-Rail mount. Wide operating temperature range - 40 to 75 °C (-40 to 167 °F). 8 x Gigabit PoE+ (802.3at) ports, 4 x Gigabit SFP slots, and 1 x console port. 240 Watts total power budget. Dual redundant power inputs and alarm relay output. CLI... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 12
from Omnitron Systems Technology, Inc.
The RuggedNet GPoE+/Si is a ruggedized and temperature-hardened unmanaged Ethernet switch that features one or two. 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The RuggedNet switch enables network distance... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Ports / Interfaces: RJ-45, SC, ST
- Number of Ports: 4 to 8
from D-Link Systems, Inc.
Overview. The xStack DGS-3420 series of next generation Layer 2+ Gigabit switches delivers performance, flexibility, security, multi-layer QoS, and accessibility, along with redundant power options for SMBs and enterprises. With high Gigabit port densities, Gigabit SFP, 10-Gigabit SFP+ support, and... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 128
- Number of Ports: 20
- Ports / Interfaces: SFP, RJ-45
from Moxa Inc.
The EDS-P308 switches are smart, 8-port, unmanaged Ethernet switches supporting PoE (Power-over-Ethernet) on ports 1 to 4. The switches are classified as power source equipment (PSE), and when used in this way, the EDS-P308 switches enable centralization of the power supply and provide up to 15.4... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8
- Protocol / Network: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
- Users: 1
from NETGEAR Inc.
Control and Configure Beyond Plug-N-Play Connectivity,/p >Today's growing businesses demand and rely more on their network to carry out mission-critical business activities. Companies are putting more network traffic and applications such as VoIP phones and IP cameras on their Ethernet... [See More]
- Form Factor: Rack Mount
- Number of Ports: 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Versitron, Inc.
Need a mid-size Ethernet PoE network switch that also supports a full complement of management features? The SG71860MP is perfect for your needs. It boasts 16 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Mbps or 1 Gigabit fiber optic modules. Power over ethernet... [See More]
- Form Factor: Rack Mount
- Protocol / Network: 10/100/1000 PoE/PoE+
- Network Media: Fiber Optic
- Number of Ports: 18
from Hewlett Packard Enterprise
The Arista 7050TX 10/40 Data Center Switch Series are purpose built 10/40GbE data center switches in compact and energy efficient for factors with wire speed L2 and L3 features combined with low latency and advanced features for software-defined cloud networking. The backwards compatibility with... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Aruba Wireless Networks
Basic Layer 3 switch series with enterprise-grade features that ’s simple to deploy and manage with Aruba ClearPass Policy Manager and Aruba AirWave. Support for static and RIP routing, IPv6, ACLs, SDN, built-in 1/10GbE uplinks and PoE+. [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Henrich Electronics, Inc.
28G-port full Gigabit Managed Ethernet switches with 24 IEEE 802.3af/at PoE+ ports. HES28GM-24E series is a line of highly integrated industrial, layer 2 managed switches supporting up to 24 1000Mbps PoE/PoE+ ports and 4 SFP fiber ports. With each port providing 30 watt of power, this line of... [See More]
- Form Factor: Rack Mount
- Protocol / Network: IGMP Snooping,GMRP,SNMPv1/v2c/ v3,DHCP Client,HTTP,HTTPS,NTP Client
- Network Media: Fiber Optic
- Number of Ports: 26
from Ubiquiti Networks, Inc.
Managed PoE+ Gigabit Switch with SFP. Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch ™ delivers robust performance, PoE+ support and intelligent switching for growing networks. Powerful Enterprise Switch Models. The EdgeSwitch ™ delivers the forwarding capacity to... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 20 to 140
from Cisco
Be free to connect devices anywhere. When space is tight, start compact with a 2960-CX switch. And expand your network as your company grows. Gain the enterprise features of a larger Cisco switch without using a lot of physical space. Our Catalyst switches bring wired and wireless together through... [See More]
- Area Network Type: CAN
- Number of Ports: 6 to 12
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Juniper Networks Inc.
The QFX5100 line of scalable Layer 2/3 switches —including the 10/40GbE QFX5100 and the 10/40/100GbE QFX5110 —is optimized for application delivery and contains a powerful feature set for virtualized data centers. The QFX5100 and QFX5110 data center switching platforms provide universal... [See More]
- Area Network Type: LAN Capable
- Data Rate: 2560
- Protocol / Network: Ethernet, 10/100 Ethernet
from TRENDnet Inc.
16 x PoE+ Ethernet ports. 220 Watt power budget. 3.2 Gbps switching capacity. Rack mount brackets included. Fanless design reduces energy consumption and operating noise. Rear panel ports for easy network integration with your AV rack. Convenient front-panel 4-digit seven-segment LED display [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet
- Data Rate: 0.0100 to 0.2000
- Number of Ports: 16
from D-Link Systems, Inc.
Interface. Ports. 24 10/100/1000BASE-TX Auto-Negotiating, Auto-MDI/MDIXPorts with 802.3x Flow Control. Combo Ports. 4 Combo SFP Slots, Media Support Dependent On GBIC Transceiver. Open Slot for 10-Gigabit Uplink Modules. 2 Open Slots for 10Gigabit Uplink Modules. Diagnostic LEDs. Per Device: Power,... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 88
- Number of Ports: 20
- Ports / Interfaces: SFP, RJ-45
from NETGEAR Inc.
The S3300 Series are a new generation of Gigabit Stackable Smart Managed Switches which have four (4) 10G ports, which can be used for uplinks and/or stacking between other S3300 switches. Dependable switched LAN network design mandates an architecture that can both scale as organization networks... [See More]
- Form Factor: Rack Mount
- Number of Ports: 52
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Versitron, Inc.
Are you looking for a 24-port PoE+ switch for powering your remote network devices? This 10/100/1000 PoE+ product can readily support all 24 ports with 25.5W power, while providing a full compliment of management features, enabling you to easily control and configure your network hardware. And, if... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 24
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
A game-changing solution that offers a flexible and innovative approach to dealing with the new application, security and scalability demands of the mobile-cloud and IoT era. Combines a modern, fully programmable OS with carrier-grade hardware, leading performance, and incorporates the... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Aruba Wireless Networks
These Layer 3 access switches are easy to deploy, provision and manage with advanced security and network management tools like Aruba ClearPass Policy Manager, Aruba AirWave and Aruba Central. Power and grow your network with high performance stacking, resilient PoE+ power and multi-gigabit... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Henrich Electronics, Inc.
6G-port full Gigabit Managed Ethernet switches with 4 IEEE 802.3af/at PoE+ ports. The HES6GM-4E Series are full gigabit managed PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each... [See More]
- Form Factor: Chassis Mount
- Protocol / Network: SNMP V1/V2c/V3, RingOn/RingOpen, HTTP/HTTPS, LLDP, DHCP Client, IGMP Snooping/GMRP, Telent, Syslog
- Network Media: Fiber Optic
- Number of Ports: 6
from Ubiquiti Networks, Inc.
Managed PoE+ Gigabit Switch with SFP. The fanless EdgeSwitch ™ 8 is a fully managed, high-performance, PoE+ Gigabit switch. It delivers powerful performance and intelligent switching with its 10 independent switching ports. A DC input option is included for flexibility. Gigabit Connectivity. [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 20 to 140
from Cisco
Lower TCO with Fast Ethernet Access. Deliver reliable and cost-effective network access with the Cisco Catalyst 2960-Plus Series of Fast Ethernet switches. These products provide the operational benefits of Cisco IOS Software for a range of wired access applications, including branches, conventional... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 24 to 48
from Juniper Networks Inc.
The QFX5200 Ethernet Switch delivers a line-rate, low-latency, and high-density platform for building large spine-and-leaf IP-fabric data center networks. This switch offers flexible 10GbE, 25GbE, 40GbE, 50GbE, and 100GbE interfaces for server and intrafabric connectivity, offering deployment... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, 10/100 Ethernet
from TRENDnet Inc.
30 watts per PoE+ port. Up to 30 W per port with 480 W total power budget. Reduces equipment cost by delivering data and power over existing network cables. 16 x 10/100Mbps PoE+ ports. 3.2 Gbps switching capacity. Sturdy 1U 19" wide rack mountable metal enclosure. Up to 75% GREENnet power savings. [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet
- Data Rate: 0.0100 to 0.2000
- Number of Ports: 16
from D-Link Systems, Inc.
Overview. The D-Link DGS-1210 Series Smart Managed Switches are the latest generation of switches to provide increased Power over Ethernet (PoE) output, a range of physical interface types, multiple management interfaces, and advanced Layer 2 features. With all of these features combined, the... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 56
- Number of Ports: 24
- Ports / Interfaces: SFP, RJ-45
from NETGEAR Inc.
Experience the most versatile and easy to manage switches in the market. The Insight Managed Smart Cloud Gigabit Ethernet Switches are the first switches from NETGEAR with anywhere configuration and management. All you need is the NETGEAR Insight app for easy setup, monitoring and remote/cloud... [See More]
- Form Factor: Rack Mount
- Number of Ports: 8
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Versitron, Inc.
Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Base or 1000Base... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 4
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
The HPE Altoline 6960 Switch Series is an open-networking, disaggregated family of low latency 100/50/25GbE data center switches in a 1U form factor. Perfect for deployment in data center environments as 25GbE server access, or 100/50GbE spine switches. It is optimized for data center hot/cold aisle... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Aruba Wireless Networks
Powerful Aruba Advanced Layer 3 switch series with backplane stacking, low latency and resiliency for a better mobile-first campus network experience. Based on a powerful ProVision ASIC and ready for high-speed APs with HPE Smart Rate multi-gigabit Ethernet, the 3810 access solution is ideal for... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Henrich Electronics, Inc.
5-port Unmanaged Ethernet Switches with 4 IEEE 802.3af/at PoE+ ports. The HES5A-4E switches are smart, 5-port, unmanaged Ethernet switches supporting PoE (Power-over-Ethernet) on ports 2 to 5. The switches are classified as power source equipment (PSE), and when used in this way, the HES5A-4E... [See More]
- Form Factor: Chassis Mount
- Protocol / Network: CSMA/CD
- Network Media: Fiber Optic
- Number of Ports: 5
from Ubiquiti Networks, Inc.
Managed PoE+ Gigabit Switch with SFP. The UniFi ® Switch delivers robust performance over its 18 independent switching ports. Two SFP ports offer optical connectivity, and 16 Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE sharing a total of 150W PoE. Versatile Mounting Options. [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 20 to 140
from Cisco
Cost-effective access switches that scale. Get the enterprise-class features you want at a great price. Our 2960-X Series are stackable Gigabit Ethernet Layer 2 and Layer 3 access switches. They ’re easy to deploy, manage, and troubleshoot. They offer automated software installation and port... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 24 to 48
from Juniper Networks Inc.
The EX4600 Ethernet Switch offers a compact, highly scalable, high-performance 10GbE solution for enterprise campus distribution deployments as well as low-density data center top-of-rack environments. Designed to help organizations grow into higher density campuses, the EX4600 provides deployment... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 72
- Protocol / Network: Ethernet, 10Base-2 Ethernet
- Data Rate: 1440
from TRENDnet Inc.
16 x Gigabit PoE+ ports. 220 Watt power budget. 32 Gbps switching capacity. Rack mount brackets included. Fanless design reduces energy consumption and operating noise. Rear panel ports for easy network integration with your AV rack. Convenient front-panel 4-digit seven-segment LED display [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 16
from D-Link Systems, Inc.
Overview. The D-Link DGS-1210 Series Smart Managed Switches are the latest generation of switches to provide increased Power over Ethernet (PoE) output, a range of physical interface types, multiple management interfaces, and advanced Layer 2 features. With all of these features combined, the... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 56
- Number of Ports: 24
- Ports / Interfaces: SFP, RJ-45
from NETGEAR Inc.
The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Users: 100
from Versitron, Inc.
PoE Switches. Need a 5 port PoE industrial switch that makes extreme temperature environments a non-issue and offers multiple installation options?. The SF70550 can help you out on both counts in addition to providing 100base SFP support and flexibility in a compact package. Also, the SF70550P... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 5
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
The Arista 7280R Data Center Switch Router Series offers purpose-built, fixed-configuration 10/40/100GbE systems, specifically designed for the largest scale data centers. The routers combine scalable L2 and L3 resources and high density with advanced features for network monitoring, precision... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Aruba Wireless Networks
Powerful Layer 3 modular switch series that delivers high-performance, low latency and resiliency for a better mobile-first campus experience. With industry standard OpenFlow, the 5400R is ready for SDN applications such as HPE Network Visualizer, Optimizer, and Protector. Using a powerful ProVision... [See More]
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from Henrich Electronics, Inc.
5 Port Unmanaged Ethernet Switches with 4 IEEE 802.3bt PoE++ Ports. The HES5A-4E60 series are smart, 5-port, unmanaged Ethernet switches supporting 4 PoE++ ports, with each port can provide up to 60 watts of DC power. The switches can be used for the indicators, LEDs, cameras and media screens in... [See More]
- Form Factor: Chassis Mount
- Protocol / Network: CSMA/CD
- Network Media: Fiber Optic
- Number of Ports: 5
from Ubiquiti Networks, Inc.
Managed PoE+ Gigabit Switch with SFP. The fanless UniFi ® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE, and two SFP ports offer optical connectivity. [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 20 to 140
from Cisco
A compact PoE switch you can use anywhere. When you need a small, powerful switch, the 3560-CX is ideal. Extend enterprise-class services to wherever you want, far from the wiring closet. It ’s easy to configure, quiet, and fits where you need it, like in flexible workspaces, hospital rooms,... [See More]
- Area Network Type: CAN
- Number of Ports: 6 to 12
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Juniper Networks Inc.
EX3400 Ethernet Switches are a cost-effective solution for today ’s most demanding converged data, voice, and video enterprise access networks. The compact, fixed-configuration 1U devices offer levels of performance and management previously available only with high-end access switches. [See More]
- Area Network Type: LAN Capable
- Number of Ports: 24 to 48
- Protocol / Network: Ethernet
from TRENDnet Inc.
24 x PoE+ Ethernet ports. 2 x Gigabit SFP shared ports. 400 Watt power budget. 8.8 Gbps switching capacity. Rack mount brackets included. Rear panel ports for easy network integration with your AV rack. Convenient front-panel 4-digit seven-segment LED display [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet
- Data Rate: 0.0100 to 0.2000
- Number of Ports: 24
from D-Link Systems, Inc.
Overview. The DGS-3120 xStack Series are enhanced L2 stackable access switches designed to connect end-users in a secure SMB or enterprise network. These switches support physical stacking, multicast and enhanced security, making them an ideal Gigabit access layer solution. The DGS-3120-24TC and... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 88
- Number of Ports: 24
- Ports / Interfaces: SFP, RJ-45
from NETGEAR Inc.
Wave 2 11ac Access Point deployment. The world ’s first Multigigabit Ethernet switch with eight full power PoE+ and multi-speed 1G, 2.5G ports combined with two 10G uplinks for a fully non-blocking deployment of eight Wave 2 11ac access points from any vendor. The M4200-10MG-PoE+ Managed... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Users: 100
from Versitron, Inc.
The SG75270MP PoE+ switch is perfect for those high-density applications requiring power-over-ethernet for any power-hungry PD devices connected to your network. These would include video phones, IP security cameras, tele-conferencing stations, long-range wireless access points, industrial... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 52
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
The Arista 7500R Series Data Center Switch Router is a high-performance universal spine switch for the largest virtualized and cloud networks. It combines 100GbE density with internet-scale table sizes and comprehensive L2 and L3 features. The Arista Extensible Operating System (EOS) features... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Henrich Electronics, Inc.
6G-port full Gigabit Unmanaged Ethernet switches with 4 IEEE 802.3af/at PoE+ ports. The HES6G-4E Series are full gigabit unmanaged PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. [See More]
- Form Factor: Chassis Mount
- Protocol / Network: CSMA/CD
- Network Media: Fiber Optic
- Number of Ports: 6
from Ubiquiti Networks, Inc.
Managed PoE+ Gigabit Switch with SFP. Available with 24 or 48 RJ45 Gigabit ports, the UniFi ® Switch delivers robust performance, PoE+ support, and intelligent switching for growing networks. Powerful Enterprise Switch Models. The UniFi ® Switch delivers the forwarding capacity to... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 20 to 140
from Cisco
Get a Next-Gen Unified Access Switch. Converge your wired and wireless network. Simplify operations, get the reliability you need, and deliver better mobile experiences to your employees and customers. From the 3650 mini series to the 3650 multigigabit and Universal Power over Ethernet (UPOE)... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 24 to 48
from Juniper Networks Inc.
The EX2200-C Compact Ethernet Switch is an economical, entry-level solution for low-density deployments in branch offices and enterprise workgroup environments. Featuring a fanless design, the air-cooled EX2200-C also offers completely silent operations, making it ideal for open office areas, as... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 8
- Protocol / Network: Ethernet
from TRENDnet Inc.
20 x PoE ports (15.4 W / port). 4 x PoE+ ports (30 W / port). 4 x Gigabit ports and 2 x shared SFP slots. 193 Watt PoE budget. 12.8 Gbps switching capacity. Rack mountable. Smart fans reduce energy consumption. Lifetime Warranty* [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 24
from D-Link Systems, Inc.
Overview. The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They can be managed with a... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 56
- Number of Ports: 24
- Ports / Interfaces: SFP, RJ-45
from NETGEAR Inc.
Stackable Switches with Full PoE+ Provisioning. The world ’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales from 24x1G to 48x10G to deliver resilient, spine and leaf, edge to core connectivity for... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Users: 100
from Hewlett Packard Enterprise
The HPE Altoline 6920 Switch Series is an x86-based OCP certified, open-networking, disaggregated family of low-latency 10GbE data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a 10GbE server access switch; optimized for data center hot/cold aisle... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Cisco
Get faster access, faster aggregation. Get an access switch that gets you ready for 802.11ac Wave 2 and other new technologies that are here today, or coming at you tomorrow. Stackable Catalyst 3850 Series multigigabit and 10-Gbps network switches give you wired and wireless together so you can... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 24 to 48
from Juniper Networks Inc.
The EX2300-C Ethernet Switch offers a compact, power-efficient, cost-effective solution for low-density branch offices and enterprise workgroups. Featuring a fanless design, the EX2300-C is completely silent, making it ideal for open office deployments and commercial applications such as in retail... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet
from TRENDnet Inc.
24 x Gigabit PoE+ ports. 2 x SFP slots. 400 Watt PoE+ budget. 52 Gbps switching capacity. Rack mount brackets included. Rear panel ports for easy network integration with your AV rack. Convenient front-panel 4-digit seven-segment LED display [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 26
from D-Link Systems, Inc.
Overview. The DGS-1510 Series is D-Link ’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge switches with rich... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 92
- Number of Ports: 28
- Ports / Interfaces: SFP+, RJ-45
from NETGEAR Inc.
M6100: The Latest Advances in Hardware and Software Engineering for Higher Flexibility, Lower Complexity and Stronger Investment Protection, at a High-Value Price Point. The NETGEAR ® Chassis M6100 series delivers L2/L3/L4 and IPv4/IPv6 rich services for enterprise edge and SMB core deployments,... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Users: 100
from Hewlett Packard Enterprise
The HPE Altoline 6921 Switch Series is an x86-based OCP certified, open-networking, disaggregated family of low-latency 10GbE data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a 10GbE server access switch; optimized for data center hot/cold aisle... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Cisco
Deploy seamless wired and wireless access. Accelerate business growth and improve efficiency. The Catalyst 4500E Series is Cisco SD-Access-ready, and it ’s the industry's most widely deployed modular platform for campus access and distribution deployments. Now with Supervisor 9-E, 8-E, and... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 240 to 384
from Juniper Networks Inc.
The EX2200 Ethernet Switch is ideal for access-layer deployments in branch offices and campus networks, delivering performance usually associated with more expensive products. EX2200 switches are low power, low acoustic, 1 U devices designed for wiring closets, making them an economical solution for... [See More]
- Area Network Type: LAN Capable; WAN Capable
- Number of Ports: 24 to 48
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet
from TRENDnet Inc.
Command Line interface management supported. SNMP (v1, v2c, v3), 802.1X, RSTP, and MSTP support. Supports Port Trunking, Mirroring, IGMP, Static and Dynamic VLAN, and RMON. Private / Voice VLAN, QoS, and bandwidth controls. 20 x Gigabit PoE ports. 4 x Gigabit PoE+ ports. 4 x SFP slots. 1 x console... [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 28
from D-Link Systems, Inc.
Overview. The DGS-1510 Series is D-Link ’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge switches with rich... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 128
- Number of Ports: 28
- Ports / Interfaces: SFP+, RJ-45
from NETGEAR Inc.
NETGEAR Smart Managed Plus Click Switch Family Overview. The Smart Managed Plus Click Switches GSS108E (8-port), GSS108EPP (8-port with PoE+) and GSS116E (16-port), all feature an innovative and flexible mounting bracket, making it easy to mount them vertically or horizontally, flat or... [See More]
- Form Factor: Rack Mount
- Number of Ports: 8 to 16
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
The HPE Altoline 6940 Switch Series are an x86-based open-networking, disaggregated family of low-latency 40GbE data center switches in 1U package. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Optimized for data center hot/cold isles... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Cisco
Fast access, fast aggregation. The Catalyst 9300 Series is the next generation of the industry ’s most widely deployed stackable switching platform. Built for security, IoT, and the cloud, these network switches form the foundation for Cisco ’s Software-Defined Access, our leading... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 24 to 384
from Juniper Networks Inc.
The EX2300 Ethernet Switch delivers a compact, high-density, cost-effective solution for small network environments where space and power are at a premium. With a small, 1 U footprint, the EX2300 is perfect for access-layer deployments in micro branches, retail and workgroup environments, and... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet
from TRENDnet Inc.
4 x Gigabit PoE+ ports. 20 x Gigabit PoE ports. 4 x SFP slots. 185 Watt PoE budget. 56 Gbps switching capacity. Private/Voice VLAN, QoS, and bandwidth controls. Smart fans reduce energy consumption. Rack mount brackets included. Lifetime Warranty* [See More]
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 0.0100 to 2
- Number of Ports: 28
from D-Link Systems, Inc.
Overview. The DES-1210 Series is the latest generation of D-Link ® 10/100 Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. Support for IPv6 management and configuration features ensures your network remains... [See More]
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
- Data Rate: 12.8
- Number of Ports: 28
- Ports / Interfaces: SFP, RJ-45
from NETGEAR Inc.
NETGEAR Smart Managed Pro Switches are purposely designed for SMB customers with high performance, SMB-oriented features and easy management - enabling SMB networks to support Voice over IP (VoIP), streaming media, multicasting, security, and many other bandwidth-intensive applications. Switches... [See More]
- Form Factor: Rack Mount
- Number of Ports: 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
The HPE Altoline 6941 Switch Series are an x86-based open-networking, disaggregated family of low-latency 40GbE data center switches in 1U package. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Optimized for data center hot/cold isles... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, Gigabit Ethernet
from Cisco
Converge wired and wireless . The Catalyst 9400 is the next generation of the industry ’s most widely deployed enterprise switching platform. These modular access switches are built for security, Internet of Things (IoT), and the cloud. They deliver state-of-the-art high... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Number of Ports: 240 to 384
from Juniper Networks Inc.
EX3300 Ethernet Switches are flexible, cost-effective enterprise access solutions for campus and data center environments. A compact, scalable switching solution, the EX3300 supports converged data, voice, and video, with models that come with 24 or 48 10/100/1000BASE-T ports and four dual-mode... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet