UTP Cable Network Switches

13 Results
Hardened Long Reach Ethernet Extender, UTP, Coaxial -- IMC-150LI
from Advantech

Hardened Long Reach Ethernet Extender, UTP, Coaxial. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Extends Ethernet up to 1km at 10 Mbps or 500m at 100 Mbps over Coaxial cable. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for... [See More]

  • Network Media: Coaxial; UTP
Stratix 2000 16T2S Port Unmanaged Switch -- 1783-US16T2S
from Allen-Bradley / Rockwell Automation

Stratix 2000 unmanaged switch, 16 copper 10/100 ports, 2 fiber 100 meg. SFP slots [See More]

  • Network Media: UTP
Hardened PoE Long Reach Ethernet Extender, UTP -- IMC-150LPI
from Advantech

Hardened PoE Long Reach Ethernet Extender, UTP. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Dual design with PoE+ PD/PSE. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for configuring LAN rate and connection type [See More]

  • Network Media: UTP
Stratix 2000 4+1 unmanaged port switch -- 1783-US4T1H
from Allen-Bradley / Rockwell Automation

Stratix 2000 unmanaged switch, 4 copper 10/100 ports, 1 Â Singlemode 100 meg fiber port [See More]

  • Network Media: UTP
  • Number of Ports: 4
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 10 Port Managed Switch -- 1783-BMS10CA
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Fast Ethernet Combo Ports, Full Software [See More]

  • Network Media: UTP
  • Number of Ports: 10
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 10 Port Managed Switch -- 1783-BMS10CGA
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Gigabit Ethernet Combo Ports, Full Software [See More]

  • Network Media: UTP
  • Number of Ports: 10
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 10 Port Managed Switch -- 1783-BMS10CGP
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Gigabit Ethernet Combo Ports, Full Software, CIP Sync, DLR [See More]

  • Network Media: UTP
  • Number of Ports: 10
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 10 Port Managed Switch -- 1783-BMS10CL
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Fast Ethernet Combo Ports, Lite Software [See More]

  • Network Media: UTP
  • Number of Ports: 10
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 18 port managed switch -- 1783-BMS12T4E2CGL
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 12 Copper 10/100 Ports, 4 PoE Ports, 2 Combo(Copper or SFP Slot) 10/100/1000 Ports, Lite FW, DLR [See More]

  • Network Media: UTP
  • Number of Ports: 18
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 20 Port Managed Switch -- 1783-BMS20CA
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 16 Fast Ethernet Copper Ports, 2 Fast Ethernet Combo Ports, 2 Fast Ethernet Fiber SFP Slots, Full Software, DLR [See More]

  • Network Media: UTP
  • Number of Ports: 20
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 20 Port Managed Switch -- 1783-BMS20CGL
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 16 Fast Ethernet Copper Ports, 2 Gigabit Ethernet Combo Ports, 2 Fast Ethernet Fiber SFP Slots, Lite Software, DLR [See More]

  • Network Media: UTP
  • Number of Ports: 20
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Stratix 5700 20 Port Managed Switch -- 1783-BMS20CGPK
from Allen-Bradley / Rockwell Automation

Stratix 5700 Switch, Managed, 16 Fast Ethernet Copper Ports, 2 Gigabit Ethernet Combo Ports, 2 Fast Ethernet Fiber SFP Slots, Full Software, CIP Sync, Conformal Coating, DLR [See More]

  • Network Media: UTP
  • Number of Ports: 20
  • Form Factor: Rack Mount
  • Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
PoE Ethernet Switch, 10 Port Gigabit, 8x RJ45 10/100/1000TX PoE+ 802.3at/af 120W Budget, 2x RJ45 10/100/1000TX, Wall, Rack or Desktop Mount -- TT-DT10-2G-8GP+
from Transtector Systems, Inc.

The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of... [See More]

  • Network Media: UTP
  • Form Factor: Wall Mount; Desktop / Standalone; Rack Mount
  • Area Network Type: LAN Capable
  • Protocol / Network: 10/100/1000 Base - T Gigabit Ethernet