VPN Network Switches
from Canoga Perkins Corporation
The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet processing engine, traffic... [See More]
- Features: VPN
- Form Factor: Rack Mount
- Area Network Type: LAN Capable
- Protocol / Network: 10 Gbps Ethernet, Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
from Cisco
Offer Enhanced Services with Aggregation. Deploy a converged, full-featured aggregation platform for the mobile, business, and residential markets with Cisco ME 3800X Series Carrier Ethernet Switch Routers. These cost-effective 1-rack-unit (1RU) switch routers: Require low power consumption. Offer a... [See More]
- Features: VPN
- Protocol / Network: Ethernet
- Form Factor: Rack Mount
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
Features. VDSL Interface. 24 Full duplex VDSL links via RJ-21 (Telco-50) connector. 24 corresponding POTS lines via RJ-21 (Telco-50) connector. Built-in POTS splitter for each VDSL port. Link to 5201V-BM, 5204V-BM, 5204V-MR, 5204V-NRD. Auto-speed function for VDSL2 link (by distance and cable... [See More]
- Features: VPN
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-21, RJ-45, Serial
from Yang Ming International Corporation
HP J9049A 10/100/1000Mbps + 10 Gigabit ProCurve Switch 2900-24G 20 RJ45 10/100/1000 Ports 2 CX4 10 Gbe Ports 2 X 2 Ports 1 RS232C DB-9 Console Port 4. The ProCurve Switch 2900-24G(J9049A) with 24 10/100/1000 ports have 4 dual-personality ports for 10/100/1000 or mini-GBIC connectivity. In addition,... [See More]
- Features: VPN
- Ports / Interfaces: RJ-45
- Protocol / Network: Ethernet, 10/100 Ethernet