Software Included Network Test Equipment

3 Results
AT9015
from Spirent Communications

Designed to fit into the Spirent SMB-200/2000 chassis [See More]

  • Equipment Type: Network / LAN Analyzer
  • Number of Ports: 1
  • Network Protocol: ATM; PPP
  • Port Type: RJ-45
BusTrACEr™ - Data Bus Analyzer and Monitor Software (DASO) -- BU-69066
from Data Device Corporation (DDC)

BusTrACEr ™ MIL-STD-1553 Data Bus Analyzer and Monitor software is an intuitive and easy-to-use interface providing point-and-click access to the full functionality of DDC`s 1553 devices. In addition, BusTrACEr provides one-click generation of ANSI `C` source code to enable software engineers... [See More]

  • Equipment Type: Network / LAN Analyzer
  • Features: Software Included
dataSIMS- Avionics Data Bus Test and Analysis Software (1553) -- BU-69414
from Data Device Corporation (DDC)

dataSIMS, an all-in-one Avionics Bus Analysis & Simulation Software Tool, provides an easy-to-use graphical interface, simplifying any MIL-STD-1553 or ARINC 429 testing effort. dataSIMS supports Windows ® XP (32 Bit), and Windows ® 7 & Vista (32/64 Bit). Note: Please check card... [See More]

  • Equipment Type: Network / LAN Analyzer
  • Features: Software Included