BNC Network Test Equipment
from RS Components, Ltd.
RS PRO CT008 Network Cable Tester [See More]
- Port Type: BNC (Coaxial) Connectors; RJ-45; Bnc, rj11, rj45
- Standards and Certifications: RoHS
- Equipment Type: Network Cable tester; Cable tester
- Operating Temperature: -50 to 55
from RS Components, Ltd.
Line tester [See More]
- Port Type: BNC (Coaxial) Connectors; RJ-45; USB; USB, COAX, RJ11, RJ45, BNC
- Standards and Certifications: RoHS
- Equipment Type: Network Cable tester; Cable tester
- Operating Temperature: 0.0
from GL Communications, Inc.
The GL's LinkTest ™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s TX/RX, co-directional,... [See More]
- Port Type: BNC (Coaxial) Connectors; RJ-45
- Network Protocol: E1
- Equipment Type: Network / LAN Analyzer
- Form Factor: Handheld
from M2 Optics, Inc.
Easily measures & sets OMI. 85% reduction in time spent vs traditional processes. Saves $20k-$30k+ in equipment costs. Useful for laser transmitter setup and ongoing maintenance. Proven in use at top CATV operators [See More]
- Port Type: BNC (Coaxial) Connectors; FC, SC, APC
- Number of Ports: 2
- Equipment Type: Optical Test System
- Form Factor: Desktop
from VIAVI Solutions, Inc.
The AXIe Modular Products set a new standard in performance and function. VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world ’s first to support both the Wide PCI Express... [See More]
- Port Type: BNC (Coaxial) Connectors; RJ-45; USB
- Form Factor: Rackmount
- Network Protocol: Gigabit Ethernet; Wi-Fi, USB, PCIe, Clock I/O, Trigger I/O, Backplane I/O
- Features: Wireless (optional feature)
from Wayne Kerr Electronics
3261A Telecom Unit forms the core of a comprehensive component test system. It is configured in conjunction with the Wayne Kerr 3260B Precision Magnetics Analyzer to carry out a wide variety of telecom-related measurements. Telecoms Fixture model 1008 further enhances the test capability by... [See More]
- Port Type: BNC (Coaxial) Connectors
- Network Protocol: ISDN; ADSL, HDSL, POTS
- Equipment Type: Network / LAN Analyzer
- Number of Ports: 8
from Spirent Communications
Designed to fit into the Spirent SMB-200/2000 chassis [See More]
- Port Type: BNC (Coaxial) Connectors
- Network Protocol: ATM; PPP
- Equipment Type: Network / LAN Analyzer
- Number of Ports: 1