RS232 Network Test Equipment
from RS Components, Ltd.
RS PRO SP134 Line Monitor [See More]
- Port Type: RS232; Rs232c
- Network Protocol: RS232
- Equipment Type: Line monitor
- Standards and Certifications: RoHS
from Electro Standards Laboratories
1) The Model 700 display consists of 14 "Tri-State" LEDs, each of which actually can display signal status in three colors (red, green, orange). The LEDs can also be OFF (not illuminated), therefore that means each of the 14 LED's can give you four states of information ... totaling 56 pieces of... [See More]
- Port Type: RS232; V.24; TO DCE, a 25-pin EIA Socket; TO DTE, a 25-pin EIA Plug.
- Network Protocol: RS232
- Equipment Type: Breakout Boxes
- Number of Ports: 2
from GL Communications, Inc.
GL's IPNetSim ™ Handheld is a hand-held battery operated instrument that can simulate the real-time IP and Carrier Ethernet network dynamics by means of hardware controlled packet delay, loss, jitter, errors, bandwidth limitations, congestion, and duplication. IPNetSim ™ Handheld offers... [See More]
- Port Type: RJ-45; RS232; USB
- Operating Temperature: 0.0 to 50
- Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
- Operating Humidity: 5 to 95
from Tektronix, Inc.
The Tektronix BERTScope ® and PatternPro ® families provide a range of signal conditioning and BER test solutions from 1.5 Gb/s to 40 Gb/s on 1-4 channels and deliver the test and measurement industry ’s broadest serial communications test portfolio of Bit Error Rate Tester products. [See More]
- Port Type: RS232; USB; IEEE-488 (GPIB)
- Network Protocol: Serial; RS232; RS422; RS485; PCIe Gen3/Gen4, USB 3.1 SSP
- Equipment Type: Bit-Error Rate Testers
- Form Factor: Desktop
from Data Connect Enterprise, Inc.
When the BERT is testing a synchronous device, a CCITT 511 pattern is transmitted. The BERT receiver verifies that the returning data is error-free, at which point the LED is lit.When in async mode, the BERT sends QUICK BROWN FOX messages and waits to receive the FOX messages back before... [See More]
- Port Type: RS232; V.24
- Network Protocol: Frame Relay
- Equipment Type: Bit-Error Rate Testers
- Form Factor: In-Line
from Patton Electronics Co.
This tester monitors the seven most important async EIA-574 (RS-232 on a DB-25) data and control lines. The model 50 uses seven tri-state LEDs to indicate the presence of the following signals: TD, RD, TRS, DSR, CTS, DTR, and CD. [See More]
- Port Type: RS232
- Network Protocol: RS232
- Equipment Type: Breakout Boxes
- Number of Ports: 1