10Base-T Ethernet Network Test Equipment

16 Results
IPNetSim™ Handheld -- IPN701
from GL Communications, Inc.

GL's IPNetSim ™ Handheld is a hand-held battery operated instrument that can simulate the real-time IP and Carrier Ethernet network dynamics by means of hardware controlled packet delay, loss, jitter, errors, bandwidth limitations, congestion, and duplication. IPNetSim ™ Handheld offers... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
  • Operating Temperature: 0.0 to 50
  • Port Type: RJ-45; RS232; USB
  • Operating Humidity: 5 to 95
GX-1405B
from Spirent Communications

Designed to fit into the Spirent SMB-200/2000 chassis, full duplex [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
  • Number of Ports: 1
  • Equipment Type: Network / LAN Analyzer
  • Form Factor: Computer Board
Giga Network online Status Tester -- 2601-SF-13
from SFCable.com

GIGA-X is an economical and versatile tool. It helps network administrators and installer to layout 10/100/1000BASE-T network environments. GIGA-X also allows for trouble-free deployment of new Switch/NIC Ethernet network devices for business expansion. Network installers and administrators will... [See More]

  • Network Protocol: 10 Base-T Ethernet; Gigabit Ethernet
  • Form Factor: Handheld
Amprobe LAN-1 LAN Cable Tester
from Amprobe Test Tools

The Amprobe LAN-1 Cable Tester is designed for testing opens, shorts and miswired cable installations. It is designed to work with various data cables and connectors. This cable tester provides a quick go/no-go LED display of the wiring and connection of item under test. You can either step through... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet
  • Form Factor: Handheld
  • Equipment Type: Network Cable tester
  • Port Type: RJ-45
PacketLoad™ High Density Mobile Traffic Simulation -- PKS172
from GL Communications, Inc.

As traffic intensity increases, network elements within wireless network (including switches, routers, gateways and transmission) can impart various impairments such as errors, excessive delay, congestion, blocking, loss, and degrade quality. Their ability to handle huge traffic requires proper test... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
  • Operating Temperature: 0.0 to 40
  • Number of Ports: 4
GIGAtest-E Cable Tester -- 2601-SF-01
from SFCable.com

GIGAtest-E Cable Tester. Main and remote units to test installed cable. Determines suitability of cabling for 10/100/1000 Base T networks. Compact and light weight design for easy storage. [See More]

  • Network Protocol: 10 Base-T Ethernet; Gigabit Ethernet
  • Form Factor: Handheld
  • Equipment Type: Network Cable tester
PacketShark™ GbE Packet Capture, Filter, & Aggregation Tap -- PKV201
from GL Communications, Inc.

GL's PacketShark ™ is a portable product that can tap packet networks, capture Ethernet packets at wire speed, i.e., in optical or electrical interfaces up to 1 Gb/s and selectively filter the captured traffic based on specified criteria. Packets are transmitted through two ports and the... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet; TCP/IP
  • Number of Ports: 4
  • Equipment Type: Network / LAN Analyzer
  • Port Type: RJ-45; SPAN, DROP, SFP
LAN Device Status Identifier -- 2601-SF-12
from SFCable.com

LANID is a tool for verifying and troubleshooting local area networks. It is designed for network administrators to quickly diagnose problems during LAN installation and repair. With a simple push of a button, the LANID will display the status of network devices, whither it is running a 10BASE-T or... [See More]

  • Network Protocol: 10 Base-T Ethernet
  • Form Factor: Handheld
  • Equipment Type: Network / LAN Analyzer
Quad Port Ethernet / VLAN / MPLS / IP / UDP Tester, PacketExpert™ 1G -- PXE100
from GL Communications, Inc.

PacketExpert ™ is a portable (USB based) Quad Port Ethernet / VLAN / MPLS / IP / UDP Tester with 4 Electrical Ethernet Ports (10/100/1000 Mbps) and 2 Optical Ports (1000 Mbps). Each GigE port provides independent Ethernet/VLAN/MPLS/IP/UDP testing at wire speed for applications such as BERT,... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
  • Operating Temperature: 5 to 40
  • Number of Ports: 4
LANID Pro Network Tester -- 2601-SF-16
from SFCable.com

LANID Pro is an essential tool for verifying and troubleshooting local area networks. It is designed for network administrators to quickly diagnose problems during LAN installation and repair. With a simple push of a button, the LANID Pro will display the status of network devices, whither it is... [See More]

  • Network Protocol: 10 Base-T Ethernet
  • Form Factor: Handheld
  • Equipment Type: Network / LAN Analyzer
SIP Bulk Call Generator -- PKG100
from GL Communications, Inc.

PacketGen ™ is a PC-based real-time VoIP bulk call generator (including both SIP signaling and RTP generation) for stress testing and precise analysis of the VoIP network equipment. PacketGen ™ is based on a distributed architecture, with SIP and RTP software cores modularly stacked in... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet; SIP UA, IMS SIP UE, SIP I+T, SIGTRAN, IuCS, MGCP, NCS, H.248/Megaco, Cisco SCCP (Skinny), Clear Channel (No Call Control)
  • Equipment Type: Network / LAN Analyzer; Tone Generators
LANsmart TDR -- 2601-SF-05
from SFCable.com

LANsmart TDR. Incorporates TDR Technology. Tests for short, opens, miswires, reversal, split pairs, and shield continuity. Built-in PORTfinder to locate corresponding sockets on hub/switch. Calibrate Velocity Propagation ability for non-standard cables to increase measuring accuracy. Tone generator... [See More]

  • Network Protocol: 10 Base-T Ethernet
  • Form Factor: Handheld
  • Equipment Type: Network / LAN Analyzer
VoIP Analysis and Simulation, ExpertSAM™ -- PXE106
from GL Communications, Inc.

s ExpertSAM ™ is an optional application with GL ’s PacketExpert ™, Ethernet / IP Tester that comes in 2 platform variants –. ExpertSAM ™ 1 Gbps (PXE106) – This is a quad port USB based portable unit, 2 of which can be either Electrical or Optical (Port 2, Port 3)... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
  • Equipment Type: Protocol Analyzer
LANtest Pro -- 2601-SF-03
from SFCable.com

The LAN test Pro is a small hand held tester that enables the user to quickly read the status of Ethernet twisted pair cables. It tests for faults such as open circuits, shorts, crossed pairs, reversed pairs, and split pairs in seconds. The tone generator function can send a signal through your... [See More]

  • Network Protocol: 10 Base-T Ethernet
  • Form Factor: Handheld
  • Equipment Type: Network / LAN Analyzer
VoIP Analysis and Simulation, PacketExpert™ 10G/1G -- PXG100
from GL Communications, Inc.

GL ’s PacketExpert ™ 10G provides comprehensive testing of 10 Gbps wirespeed Ethernet/IP networks. It has two 10 Gbps Optical ports, and two 10/100/1000 Mbps Electrical/Optical ports capable of BERT, Smart Loopback, RFC 2544, ExpertSAM, Record and Playback, PacketBroker, Expert Analyzer,... [See More]

  • Network Protocol: 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet; TCP/IP
  • Number of Ports: 24
LANtest Pro and Probe Kit -- 2601-SF-04
from SFCable.com

LANtest Pro and Probe Kit. Test for wiring faults of open, short, reversed, crossed and split pairs. Split pair fault detection at a minimum 40 cm cable length. Verification of shield integrity. Specially designed remote unit that enables one person to test installed cables. Easy to read fault... [See More]

  • Network Protocol: 10 Base-T Ethernet
  • Form Factor: Handheld
  • Equipment Type: Network / LAN Analyzer