Hand Held Network Test Equipment
from Greenlee Textron, Inc.
Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the... [See More]
- Form Factor: Handheld
- Equipment Type: Network Cable tester
from Data Connect Enterprise, Inc.
FEATURES. HBT is a Bit Error Rate Tester for testing synchronous modems and other DCEs. HBT operates at data rates from 32 kbps to 2.048 Mbps, including 1.544 Mbps, and supporting all n x 56 kbps and n x 64 kbps data rates. When testing a DCE, a loop is performed, sending the data back to HBT. HBT... [See More]
- Form Factor: Handheld
- Network Protocol: RS232
- Equipment Type: Bit-Error Rate Testers
from Patton Electronics Co.
This tester monitors the seven most important async EIA-574 (RS-232 on a DB-25) data and control lines. The model 50 uses seven tri-state LEDs to indicate the presence of the following signals: TD, RD, TRS, DSR, CTS, DTR, and CD. [See More]
- Form Factor: Handheld
- Network Protocol: RS232
- Equipment Type: Breakout Boxes
- Number of Ports: 1
from Electro Standards Laboratories
Telephone/Telecom Test Kit comprises a complete selection of telephone/telecom patch cables that are compatible with all standard telephone systems, data and voice test equipment, and patch/interconnect devices. All cables are high quality manufactured by Electro Standards Laboratories. Test Kit... [See More]
- Form Factor: Handheld
- Port Type: DB-15, RJ-48
- Equipment Type: Telephone Testers
from Yokogawa Corporation of America
The FieldMate family effectively supports the initial setup, daily maintenance, and troubleshooting for the maximum utilization of intelligent field instruments. FieldMate is a flag ship product of the FieldMate family which is a PC based full functional and full field protocol configuration tool. [See More]
- Form Factor: Handheld
- Number of Ports: 2
- Equipment Type: Protocol Analyzer
- Port Type: HART®
from GL Communications, Inc.
GL ’s vHandi ™ is a compact portable hand-held FXO simulator (Foreign Exchange Office) that can simulate an analog phone. The vHandi ™ call and voice tests can be completely automated or manually performed. The vHandi ™ can work with GL ’s VQuad ™, Voice Quality... [See More]
- Form Factor: Handheld
- Equipment Type: Network / LAN Analyzer
from Softing Industrial Automation GmbH
The Diagnostic Monitor is a versatile tool for testing PROFIBUS PA during operation. It is powered by the fieldbus so that no battery or external power source is required. The monitor is also suitable for use in hazardous areas. Universal Application. Testing of the bus physics. Verification of... [See More]
- Form Factor: Handheld
- Network Protocol: PROFIBUS PA
- Equipment Type: Network / LAN Analyzer
- Operating Temperature: -20 to 50
from SFCable.com
GIGA-X is an economical and versatile tool. It helps network administrators and installer to layout 10/100/1000BASE-T network environments. GIGA-X also allows for trouble-free deployment of new Switch/NIC Ethernet network devices for business expansion. Network installers and administrators will... [See More]
- Form Factor: Handheld
- Network Protocol: 10 Base-T Ethernet; Gigabit Ethernet
from Amprobe Test Tools
The Amprobe LAN-1 Cable Tester is designed for testing opens, shorts and miswired cable installations. It is designed to work with various data cables and connectors. This cable tester provides a quick go/no-go LED display of the wiring and connection of item under test. You can either step through... [See More]
- Form Factor: Handheld
- Network Protocol: 10 Base-T Ethernet; Fast Ethernet
- Equipment Type: Network Cable tester
- Port Type: RJ-45
from SMC International
The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled, cathegorized and... [See More]
- Form Factor: Handheld
- Network Protocol: GOOSE Protocol
- Equipment Type: Network / LAN Analyzer
- Number of Ports: 1
from Greenlee Textron, Inc.
Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the... [See More]
- Form Factor: Handheld
- Equipment Type: Network / LAN Analyzer
from Data Connect Enterprise, Inc.
FEATURES. The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The LBT can also test modems connected in multipoint configuration for polling operation. A network with up to 32 slave modems... [See More]
- Form Factor: Handheld
- Equipment Type: Bit-Error Rate Testers
from Patton Electronics Co.
The Model 50-9 has 7 dual color LEDs that monitor leads 2, 3, 4, 5, 6, 8 and 20, plus over 50 sockets for jumpering RS-232 signals. Data bias can be inferred from the color of the LEDs, and signal level can be inferred from color intensity. An all-black case and brighter LEDs provide greater color... [See More]
- Form Factor: Handheld
- Network Protocol: RS232
- Equipment Type: Breakout Boxes
- Number of Ports: 1
from GL Communications, Inc.
The GL's LinkTest ™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s TX/RX, co-directional,... [See More]
- Form Factor: Handheld
- Network Protocol: E1
- Equipment Type: Network / LAN Analyzer
- Port Type: BNC (Coaxial) Connectors; RJ-45
from Softing Industrial Automation GmbH
The PROFIBUS Tester 5 (BC-700-PB) is a powerful PROFIBUS diagnostic and troubleshooting tool for testing the cables, measuring the signals and analyzing the communication of PROFIBUS networks. It is battery-powered and provides a graphical display, allowing for quick results when working in... [See More]
- Form Factor: Handheld
- Network Protocol: Profibus
- Equipment Type: Network / LAN Analyzer; Network Cable tester
- Number of Ports: 1
from SFCable.com
GIGAtest-E Cable Tester. Main and remote units to test installed cable. Determines suitability of cabling for 10/100/1000 Base T networks. Compact and light weight design for easy storage. [See More]
- Form Factor: Handheld
- Network Protocol: 10 Base-T Ethernet; Gigabit Ethernet
- Equipment Type: Network Cable tester
from Greenlee Textron, Inc.
Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the... [See More]
- Form Factor: Handheld
- Equipment Type: Network / LAN Analyzer
from Softing Industrial Automation GmbH
WireXpert Industrial Ethernet is the ideal measurement tool for the certification of Industrial Ethernet network cabling up to 500 MHz. With its RJ45 and M12 D-coded connection kits, it supports the most widely used industrial connector types. The big touchscreen and the simple GUI make it easy and... [See More]
- Form Factor: Handheld
- Network Protocol: Industrial Ethernet
- Equipment Type: Network Cable tester
- Number of Ports: 1
from SFCable.com
LANID is a tool for verifying and troubleshooting local area networks. It is designed for network administrators to quickly diagnose problems during LAN installation and repair. With a simple push of a button, the LANID will display the status of network devices, whither it is running a 10BASE-T or... [See More]
- Form Factor: Handheld
- Network Protocol: 10 Base-T Ethernet
- Equipment Type: Network / LAN Analyzer
from Greenlee Textron, Inc.
Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the... [See More]
- Form Factor: Handheld
- Equipment Type: Tone Tracers
from SFCable.com
LANID Pro is an essential tool for verifying and troubleshooting local area networks. It is designed for network administrators to quickly diagnose problems during LAN installation and repair. With a simple push of a button, the LANID Pro will display the status of network devices, whither it is... [See More]
- Form Factor: Handheld
- Network Protocol: 10 Base-T Ethernet
- Equipment Type: Network / LAN Analyzer